- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEU-FC1H101 Panasonic Electronic Components | 9400 | - | - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Automotive | - | 100μF | 50V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 162mOhm | 0.197 5.00mm | No | - | 600 μm | - | 50V | 3A | 615mA | Polar | 3000 hours | 0.1 | 162mOhm | 399.75mA @ 120Hz | 615mA @ 100kHz | - | - | - | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HC1V100R Panasonic Electronic Components | 1000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 3000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HC | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 10μF | 35V | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 35V | 3μA | 28mA | Polar | 3000 hours | 0.14 | - | 28mA @ 120Hz | 47.6mA @ 10kHz | - | - | 28mA | - | 5mm | 5.8mm | 0.228 5.80mm | - | 5.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FTJ471XAP Panasonic Electronic Components | 50 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 8 | - | ALUMINUM | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | FT | 0.248Dia 6.30mm | ±20% | e3/e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 470μF | 6.3V | TR, 15 Inch | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 160mOhm @ 100kHz | - | - | - | 650 μm | 2626 | 6.3V | 29.6μA | 600mA | Polar | 2000 hours | - | - | 390mA @ 120Hz | 600mA @ 100kHz | - | - | 600mA | General Purpose | 6.3mm | 7.7mm | 0.315 8.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1HHG331 Panasonic Electronic Components | 2321 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | NHG | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 330μF | 50V | - | 50V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | - | 600 μm | - | 50V | 3μA | 410mA | Polar | 2000 hours | - | - | 410mA @ 120Hz | 615mA @ 100kHz | 0.12 % | Straight | 410mA | - | 10mm | 16mm | 0.669 17.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FC1V470AP Panasonic Electronic Components | 9840 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | FC | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 47μF | 35V | TR, 15 Inch | 35V | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.4mm | 400mOhm | - | - | - | - | 3333 | 35V | 3μA | 230mA | Polar | 1000 hours | - | 400mOhm | 172.5mA @ 120Hz | 230mA @ 100kHz | 0.12 % | - | 230mA | - | 8mm | 6.2mm | 0.244 6.20mm | - | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1CHG101 Panasonic Electronic Components | 3806 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | 4.535924g | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2005 | NHG | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 100μF | 16V | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.079 2.00mm | - | - | 500 μm | - | 16V | 3μA | 110mA | Polar | 1000 hours | 0.2 | - | 110mA @ 120Hz | 165mA @ 100kHz | 0.2 % | Straight | 110mA | - | 5mm | 11mm | 0.472 12.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FP1H221AP Panasonic Electronic Components | 15000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 220μF | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 120mOhm @ 100kHz | - | - | 50V | - | 4141 | - | 0.11mA | - | Polar | - | 0.1 | - | 585mA @ 120Hz | 900mA @ 100kHz | - | - | - | - | - | - | 0.413 10.50mm | 12mm | 10.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-HB1C100R Panasonic Electronic Components | 21200 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HB | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 10μF | 16V | - | 16V | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.8mm | - | - | - | - | - | 1717 | 16V | 3μA | 28mA | Polar | 2000 hours | - | - | 28mA @ 120Hz | 47.6mA @ 10kHz | - | - | 28mA | - | 4mm | 5.8mm | 0.228 5.80mm | - | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1VA331P Panasonic Electronic Components | 5000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 330μF | 35V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 4141 | 35V | 3μA | 350mA | Polar | 2000 hours | 0.14 | - | 350mA @ 120Hz | 595mA @ 10kHz | - | - | 350mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK2A331AM Panasonic Electronic Components | 64436 | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.748Lx0.748W 19.00mmx19.00mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | FK | 0.709Dia 18.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive, High Temperature Reflow | - | 330μF | 100V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 153mOhm | - | - | - | - | 7575 | 100V | 0.33mA | 917mA | Polar | 5000 hours | 0.07 | 153mOhm | 687.8mA @ 120Hz | 917mA @ 100kHz | - | - | 917mA | - | 18mm | 16.5mm | 0.669 17.00mm | 21mm | 19mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1HA1R0AR Panasonic Electronic Components | 10000 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 1μF | 50V | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 1717 | - | 3μA | 10mA | Polar | 2000 hours | - | - | 10mA @ 120Hz | 17mA @ 10kHz | 0.12 % | - | 10mA | - | 4mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-TG1H101UP Panasonic Electronic Components | 35000 | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TG | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | ESR IS MEASURED AT 100 KHZ | 100μF | 50V | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 500mOhm @ 100kHz | - | - | - | - | 4141 | 50V | 50μA | 221mA | Polar | 2000 hours | - | - | 187.9mA @ 120Hz | 221mA @ 100kHz | 0.14 % | - | 221mA | - | 10mm | 10.2mm | 0.402 10.20mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1A102P Panasonic Electronic Components | 55000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 1000μF | 10V | TR, 13 Inch | 10V | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm | - | - | - | - | 4141 | 10V | 3μA | 850mA | Polar | 2000 hours | 0.19 | 80mOhm | 637.5mA @ 120Hz | 850mA @ 100kHz | - | - | 850mA | General Purpose | 10mm | 10.2mm | 0.413 10.50mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1VM471 Panasonic Electronic Components | 64013 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | M | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 470μF | 35V | - | 35V | 5mm | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 35V | 3μA | 550mA | Polar | 2000 hours | - | - | 550mA @ 120Hz | 935mA @ 10kHz | 0.14 % | Straight | - | - | 10mm | 16mm | 0.669 17.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-0JA101WR Panasonic Electronic Components | 4782000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2008 | S | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 100μF | 6.3V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 2121 | - | 0.0063mA | 47mA | Polar | 1000 hours | 0.35 | - | 47mA @ 120Hz | 79.9mA @ 10kHz | - | - | 47mA | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HA1A101WP Panasonic Electronic Components | 20000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 100μF | 10V | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 650 μm | 2626 | 10V | 10μA | 71mA | Polar | 1000 hours | 0.3 | - | 71mA @ 120Hz | 120.7mA @ 10kHz | - | - | 71mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FC1V1R0R Panasonic Electronic Components | 45 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.157Dia 4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 1μF | 35V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 3Ohm | - | - | - | - | 1717 | 35V | 3μA | 60mA | Polar | 1000 hours | 0.12 | 3Ohm | 45mA @ 120Hz | 60mA @ 100kHz | - | - | 60mA | - | 4mm | 5.4mm | 0.213 5.40mm | 5.5mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FPA221XAP Panasonic Electronic Components | 89 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 220μF | 10V | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 160mOhm @ 100kHz | - | - | - | - | - | 10V | 22μA | 600mA | Polar | 2000 hours | 0.19 | - | 390mA @ 120Hz | 600mA @ 100kHz | - | - | 600mA | - | 6.3mm | 7.7mm | 0.303 7.70mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1JA101P Panasonic Electronic Components | 5 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 100μF | 63V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 4141 | 63V | 63μA | 60mA | Polar | 2000 hours | 0.18 | - | 60mA @ 120Hz | 102mA @ 10kHz | - | - | 60mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-EB1E101S Panasonic Electronic Components | 2251 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2010 | EB | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 100μF | 25V | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.098 2.50mm | - | - | 500 μm | - | 25V | 25μA | 95mA | Polar | 5000 hours | - | - | 95mA @ 120Hz | 123.5mA @ 100kHz | - | - | 95mA | - | 6.3mm | 11.2mm | 0.441 11.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - |