- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Number of Pins | Capacitance Tolerance | Dimensions | Lifetime | Maximum Operating Temperature | Minimum Operating Temperature | Qualification | RoHS | Terminal | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Pitch | Technology | Lead Pitch | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Note | Voltage | Leakage Current | Ripple Current | Life (Hours) | Dissipation Factor | ESR | Product | Product Length | Product Width | Diameter | Height | Length | Product Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEUFR0J331HW Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECA2DHG101E Panasonic | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 200 V | - | - | - | 20 % | - | 105 °C | -25 °C | 100 µF | - | - | - | - | - | - | - | - | 1.21 mA | 335 mA | 2000 hours | 15 % | - | - | - | - | - | 27 mm | - | - | - | ||
![]() XE4701 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECQ-P1H102FZ Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECE-A2VGE220Z Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEEFH1A471L Panasonic | 358 | - | - | - | - | Surface Mount | - | ± 20% | 8 x 10.2mm | - | +105°C | - 55 C | AEC-Q200 | - | - | - | 10 VDC | - | - | - | FH | ±20% | - | - | - | 470µF | - | Electrolytic | - | - | - | Polar | - | 10V dc | - | 600mA | - | - | 0.2ohm | High Temp Electrolytic Capacitors | - | - | 8mm | - | 10.2mm | 10.2mm | - | ||
![]() EEEFH1E471L Panasonic | 685 | - | - | - | - | Surface Mount | - | ± 20% | 10 x 10.2mm | - | +105°C | - 55 C | AEC-Q200 | - | - | - | 25 VDC | - | - | - | FH | ±20% | - | - | - | 470µF | - | Electrolytic | - | - | - | Polar | - | 25V dc | - | 850mA | - | - | 0.15ohm | High Temp Electrolytic Capacitors | - | - | 10mm | - | 10.2mm | 10.2mm | - | ||
![]() EEEFH1H470L Panasonic | 30 | - | - | - | - | Surface Mount | - | ± 20% | 8 x 10.2mm | - | +105°C | - 55 C | AEC-Q200 | - | - | - | 50 VDC | - | - | - | FH | ±20% | - | - | - | 47µF | - | Electrolytic | - | - | - | Polar | - | 50V dc | - | 350mA | - | - | 0.75ohm | High Temp Electrolytic Capacitors | - | - | 8mm | - | 10.2mm | 10.2mm | - | ||
![]() EEEFH1E330XL Panasonic | 709 | - | - | - | - | Surface Mount | - | ± 20% | 6.3 x 7.7mm | - | +105°C | - 55 C | AEC-Q200 | - | - | - | 25 VDC | - | - | - | FH | ±20% | - | - | - | 33µF | - | Electrolytic | - | - | - | Polar | - | 25V dc | - | 300mA | - | - | 0.45ohm | High Temp Electrolytic Capacitors | - | - | 6.3mm | - | 7.7mm | 7.7mm | - | ||
![]() ECOS1AA563EA Panasonic | In Stock | - | - | - | Through Hole | - | 2 | - | - | - | - | - | - | Compliant | - | 10 V | - | - | - | Bulk | - | 20 % | Snap in | 105 °C | -40 °C | 56 mF | - | - | 10 mm | 6.3 mm | 22 mΩ | - | - | - | - | 5 A | - | - | - | - | - | - | 35 mm | 40 mm | 40 mm | - | No | ||
![]() EEEFK1H470X Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECE-A0JKG221I Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECQ-E1474KFW Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECE-A0JKG101I Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECEA1HAY2R2 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECQ-E1394JF3 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECE-A2DGE470 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENG36A37GF Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JS181126XPWC Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 230822 Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 000 h | - | - | - | Yes | SMD | - | - | - | -55...+105°C | - | FKV | ±20 % | - | - | - | 33 uF | - mm | - | - | - | - | - | - | - | - | - | - | - | 0,7 Ohm | - | - | - | 10 mm | 10 mm | - | - | - |