- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEHZL1V151XP PANASONIC | 637 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEHZL1V820P PANASONIC | 1040 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2R5SW270M Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECEP2CP822GA Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 5 | PANASONIC CORP | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | - | - | - | - | EAR99 | - | 8532.22.00.55 | 8200 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 160 V | - | 3.43627 mA | 8930 mA | - | 20% | 20% | 26 mΩ | 50 mm | - | 63 mm | - | ||
![]() 10CE68LX Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | PANASONIC CORP | - | 105 °C | -55 °C | , 2926 | - | SMT | Obsolete | - | CE-LX/LXT(10 V) | - | - | EAR99 | - | - | 68 μF | TR | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 V | 2926 | - | 250 mA | - | 20% | 20% | 390 mΩ | - | 6 mm | 7.3 mm | 6.6 mm | ||
![]() 25CE4R7GA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | PANASONIC CORP | - | 105 °C | -55 °C | , 2017 | - | SMT | Obsolete | - | CE-GA(25 V) | - | - | EAR99 | - | - | 4.7 μF | TR | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 25 V | 2017 | - | 68 mA | - | 20% | 20% | 2300 mΩ | - | 5.4 mm | 5 mm | 4.3 mm | ||
![]() ECEA0JKN470B Panasonic Electronic Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Active | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 47 μF | AMMO PACK | 5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | NON-POLARIZED | 6.3 V | - | 0.014805 mA | 46 mA | 0.24 | 20% | 20% | - | 6.3 mm | - | 7 mm | - | ||
![]() 10SS100M Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EETXB2W680JJ Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | XB | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | Yes | EET-XB | e3 | Yes | EAR99 | Tin (Sn) | 8532.22.00.40 | 68 μF | BULK | 10 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450 V | - | 0.52479 mA | 530 mA | 0.15 | 20% | 20% | - | 25 mm | - | 30 mm | - | ||
![]() ECEC2DP122EX Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | Yes | - | e3 | Yes | EAR99 | Tin (Sn) | 8532.22.00.40 | 1200 μF | - | 10 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 200 V | - | 1.64317 mA | 3500 mA | 0.15 | 20% | 20% | 166 mΩ | 35 mm | - | 30 mm | - | ||
![]() ECEC1CA273EA Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | TS-HA | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | Yes | ECE-CA | e3 | Yes | EAR99 | Tin (Sn) | 8532.22.00.40 | 27000 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | - | 1.9718 mA | 4200 mA | 0.45 | 20% | 20% | 28 mΩ | 35 mm | - | 30 mm | - | ||
![]() ECEA0JSN220I Panasonic Electronic Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Active | Yes | - | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 22 μF | AMMO PACK | 2.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | NON-POLARIZED | 6.3 V | - | 0.01 mA | 29 mA | 0.24 | 20% | 20% | - | 5 mm | - | 5 mm | - | ||
![]() ECEC1CA822BA Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | TS-HA | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | Yes | ECE-CA | e3 | Yes | EAR99 | Tin (Sn) | 8532.22.00.40 | 8200 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | - | 1.08665 mA | 2400 mA | 0.45 | 20% | 20% | 71 mΩ | 22 mm | - | 30 mm | - | ||
![]() ECEC2HP331EA Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | TS-UP | 125 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | - | 330 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 500 V | - | 1.2186 mA | 1990 mA | 0.15 | 20% | 20% | 502 mΩ | - | - | - | - | ||
![]() ECET2VP681FA Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | T-UP | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | Yes | ECE-TP | - | - | EAR99 | - | 8532.22.00.55 | 680 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350 V | - | 1.46356 mA | 2960 mA | 0.15 | 20% | 20% | 366 mΩ | 40 mm | - | 40 mm | - | ||
![]() ECA1HFG470 Panasonic Electronic Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | HFG | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | ECA(50 VOLT,FG) | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 47 µF | - | 2.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 0.0235 mA | 210 mA | 0.1 | 20% | 20% | - | 6.3 mm | - | 11.2 mm | - | ||
![]() 35CE56LX Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | PANASONIC CORP | - | 105 °C | -55 °C | , 2926 | - | SMT | Obsolete | - | CE-LX/LXT(35 V) | - | - | EAR99 | - | - | 56 µF | TR | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35 V | 2926 | - | 300 mA | - | 20% | 20% | 300 mΩ | - | 7.7 mm | 7.3 mm | 6.6 mm | ||
![]() ECEC1KP182CA Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | Yes | - | e3 | Yes | EAR99 | Tin (Sn) | 8532.22.00.40 | 1800 µF | - | 10 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | 1.13842 mA | 2520 mA | 0.2 | 20% | 20% | 147 mΩ | 25 mm | - | 30 mm | - | ||
![]() ECEC2GP151BA Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | Yes | - | e3 | Yes | EAR99 | Tin (Sn) | 8532.22.00.40 | 150 µF | - | 10 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | - | 0.73485 mA | 1160 mA | 0.15 | 20% | 20% | 1105 mΩ | 22 mm | - | 40 mm | - | ||
![]() ECA0JFG471 Panasonic Electronic Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | HFG | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | ECA(6.3 VOLT,FG) | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 470 µF | - | 3.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 V | - | 0.02961 mA | 400 mA | 0.22 | 20% | 20% | - | 8 mm | - | 11.5 mm | - |