- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25CE47LX Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | PANASONIC CORP | - | 105 °C | -55 °C | , 2926 | - | SMT | Obsolete | - | CE-LX/LXT(25 V) | - | - | EAR99 | - | - | 47 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 25 V | 2926 | - | 250 mA | - | 20% | 20% | 390 mΩ | - | 6 mm | 7.3 mm | 6.6 mm | ||
![]() ECEA1JGE100B Panasonic Electronic Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | - | 10 µF | AMMO PACK | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 0.0063 mA | 51 mA | 0.09 | 20% | 20% | - | - | - | - | - | ||
![]() ECA1AFG221 Panasonic Electronic Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | HFG | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | Yes | ECA(10 VOLT,FG) | e3 | - | EAR99 | Tin (Sn) | 8532.22.00.20 | 220 µF | - | 2.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 V | - | 0.022 mA | 245 mA | 0.19 | 20% | 20% | - | 6.3 mm | - | 11.2 mm | - | ||
![]() ECEC2CB222EB Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | Yes | - | e3 | Yes | EAR99 | Tin (Sn) | - | 2200 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 160 V | - | 1.77989 mA | 2900 mA | 0.15 | 20% | 20% | 105 mΩ | 35 mm | - | 45 mm | - | ||
![]() ECET1KA103FE Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | - | 105 °C | -40 °C | , | - | Snap-in | Obsolete | Yes | - | - | - | EAR99 | - | 8532.22.00.55 | 10000 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | 2.68328 mA | 5440 mA | 0.2 | 20% | 20% | 25 mΩ | 40 mm | - | 63 mm | - | ||
![]() ECEC2SP121BJ Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | Yes | - | e3 | Yes | EAR99 | Tin (Sn) | - | 120 µF | BULK | 10 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 420 V | - | 0.6735 mA | 1020 mA | 0.15 | 20% | 20% | - | 22 mm | - | 35 mm | - | ||
![]() ECET1JA682E4 Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | - | 105 °C | -40 °C | , | - | Snap-in | Obsolete | Yes | - | - | - | EAR99 | - | 8532.22.00.40 | 6800 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 63 V | - | 1.96357 mA | 4140 mA | 0.25 | 20% | 20% | 37 mΩ | 35 mm | - | 40 mm | - | ||
![]() ECET1HA393F4 Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | - | 105 °C | -40 °C | , | - | Snap-in | Obsolete | Yes | - | - | - | EAR99 | - | 8532.22.00.55 | 39000 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 50 V | - | 4.18927 mA | 8680 mA | 0.36 | 20% | 20% | 11 mΩ | 40 mm | - | 80 mm | - | ||
![]() ECEC2HP181DA Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | TS-UP | 125 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e3 | - | EAR99 | Tin (Sn) | - | 180 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 500 V | - | 0.9 mA | 1380 mA | 0.15 | 20% | 20% | 921 mΩ | - | - | - | - | ||
![]() ECEC2TP221BX Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | TS-UP | 125 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e3 | Yes | EAR99 | Tin (Sn) | - | 220 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 385 V | - | 0.87309 mA | 1490 mA | 0.15 | 20% | 20% | 829 mΩ | - | - | - | - | ||
![]() ECEC2DB391BB Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | Yes | - | e3 | Yes | EAR99 | Tin (Sn) | - | 390 µF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 200 V | - | 0.83785 mA | 1300 mA | 0.15 | 20% | 20% | 510 mΩ | 22 mm | - | 30 mm | - | ||
![]() ECET1KA682E4 Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | - | 105 °C | -40 °C | , | - | Snap-in | Obsolete | Yes | - | - | - | EAR99 | - | 8532.22.00.40 | 6800 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | 2.21269 mA | 4490 mA | 0.2 | 20% | 20% | 31 mΩ | 35 mm | - | 50 mm | - | ||
![]() EETHC1C563KJ Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | Yes | - | e3 | Yes | EAR99 | Tin (Sn) | 8532.22.00.40 | 56000 μF | Bulk | 10 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | - | 2.8397 mA | 6000 mA | 0.68 | 20% | 20% | 20 mΩ | 30 mm | - | 50 mm | - | ||
![]() ECET1KA472EE Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | - | 105 °C | -40 °C | , | - | Snap-in | Obsolete | Yes | - | - | - | EAR99 | - | 8532.22.00.40 | 4700 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 80 V | - | 1.83957 mA | 3800 mA | 0.2 | 20% | 20% | 37 mΩ | 35 mm | - | 40 mm | - | ||
![]() ECEC2PB561CJ Panasonic Electronic Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | HB | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | - | e3 | Yes | EAR99 | Tin (Sn) | - | 560 μF | BULK | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 180 V | - | 0.95247 mA | 1500 mA | 0.15 | 20% | 20% | - | - | - | - | - | ||
![]() ECET1CA124EA Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | Yes | - | - | - | EAR99 | - | 8532.22.00.40 | 120000 μF | - | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 16 V | - | 4.15692 mA | 8710 mA | 0.5 | 20% | 20% | 14 mΩ | 35 mm | - | 105 mm | - | ||
![]() EEVFK1A102Q Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EETHC1A473JJ Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | Yes | - | e3 | Yes | EAR99 | Tin (Sn) | 8532.22.00.40 | 47000 μF | Bulk | 10 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 V | - | 2.0567 mA | 4200 mA | 0.69 | 20% | 20% | 24 mΩ | 25 mm | - | 50 mm | - | ||
![]() 10CE150LX Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | ALUMINUM | 2 | PANASONIC CORP | - | 105 °C | -55 °C | , 2926 | - | SMT | Obsolete | - | CE-LX/LXT(10 V) | - | - | EAR99 | - | - | 150 µF | TR | - | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 V | 2926 | - | 250 mA | - | 20% | 20% | 390 mΩ | - | 6 mm | 7.3 mm | 6.6 mm | ||
![]() ECEC2GP271EJ Panasonic Electronic Components | In Stock | - | Datasheet | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | PANASONIC CORP | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | Yes | - | e3 | Yes | EAR99 | Tin (Sn) | - | 270 µF | BULK | 10 mm | unknown | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 400 V | - | 0.9859 mA | 1670 mA | 0.15 | 20% | 20% | - | 35 mm | - | 30 mm | - |