- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-CS1E150R Panasonic Electronic Components | 80000 |
| Datasheet | 14 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | 80.002354mg | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | - | SP-Cap CS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 15μF | 25V | Tape, Embossed | 4.3mm | - | 7343 | 2917 | - | 40mOhm | POLARIZED | - | - | - | - | 25V | 112.5μA | 3A | 1000 hours | - | - | 3.2A @ 100kHz | - | - | - | 1.1mm | 0.047 1.20mm | 7.3mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEH-ZA1E101XP Panasonic Electronic Components | 36000 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 8 | Polymer | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2012 | ZA | 0.248Dia 6.30mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | Tin/Bismuth (Sn/Bi) | Automotive | - | 100μF | 25V | TR, 15 INCH | - | - | - | - | 1.8mm | 30mOhm | POLARIZED | - | - | 650 μm | 2626 | 25V | 25μA | 2A | 5000 hours | .14 | 300mA @ 100Hz | 2A @ 100kHz | - | 2A | 6.3mm | 7.7mm | 0.315 8.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEF-SX0D221ER Panasonic Electronic Components | 24500 | - | Datasheet | 18 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | - | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2010 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 220μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 9mOhm | Polar | - | - | - | - | 2V | 44μA | 3A | 1000 hours | - | - | 6.3A @ 100kHz | 0.06 % | 3A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZA1H101P Panasonic Electronic Components | 20000 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Polymer | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2012 | ZA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | Automotive | 8532.24.0020 | 100μF | 50V | TR, 15 INCH | - | - | - | - | 4.6mm | 28mOhm | Polar | - | - | 900 μm | 4141 | 50V | 50μA | 2A | 10000 hours | 0.10 | 300mA @ 100Hz | 2A @ 100kHz | 10 % | 2A | 10mm | 10.2mm | 0.413 10.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 6SVPC330M Panasonic Electronic Components | 17000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 6 | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPC | 0.248Dia 6.30mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin/Silver/Copper (Sn/Ag/Cu) - hot dipped | General Purpose | - | 330μF | 6.3V | TR | - | - | - | - | - | 17mOhm | Polar | - | - | - | - | 6.3V | 415μA | 3.39A | 2000 hours | 0.12 | 169.5mA @ 120Hz | 3.39A @ 100kHz | 12 % | 3.39A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 16SVPG270M Panasonic Electronic Components | 668 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 10 | - | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPG | 0.248Dia 6.30mm | ±20% | - | - | Active | 2A (4 Weeks) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 270μF | 16V | TR, 15 INCH | - | - | - | - | 2.1mm | 8mOhm | Polar | - | - | - | 2626 | 24V | 864μA | 5.8A | 5000 hours | 0.12 | 290mA @ 120Hz | 5.8A @ 100kHz | 12 % | - | 6.3mm | 6.6mm | 0.394 10.00mm | 9.9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 25SVPF47M Panasonic Electronic Components | 75 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2007 | OS-CON™, SVPF | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 47μF | 25V | TR | - | - | - | - | - | 30mOhm | Polar | - | - | - | - | 25V | 235μA | 2.8A | 5000 hours | 0.12 | 140mA @ 120Hz | 2.8A @ 100kHz | 12 % | 2.8A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 63SXV33M Panasonic Electronic Components | 5 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SXV | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | 33μF | 63V | - | - | - | - | - | - | 25mOhm | Polar | - | - | - | - | - | - | 2.95A | 5000 hours | - | 147.5mA @ 120Hz | 2.95A @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 16SVPF1000M Panasonic Electronic Components | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 12 | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPF | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 1000μF | 16V | TR | - | - | - | - | - | 12mOhm | Polar | - | - | - | 4141 | 16V | 3.2mA | 5.4A | 5000 hours | - | 270mA @ 120Hz | 5.4A @ 100kHz | 12 % | 5.4A | 10mm | 12.6mm | 0.500 12.70mm | 11mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-UE0J151ER Panasonic Electronic Components | 2000 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | - | General Purpose | - | 150μF | 6.3V | BULK | 4.3mm | - | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | - | - | - | 3μA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-SX0D331XE Panasonic Electronic Components | 10500 |
| - | 18 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | - | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2010 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | 330μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 6mOhm | POLARIZED | - | - | - | - | 2V | 66μA | 3.5A | 1000 hours | 0.06 | - | 7.5A @ 100kHz | - | 3.5A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZA1E331P Panasonic Electronic Components | 50000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Polymer | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | ZA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | Automotive | 8532.24.0020 | 330μF | 25V | TR, 15 INCH | - | - | - | - | 4.6mm | 20mOhm | POLARIZED | - | - | 900 μm | 4141 | 25V | 82.5μA | 2.5A | 10000 hours | .14 | 375mA @ 100Hz | 2.5A @ 100kHz | - | 2.5A | 10mm | 10.2mm | 0.413 10.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEF-SX0D331ER Panasonic Electronic Components | 79000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | - | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2008 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | 330μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 9mOhm | Polar | - | - | - | - | 2V | 66μA | 3A | 1000 hours | - | - | 6.3A @ 100kHz | 0.06 % | 3A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-SX0D471XE Panasonic Electronic Components | 7141 |
| - | 18 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | - | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2008 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | 470μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 6mOhm | Polar | - | - | - | - | 2V | 94μA | 3.5A | 1000 hours | - | - | 7.5A @ 100kHz | 0.06 % | 3.5A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-CX0D331R Panasonic Electronic Components | 4000 | - | - | 18 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | Aluminium | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2004 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | 330μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | - | - | 2V | 66μA | 2.7A | 1000 hours | - | - | 5.1A @ 100kHz | 0.06 % | 2.7A | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 16SEPC100MW Panasonic Electronic Components | 48 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | - | 5000 Hrs @ 105°C | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPC | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | - | 100μF | 16V | - | - | - | - | - | 2.5mm | 10mOhm | Polar | 0.098 2.50mm | - | 600 μm | - | - | 500μA | 4.68A | 5000 hours | 0.1 | 234mA @ 120Hz | 4.68A @ 100kHz | 10 % | - | 6.3mm | 9mm | 0.354 9.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 35SVPF120M Panasonic Electronic Components | 502 | - | Datasheet | 10 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 12 | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2007 | OS-CON™, SVPF | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 120μF | 35V | TR | - | - | - | - | - | 18mOhm | Polar | - | - | - | 4141 | 35V | 840μA | 4.4A | 5000 hours | - | 220mA @ 120Hz | 4.4A @ 100kHz | 12 % | 4.4A | 10mm | 12.6mm | 0.500 12.70mm | 11mm | 10.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-CD0K330R Panasonic Electronic Components | 2000 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 33μF | 8V | BULK | 4.3mm | 8V | 7343 | 2917 | - | 18mOhm | POLARIZED | - | - | - | - | 8V | 10.6μA | 2.5A | 1000 hours | - | - | - | 0.06 % | 1.6A | - | 7.3mm | 0.075 1.90mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEH-ZA1V271P Panasonic Electronic Components | 10000 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Polymer | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | ZA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | Automotive | 8532.24.0020 | 270μF | 35V | TR, 15 INCH | - | - | - | - | 4.6mm | 20mOhm | POLARIZED | - | - | 900 μm | 4141 | 35V | 94.5μA | 2.5A | 10000 hours | .12 | 375mA @ 100Hz | 2.5A @ 100kHz | - | 2.5A | 10mm | 10.2mm | 0.413 10.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEF-CD0G101R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | - | General Purpose | - | 100μF | 4V | BULK | 4.3mm | - | 7343 | 2917 | - | 18mOhm | POLARIZED | - | 4V | - | - | - | 24μA | 2.5A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - |