- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-SX0E221ER Panasonic Electronic Components | 35000 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | - | 220μF | 2.5V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 9mOhm | Polar | - | - | - | 2.5V | 55μA | 3A | 1000 hours | - | - | 6.3A @ 100kHz | 0.06 % | 3A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-HX0E471R4 Panasonic Electronic Components | 49000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 1000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | - | 470μF | 2.5V | - | - | - | - | - | - | - | 4.5mOhm | Polar | - | - | - | - | - | 8.5A | 1000 hours | - | - | 8.5A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() 16SEP330M Panasonic Electronic Components | 3 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 13 | - | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | e1 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | - | 330μF | 16V | - | - | - | 16V | - | - | 5mm | 16mOhm | Polar | 0.197 5.00mm | 600 μm | - | 16V | 792μA | 4.72A | 3000 hours | 0.15 | 236mA @ 120Hz | 4.72A @ 100kHz | 15 % | - | 10mm | 13mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-SX0J680R Panasonic Electronic Components | 43 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | - | - | 68μF | 6.3V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | - | 3A | 1000 hours | - | - | - | 0.06 % | - | - | 2mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 6SVQP100M Panasonic Electronic Components | 105 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SVQP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | ESR MEASURED AT 100KHZ-300KHZ | - | 100μF | 6.3V | TR | - | - | - | - | - | - | 40mOhm | POLARIZED | - | - | 2626 | - | 0.315mA | - | 1000 hours | 0.12 | 90.5mA @ 120Hz | 1.81A @ 100kHz | - | - | - | - | 0.236 6.00mm | 7.3mm | 6.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-UE0J181R Panasonic Electronic Components | 1810 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2008 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | - | - | - | General Purpose | - | - | 180μF | 6.3V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | - | - | 3μA | 3.3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-SX0E391XE Panasonic Electronic Components | 27200 |
| Datasheet | 18 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 390μF | 2.5V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 6mOhm | Polar | - | - | - | 2.5V | 97.5μA | 3.5A | 1000 hours | - | - | 7.5A @ 100kHz | 0.06 % | 3.5A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 4SEPC560M Panasonic Electronic Components | 985 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | e1 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | - | 560μF | 4V | - | - | - | - | - | - | 3.5mm | 7mOhm | Polar | 0.138 3.50mm | 600 μm | - | 4V | 500μA | 6.1A | 5000 hours | 0.1 | 280mA @ 120Hz | 5.6A @ 100kHz | 10 % | - | 8mm | 13mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 16SVPC39MV Panasonic Electronic Components | 100 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 6 | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SVPC | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 39μF | 16V | TR | - | - | - | - | - | - | 27mOhm | Polar | - | - | 2121 | 16V | 300μA | 2.35A | 2000 hours | 0.12 | 117.5mA @ 120Hz | 2.35A @ 100kHz | 12 % | 2.35A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 25SEK470M Panasonic Electronic Components | 3 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEK | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 470μF | 25V | - | - | - | - | - | - | - | 14mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | 79.5mA @ 120Hz | 1.59A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-CT0G181R Panasonic Electronic Components | 18 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | SP-Cap CT | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 180μF | 4V | Tape, Embossed | - | 4.3mm | - | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | - | 4V | 72μA | 2.7A | 1000 hours | - | - | 5.1A @ 100kHz | - | 2.7A | - | 1.4mm | 0.059 1.50mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2SVPE1200M Panasonic Electronic Components | 998 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 10 | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SVPE | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 1200μF | 2V | TR | - | - | - | - | - | - | 8mOhm | Polar | - | - | 2626 | 2V | 500μA | 5.23A | 2000 hours | 0.12 | 261.5mA @ 120Hz | 5.23A @ 100kHz | 12 % | 5.23A | 6.3mm | 9.9mm | 0.394 10.00mm | 7.3mm | 6.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 16SEQP150M Panasonic Electronic Components | 53 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.394Dia 10.00mm | ±20% | e1 | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | Tin/Silver/Copper (Sn/Ag/Cu) - hot dipped | - | - | General Purpose | - | - | 150μF | 16V | - | 5mm | - | - | - | - | 5.0038mm | 30mOhm | Polar | 0.197 5.00mm | - | - | - | 0.48mA | 3.02A | 1000 hours | 0.12 | 47.75mA @ 120Hz | 955mA @ 100kHz | 12 % | - | 10mm | - | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 35SVPD22M Panasonic Electronic Components | 50 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 12 | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPD | 0.315Dia 8.00mm | ±20% | - | yes | Active | 2A (4 Weeks) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 22μF | 35V | TR | - | - | - | - | - | 3.2mm | 50mOhm | Polar | - | - | 3333 | 35V | 154μA | 700mA | 2000 hours | - | 35mA @ 120Hz | 700mA @ 100kHz | 12 % | - | 8mm | 8.3mm | 0.472 12.00mm | 9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-CT1C470R Panasonic Electronic Components | 24500 |
| Datasheet | 14 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | 99.988768mg | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | SP-Cap CT | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 47μF | 16V | Tape, Embossed | - | 4.3mm | - | 7343 | 2917 | - | 40mOhm | POLARIZED | - | - | - | 16V | 225.6μA | 3A | 1000 hours | - | - | 3.2A @ 100kHz | - | - | - | 1.4mm | 0.059 1.50mm | 7.3mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEH-ZC1J560P Panasonic Electronic Components | 36500 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Polymer | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | - | Automotive | - | - | 56μF | 63V | TR, 15 INCH | - | - | - | - | - | 4.6mm | 30mOhm | POLARIZED | - | 900 μm | 4141 | 63V | 3μA | 1.4A | 4000 hours | 0.08 | 210mA @ 100Hz | 1.4A @ 100kHz | - | 1.4A | 10mm | 10.2mm | 0.413 10.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 6SVPE220M Panasonic Electronic Components | 10 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SVPE | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 220μF | 6.3V | TR | - | - | - | - | - | - | 10mOhm | Polar | - | - | - | 6.3V | 500μA | 3.9A | 2000 hours | 0.12 | 195mA @ 120Hz | 3.9A @ 100kHz | 12 % | 3.9A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 35SVPK82M Panasonic Electronic Components | 45 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 82μF | 35V | - | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | - | 48mA @ 120Hz | 960mA @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZA1V270P Panasonic Electronic Components | 4782000 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (SOLID POLYMER) | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | ZA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | - | Automotive | - | 8532.24.0020 | 27μF | 35V | TR, 15 INCH | - | - | - | - | - | 1.8mm | 60mOhm | POLARIZED | - | 650 μm | 2626 | 35V | 100μA | 1.3A | 5000 hours | .12 | 130mA @ 100Hz | 1.3A @ 100kHz | - | 1.3A | 6.3mm | 5.8mm | 0.240 6.10mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 50SEK22M Panasonic Electronic Components | 50 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEK | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 22μF | 50V | - | - | - | - | - | - | - | 35mOhm | - | 0.098 2.50mm | - | - | - | - | - | - | - | 41mA @ 120Hz | 820mA @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - |