- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10SEP330M Panasonic Electronic Components | 30 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 12 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 330μF | 10V | - | - | - | - | 3.5mm | 17mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 10V | 660μA | 3.95A | 3000 hours | 0.15 | 197.5mA @ 120Hz | 3.95A @ 100kHz | 15 % | - | 8mm | 12mm | 0.472 12.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-UE0K101ER Panasonic Electronic Components | 1350 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 100μF | 8V | BULK | 4.3mm | - | - | - | 12mOhm | POLARIZED | - | 8V | - | - | - | 3μA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | 0.1 % | - | - | 4.2mm | 0.169 4.30mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 16SVF270M Panasonic Electronic Components | 100 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 270μF | 16V | - | - | - | - | - | 22mOhm | - | - | - | - | - | - | - | - | - | - | 52mA @ 120Hz | 1.04A @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2R5SVPC1500M Panasonic Electronic Components | 4000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 12 | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SVPC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 1500μF | 2.5V | TR | - | - | - | - | 10mOhm | Polar | - | - | - | 3533 | 2.5V | 750μA | 5.15A | 2000 hours | 0.15 | 257.5mA @ 120Hz | 5.15A @ 100kHz | 15 % | 5.15A | 8mm | 11.9mm | 0.472 12.00mm | - | 8.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 25SVF82M Panasonic Electronic Components | 7000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 82μF | 25V | - | - | - | - | - | 28mOhm | - | - | - | - | - | - | - | - | - | - | 47mA @ 120Hz | 940mA @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 25SVPD82M Panasonic Electronic Components | 1200 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 12 | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPD | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 2A (4 Weeks) | 2 | SMD/SMT | EAR99 | Polymer | - | Silver (Ag) | - | - | General Purpose | - | 82μF | 25V | TR | - | - | - | 4.6mm | 28mOhm | Polar | - | - | - | 4141 | 25V | 410μA | 3.8A | 2000 hours | - | 60.1mA @ 120Hz | 1.202A @ 100kHz | 12 % | - | 10mm | 10.3mm | 0.500 12.70mm | 11mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 20SEP22M TSS Panasonic Electronic Components | 43 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 6 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SEP | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 22μF | 20V | - | - | - | - | 2.5mm | 60mOhm | Polar | 0.098 2.50mm | - | 450 μm | - | 20V | 220μA | 1.45A | 3000 hours | 0.1 | 72.5mA @ 120Hz | 1.45A @ 100kHz | 10 % | - | 6.3mm | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 63SXV39MX Panasonic Electronic Components | 2000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SXV | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 39μF | 63V | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | - | - | - | - | 34.5mA @ 120Hz | 690mA @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZK1V331P Panasonic Electronic Components | 400000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | 2014 | ZK | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | 125°C | -55°C | Automotive | - | 330μF | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | 2.8A | 4000 hours | - | - | 2.8A @ 100kHz | - | - | - | 10.5mm | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 20SEP47M TSS Panasonic Electronic Components | 34 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 7 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 47μF | 20V | - | - | - | - | 3.5mm | 45mOhm | Polar | 0.138 3.50mm | - | 450 μm | - | 20V | 470μA | 1.89A | 3000 hours | 0.12 | 94.5mA @ 120Hz | 1.89A @ 100kHz | 12 % | - | 8mm | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-HE0J151R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | SP-Cap HE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | - | - | - | General Purpose | - | 150μF | 6.3V | BULK | 4.3mm | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | - | - | - | 0.0945mA | 3A | 1000 hours | 0.1 | - | 3A @ 100kHz | 0.1 % | - | - | 4.2mm | 0.169 4.30mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 16SVP3R3M Panasonic Electronic Components | 50 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 5 | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2008 | OS-CON™, SVP | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 3.3μF | 16V | TR | - | - | - | - | 260mOhm | Polar | - | - | - | 1717 | 16V | 26.4μA | 660mA | 2000 hours | 0.07 | 33mA @ 120Hz | 660mA @ 100kHz | 7 % | 660mA | 4mm | 5.4mm | 0.217 5.50mm | - | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-UE0G271R Panasonic Electronic Components | 1500 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | Tin (Sn) | - | - | General Purpose | - | 270μF | 4V | BULK | 4.3mm | 7343 | 2917 | - | 12mOhm | POLARIZED | - | 4V | - | - | - | 0.0648mA | 3.3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-UD0G121R Panasonic Electronic Components | 3518 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | EAR99 | Polymer | 15mOhm | - | - | - | General Purpose | 8532.24.0020 | 120μF | 4V | - | 4.3mm | 7343 | 2917 | - | 15mOhm | - | - | - | - | - | - | - | 3A | 1000 hours | - | - | - | 0.1 % | - | - | 3.1mm | 0.118 3.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 6SEPC560MX TSS Panasonic Electronic Components | 100 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | 560μF | 6.3V | Box | - | - | - | 3.5mm | 7mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 6.3V | 705μA | 6.1A | 5000 hours | - | 305mA @ 120Hz | 6.1A @ 100kHz | 10 % | - | 8mm | - | 0.354 9.00mm | 9mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-CD0E121R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | Tin (Sn) | - | - | General Purpose | - | 120μF | 2.5V | BULK | 4.3mm | 7343 | 2917 | - | 18mOhm | POLARIZED | - | - | - | - | - | 18μA | 2.5A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 35SVPD8R2M Panasonic Electronic Components | 10 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPD | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 8.2μF | 35V | TR | - | - | - | - | 70mOhm | Polar | - | - | - | 3333 | - | 0.057mA | 400mA | 2000 hours | 0.1 | 20mA @ 120Hz | 400mA @ 100kHz | - | - | - | - | 0.276 7.00mm | 9mm | 8.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2SEPC560MZ Panasonic Electronic Components | 10 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 9 | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPC | 0.197Dia 5.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | 560μF | 2.5V | - | - | - | - | 2mm | 7mOhm | Polar | 0.079 2.00mm | - | 600 μm | - | 2.5V | 500μA | 4.18A | 5000 hours | 0.1 | 209mA @ 120Hz | 4.18A @ 100kHz | 10 % | - | 5mm | 9mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 20SVPS47M Panasonic Electronic Components | 1998 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | OS-CON™, SVPS | 0.315Dia 8.00mm | ±20% | - | - | Active | 2A (4 Weeks) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 47μF | 20V | TR | - | - | - | - | 45mOhm | Polar | - | - | - | 3333 | - | 0.188mA | 1.89A | 5000 hours | 0.12 | 94.5mA @ 120Hz | 1.89A @ 100kHz | 12 % | - | 8mm | 8.3mm | 0.276 7.00mm | 9mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 4SVPC330MV Panasonic Electronic Components | 6000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 6 | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 330μF | 4V | TR | - | - | - | - | 15mOhm | Polar | - | - | - | - | 4V | 300μA | 3.16A | 2000 hours | 0.12 | 158mA @ 120Hz | 3.16A @ 100kHz | 12 % | 3.16A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |