- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4SEQP560M Panasonic Electronic Components | 443 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | General Purpose | 560μF | 4V | - | 3.5mm | - | - | - | - | 13mOhm | POLARIZED | 0.138 3.50mm | 4V | - | - | - | 0.448mA | - | 1000 hours | 0.15 | 226mA @ 120Hz | 4.52A @ 100kHz | - | - | 8mm | - | 0.472 12.00mm | 12mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EEF-CD0J100ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2012 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | General Purpose | 10μF | 6.3V | BULK | - | 4.3mm | 7343 | 2917 | - | 55mOhm | POLARIZED | - | - | - | - | - | 6.3μA | 1.4A | 1000 hours | - | - | 1.4A @ 100kHz | 0.06 % | 1.4A | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() 20SEF390M Panasonic Electronic Components | 28000 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | 1000 Hrs @ 125°C | 20V | -55°C~125°C | Bulk | - | OS-CON™, SEF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | General Purpose | 390μF | 20V | - | - | - | - | - | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | 78mA @ 120Hz | 1.56A @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 50SVPK22M Panasonic Electronic Components | 4 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | 22μF | 50V | - | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | - | - | 41mA @ 120Hz | 820mA @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4SVP560M Panasonic Electronic Components | 1750 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 12 | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2010 | OS-CON™, SVP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 560μF | 4V | TR | - | - | - | - | - | 13mOhm | Polar | - | - | - | 3533 | 4V | 448μA | 4.52A | 2000 hours | 0.15 | 226mA @ 120Hz | 4.52A @ 100kHz | 15 % | 4.52A | 8mm | 11.9mm | 0.472 12.00mm | - | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6SEP470M TSS Panasonic Electronic Components | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | 470μF | 6.3V | - | - | - | - | - | 3.5mm | 15mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 6.3V | 592μA | 4.21A | 3000 hours | 0.15 | 210.5mA @ 120Hz | 4.21A @ 100kHz | 15 % | - | 8mm | - | 0.472 12.00mm | 12mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 16SEPC180M Panasonic Electronic Components | 200 | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 12 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | 180μF | 16V | - | - | - | - | - | 3.5mm | 16mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 16V | 576μA | 4.36A | 5000 hours | 0.1 | 218mA @ 120Hz | 4.36A @ 100kHz | 10 % | - | 8mm | 12mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EEF-UE0E331R Panasonic Electronic Components | 80000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | Tin (Sn) | General Purpose | 330μF | 2.5V | BULK | - | 4.3mm | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | - | - | - | 0.0495mA | 3.3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() EEF-CX0E471R Panasonic Electronic Components | 24500 |
| - | 18 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | WRAPAROUND | - | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | - | General Purpose | 470μF | - | BULK | - | - | - | - | - | 15mOhm | POLARIZED | - | 2.5V | - | - | - | 0.1175mA | - | - | 0.06 | - | 5.1A @ 100kHz | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() EEF-SX0G181ER Panasonic Electronic Components | 27 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 180μF | 4V | BULK | - | 4.3mm | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | 4V | 72μA | 3A | 1000 hours | - | - | 6.3A @ 100kHz | 0.06 % | 3A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() EEF-CS1C220R Panasonic Electronic Components | 27 |
| Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | 80.002354mg | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2018 | SP-Cap CS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 22μF | 16V | Tape, Embossed | - | 4.3mm | 7343 | 2917 | - | 40mOhm | POLARIZED | - | - | - | - | 16V | 105.6μA | 3A | 1000 hours | - | - | 3.2A @ 100kHz | - | - | - | 1.1mm | 0.047 1.20mm | 7.3mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 25SVPK120M Panasonic Electronic Components | 995 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | 120μF | 25V | - | - | - | - | - | - | 24mOhm | - | - | - | - | - | - | - | - | - | - | 50.5mA @ 120Hz | 1.01A @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 50SEK120M Panasonic Electronic Components | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEK | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | General Purpose | 120μF | 50V | - | - | - | - | - | - | 20mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 67.5mA @ 120Hz | 1.35A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4SEPC680M Panasonic Electronic Components | 400 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2005 | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | 680μF | 4V | - | - | - | - | - | 3.5mm | 7mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 4V | 544μA | 6.1A | 5000 hours | 0.1 | 305mA @ 120Hz | 6.1A @ 100kHz | 10 % | - | 8mm | 13mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 16SVPS39M Panasonic Electronic Components | 1681 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPS | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | General Purpose | 39μF | 16V | TR | - | - | - | - | - | 24mOhm | Polar | - | - | - | 2626 | - | 0.3mA | 123mA | 5000 hours | 0.12 | 123mA @ 120Hz | 2.46A @ 100kHz | - | - | - | - | 0.236 6.00mm | 7.3mm | 6.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() EEF-UE0G221XR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 220μF | 4V | BULK | - | 4.3mm | - | - | - | 10mOhm | POLARIZED | - | 4V | - | - | - | 0.0528mA | 3.5A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 20SVPA47M Panasonic Electronic Components | 999 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | OS-CON™, SVPA | 0.315Dia 8.00mm | ±20% | - | - | Active | 2A (4 Weeks) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 47μF | 20V | TR | - | - | - | - | - | 33mOhm | Polar | - | - | - | 3333 | - | 0.188mA | 2.63A | 2000 hours | 0.12 | 131.5mA @ 120Hz | 2.63A @ 100kHz | 12 % | - | 8mm | 8.3mm | 0.276 7.00mm | 9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EEF-SX0D181ER Panasonic Electronic Components | 24500 |
| - | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 180μF | 2V | BULK | - | 4.3mm | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | 2V | 36μA | 3A | 1000 hours | - | - | 6.3A @ 100kHz | 0.06 % | 3A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() EEF-UE0E331XR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 330μF | 2.5V | BULK | - | 4.3mm | - | - | - | 10mOhm | POLARIZED | - | - | - | - | - | 0.0495mA | 3.5A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 4SVP33M Panasonic Electronic Components | 22500 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 5 | - | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SVP | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 33μF | 4V | TR | - | - | - | - | - | 200mOhm | Polar | - | - | - | 1717 | 4V | 66μA | 740mA | 2000 hours | - | 37mA @ 120Hz | 740mA @ 100kHz | 15 % | 740mA | 4mm | 5.4mm | 0.217 5.50mm | - | 4.3mm | - | No SVHC | ROHS3 Compliant | - |