- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16SEF180M Panasonic Electronic Components | 28000 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | 1000 Hrs @ 125°C | 16V | -55°C~125°C | Bulk | - | OS-CON™, SEF | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | General Purpose | 180μF | 16V | - | - | - | - | - | 22mOhm | - | 0.098 2.50mm | - | - | - | - | - | - | - | - | 52mA @ 120Hz | 1.04A @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 25SVP6R8M Panasonic Electronic Components | 80000 |
| - | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2008 | OS-CON™, SVP | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | General Purpose | 6.8μF | 25V | TR | - | - | - | - | 80mOhm | Polar | - | - | - | 2626 | 25V | 85μA | 1.2A | 2000 hours | 0.1 | - | - | 10 % | - | 6.3mm | - | 0.236 6.00mm | 7.3mm | 6.6mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 50SVF68M Panasonic Electronic Components | 45 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | 68μF | 50V | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | 67.5mA @ 120Hz | 1.35A @ 100kHz | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 6SEPC560MW TSS Panasonic Electronic Components | 9000 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPC | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | General Purpose | 560μF | 6.3V | Box | - | - | - | 2.5mm | 7mOhm | Polar | 0.098 2.50mm | - | 600 μm | - | 6.3V | 705μA | 5.6A | 5000 hours | - | 280mA @ 120Hz | 5.6A @ 100kHz | 10 % | - | 6.3mm | - | 0.354 9.00mm | 9mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 6SEPC470MW TSS Panasonic Electronic Components | 270 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SEPC | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | General Purpose | 470μF | 6.3V | Box | - | - | - | 2.5mm | 7mOhm | Polar | 0.098 2.50mm | - | 600 μm | - | 6.3V | 592μA | 5.6A | 5000 hours | - | 280mA @ 120Hz | 5.6A @ 100kHz | 10 % | - | 6.3mm | - | 0.354 9.00mm | 9mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 25SVF47M Panasonic Electronic Components | 20 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | 47μF | 25V | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 44mA @ 120Hz | 880mA @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 35SVPD47M Panasonic Electronic Components | 1600 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 12 | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPD | 0.394Dia 10.00mm | ±20% | e4 | yes | Active | 2A (4 Weeks) | 2 | SMD/SMT | EAR99 | Polymer | Silver (Ag) | General Purpose | 47μF | 35V | TR | - | - | - | 4.6mm | 30mOhm | Polar | - | - | - | 4141 | 35V | 329μA | 3.65A | 2000 hours | - | 57.5mA @ 120Hz | 1.15A @ 100kHz | 12 % | - | 10mm | 10.3mm | 0.500 12.70mm | 11mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 25SEF180M Panasonic Electronic Components | 28000 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Bulk | - | OS-CON™, SEF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | General Purpose | 180μF | 25V | - | - | - | - | - | 16mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | 73.5mA @ 120Hz | 1.47A @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZK1E470R Panasonic Electronic Components | 149000 |
| Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | ZK | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | Automotive | 47μF | - | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | - | - | - | - | 850mA @ 100kHz | - | - | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 20SEP150M T Panasonic Electronic Components | 20000 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 13 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | General Purpose | 150μF | 20V | - | - | - | - | 5mm | 20mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | 20V | 600μA | 4.32A | 3000 hours | 0.15 | 216mA @ 120Hz | 4.32A @ 100kHz | 15 % | - | 10mm | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 6SVP820M Panasonic Electronic Components | 50 |
| - | 10 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 12 | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2002 | OS-CON™, SVP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | General Purpose | 820μF | 6.3V | TR | - | - | - | - | 12mOhm | Polar | - | - | - | 4341 | 6.3V | 775μA | 5.44A | 2000 hours | 0.15 | 272mA @ 120Hz | 5.44A @ 100kHz | 15 % | 5.44A | 10mm | 12.6mm | 0.500 12.70mm | 11mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 6SEP470M Panasonic Electronic Components | 29 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 12 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | General Purpose | 470μF | 6.3V | - | - | - | - | 3.5mm | 15mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 6.3V | 592μA | 4.21A | 3000 hours | 0.15 | 210.5mA @ 120Hz | 4.21A @ 100kHz | 15 % | - | 8mm | 12mm | 0.472 12.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 25SVPF82M Panasonic Electronic Components | 90 |
| - | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 7 | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPF | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | General Purpose | 82μF | 25V | TR | - | - | - | - | 28mOhm | Polar | - | - | - | 3333 | 25V | 410μA | 3A | 5000 hours | 0.12 | 150mA @ 120Hz | 3A @ 100kHz | 12 % | 3A | 8mm | 6.9mm | 0.276 7.00mm | - | 8.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6SEPC220M TSS Panasonic Electronic Components | 18 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPC | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | General Purpose | 220μF | 6.3V | Box | - | - | - | 2.5mm | 18mOhm | Polar | 0.098 2.50mm | - | 450 μm | - | 6.3V | 280μA | 2.98A | 5000 hours | - | 149mA @ 120Hz | 2.98A @ 100kHz | 12 % | - | 6.3mm | - | 0.217 5.50mm | 5.5mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 16SEPF560M TSS Panasonic Electronic Components | 6000 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | 12 | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SEPF | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | General Purpose | 560μF | 16V | - | - | - | - | 3.5mm | 14mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | 16V | 1.792mA | 4.95A | 5000 hours | - | 247.5mA @ 120Hz | 4.95A @ 100kHz | 12 % | - | 8mm | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2R5SVPA820M Panasonic Electronic Components | 499 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | OS-CON™, SVPA | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | General Purpose | 820μF | 2.5V | TR | - | - | - | - | 19mOhm | POLARIZED | - | - | - | 4141 | - | 0.5mA | - | 2000 hours | 0.12 | 212mA @ 120Hz | 4.24A @ 100kHz | - | - | - | - | 0.315 8.00mm | 11mm | 10.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZK1V181V Panasonic Electronic Components | 3000 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | 2017 | ZK, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | Automotive | 180μF | 35V | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | - | - | - | 2A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-UD0D331ER Panasonic Electronic Components | 6000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | General Purpose | 330μF | 2V | BULK | 4.3mm | 7343 | 2917 | - | 15mOhm | POLARIZED | - | 2V | - | - | - | 0.066mA | 3A | - | 0.1 | - | 3A @ 100kHz | - | - | - | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | - | - | ||
![]() 10SEP330M TSS Panasonic Electronic Components | 154 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 12 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | General Purpose | 330μF | 10V | - | - | - | - | 3.5mm | 17mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 10V | 660μA | 3.95A | 3000 hours | 0.15 | 197.5mA @ 120Hz | 3.95A @ 100kHz | 15 % | - | 8mm | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 100SXE18M Panasonic Electronic Components | 1000 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | 1000 Hrs @ 125°C | 100V | -55°C~125°C | Bulk | - | OS-CON™, SXE | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | General Purpose | 18μF | 100V | - | - | - | - | - | 30mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 150mA @ 120Hz | 3A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - |