- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-CT1A680R Panasonic Electronic Components | 34 |
| Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Aluminium | 99.988768mg | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | SP-Cap CT | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 68μF | 10V | Tape, Embossed | - | 4.3mm | 7343 | 2917 | - | 40mOhm | POLARIZED | - | - | - | - | 10V | 204μA | 3A | 1000 hours | - | - | 3.2A @ 100kHz | - | 3A | - | 1.4mm | 0.059 1.50mm | 7.3mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() 20SVQP47M Panasonic Electronic Components | 50 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SVQP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | ESR MEASURED AT 100KHZ-300KHZ | 47μF | 20V | TR | - | - | - | - | - | 45mOhm | POLARIZED | - | - | - | 3333 | - | 0.47mA | - | 1000 hours | 0.12 | 94.5mA @ 120Hz | 1.89A @ 100kHz | - | - | - | - | 0.276 7.00mm | 9mm | 8.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 20SVP33M Panasonic Electronic Components | 10 |
| - | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 7 | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2006 | OS-CON™, SVP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 33μF | 20V | TR | - | - | - | - | - | 45mOhm | Polar | - | - | - | 3533 | 20V | 132μA | 1.89A | 2000 hours | 0.12 | 94.5mA @ 120Hz | 1.89A @ 100kHz | 12 % | 1.89A | 8mm | 6.9mm | 0.276 7.00mm | - | 8.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 100SXV18M Panasonic Electronic Components | 4782000 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | 100V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SXV | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 18μF | 100V | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 150mA @ 120Hz | 3A @ 100kHz | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EEF-SX0E221R Panasonic Electronic Components | 27 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | - | 220μF | 2.5V | BULK | - | 4.3mm | 7343 | 2917 | - | 9mOhm | Polar | - | - | - | - | - | 33μA | 3A | 2000 hours | - | - | - | 0.06 % | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() 20SVPA22M Panasonic Electronic Components | 50 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | OS-CON™, SVPA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 22μF | 20V | TR | - | - | - | - | - | 35mOhm | POLARIZED | - | - | - | 2626 | - | 0.088mA | - | 2000 hours | 0.12 | 102mA @ 120Hz | 2.04A @ 100kHz | - | - | - | - | 0.236 6.00mm | 7.3mm | 6.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 6SVPC820M Panasonic Electronic Components | 258 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 12 | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2008 | OS-CON™, SVPC | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 820μF | 6.3V | TR | - | - | - | - | - | 12mOhm | Polar | - | - | - | 3333 | 6.3V | 1.033mA | 4.7A | 2000 hours | 0.15 | 235mA @ 120Hz | 4.7A @ 100kHz | 15 % | 4.7A | 8mm | 11.9mm | 0.472 12.00mm | - | 8.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25SEP56M Panasonic Electronic Components | 1844 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 13 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2008 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 56μF | 25V | - | - | - | - | - | 5mm | 28mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | 25V | 700μA | 3.8A | 3000 hours | 0.12 | 190mA @ 120Hz | 3.8A @ 100kHz | 12 % | - | 10mm | 13mm | 0.512 13.00mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() EEF-CD1A220ER Panasonic Electronic Components | 24500 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2012 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 22μF | 10V | BULK | - | 4.3mm | 7343 | 2917 | - | 30mOhm | POLARIZED | - | - | - | - | - | 22μA | 1.6A | 1000 hours | - | - | 2A @ 100kHz | 0.06 % | 1.6A | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() EEF-CD0D151R Panasonic Electronic Components | 16850 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | Tin (Sn) | - | - | General Purpose | - | 150μF | 2V | BULK | - | 4.3mm | 7343 | 2917 | - | 18mOhm | POLARIZED | - | 2V | - | - | - | 18μA | 2.5A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 2SEPC560MW TSS Panasonic Electronic Components | 27200 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | 9 | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPC | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | 560μF | 2.5V | Box | - | - | - | - | 2.5mm | 7mOhm | Polar | 0.098 2.50mm | - | 600 μm | - | 2.5V | 500μA | 5.6A | 5000 hours | - | 280mA @ 120Hz | 5.6A @ 100kHz | 10 % | - | 6.3mm | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 10SEQP270M T Panasonic Electronic Components | 634 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Box (TB) | - | OS-CON™, SEQP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 270μF | 10V | - | 5mm | - | - | - | 5.0038mm | 25mOhm | Polar | 0.197 5.00mm | - | - | - | - | 0.54mA | 3.7A | 1000 hours | 0.12 | 58.5mA @ 120Hz | 1.17A @ 100kHz | 12 % | - | 10mm | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 63SXV68M Panasonic Electronic Components | 100 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SXV | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 68μF | 63V | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | - | - | 51.5mA @ 120Hz | 1.03A @ 100kHz | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EEF-UD0J151ER Panasonic Electronic Components | 24500 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 130.010913mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Tape & Reel (TR) | 2012 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -40°C | General Purpose | - | 150μF | 6.3V | - | - | 4.3mm | 7343 | 2917 | - | 18mOhm | - | - | - | - | - | - | - | 2.5A | 1000 hours | - | - | 2.5A @ 100kHz | - | - | - | 2.8mm | 0.118 3.00mm | 7.3mm | 4.2926mm | No | - | RoHS Compliant | Lead Free | ||
![]() 63SXV18M Panasonic Electronic Components | 3000 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SXV | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 18μF | 63V | - | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | - | - | - | 17mA @ 120Hz | 340mA @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4SEP1200M Panasonic Electronic Components | 29 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 13 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 1200μF | 4V | TAPE | - | - | - | - | 5mm | 12mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | 4V | 960μA | 5.44A | 3000 hours | 0.18 | 272mA @ 120Hz | 5.44A @ 100kHz | 18 % | - | 10mm | 13mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 20SVPA10M Panasonic Electronic Components | 27 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | OS-CON™, SVPA | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 10μF | 20V | TR | - | - | - | - | - | 40mOhm | POLARIZED | - | - | - | 2121 | - | 80μA | 1.7A | 2000 hours | - | 85mA @ 120Hz | 1.7A @ 100kHz | 0.12 % | - | 5mm | 5.9mm | 0.236 6.00mm | 6mm | 5.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() EEF-HX1D560R Panasonic Electronic Components | 7000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | 56μF | - | - | - | - | - | - | - | 40mOhm | Polar | - | - | - | - | - | - | 3.2A | 1000 hours | - | - | 3.2A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EEF-CX0G331R Panasonic Electronic Components | 80000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | 2016 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 330μF | - | - | - | - | 7343 | 2917 | - | 15mOhm | Polar | - | - | - | - | - | - | 5.1A | 2000 hours | - | - | 5.1A @ 100kHz | - | - | - | - | 0.075 1.90mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | ||
![]() 25SVPK470M Panasonic Electronic Components | 1 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 470μF | 25V | - | - | - | - | - | - | 14mOhm | - | - | - | - | - | - | - | - | - | - | 79.5mA @ 120Hz | 1.59A @ 100kHz | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - |