- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25SEP22M Panasonic Electronic Components | 29 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 12 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 22μF | 25V | - | - | - | - | 5mm | 50mOhm | Polar | 0.197 5.00mm | - | 500 μm | - | 25V | 275μA | 2A | 3000 hours | 0.1 | 100mA @ 120Hz | 2A @ 100kHz | 10 % | - | 10mm | 12mm | 0.315 8.00mm | 8mm | - | - | - | ROHS3 Compliant | - | ||
![]() EEF-SX0E271E7 Panasonic Electronic Components | 10500 |
| - | 18 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | WRAPAROUND | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 270μF | - | BULK | - | - | - | - | 7mOhm | POLARIZED | - | 2.5V | - | - | - | 0.0675mA | - | - | 0.06 | - | 7A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() 25SEPF56M TSS Panasonic Electronic Components | 42 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 6 | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2013 | OS-CON™, SEPF | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | 56μF | 25V | - | - | - | - | 2.5mm | 30mOhm | Polar | 0.098 2.50mm | - | 500 μm | - | 25V | 280μA | 2.8A | 5000 hours | - | 140mA @ 120Hz | 2.8A @ 100kHz | 12 % | - | 6.3mm | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20SEP56M T Panasonic Electronic Components | 17 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 3000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | Polymer | - | - | 105°C | -55°C | General Purpose | 56μF | 20V | - | - | - | - | 5mm | 40mOhm | - | 0.197 5.00mm | - | 500 μm | - | - | 224μA | 2.4A | 3000 hours | - | 120mA @ 120Hz | 2.4A @ 100kHz | 12 % | - | 10mm | - | 0.315 8.00mm | 8mm | - | - | - | ROHS3 Compliant | - | ||
![]() 16SVPS22M Panasonic Electronic Components | 100 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPS | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 22μF | 16V | TR | - | - | - | - | 90mOhm | Polar | - | - | - | 2121 | - | 0.176mA | 53mA | 5000 hours | 0.1 | 53mA @ 120Hz | 1.06A @ 100kHz | - | - | - | - | 0.236 6.00mm | 6mm | 5.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 16SEF1000M Panasonic Electronic Components | 10 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 125°C | 16V | -55°C~125°C | Bulk | - | OS-CON™, SEF | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | 1000μF | 16V | - | - | - | - | - | 12mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 85mA @ 120Hz | 1.7A @ 100kHz | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4SEP560M Panasonic Electronic Components | 29 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 12 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 560μF | 4V | - | - | - | - | 3.5mm | 13mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 4V | 448μA | 4.52A | 3000 hours | 0.15 | 226mA @ 120Hz | 4.52A @ 100kHz | 15 % | - | 8mm | 12mm | 0.472 12.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 20SEPF560M T Panasonic Electronic Components | 20000 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 13 | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPF | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | 560μF | 20V | - | - | - | - | 5mm | 12mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | 20V | 2.24mA | 5.4A | 5000 hours | - | 270mA @ 120Hz | 5.4A @ 100kHz | 12 % | - | 10mm | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 20SEP56M Panasonic Electronic Components | 50000 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 8 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 56μF | 20V | - | - | - | - | 5mm | 40mOhm | Polar | 0.197 5.00mm | - | 500 μm | - | 20V | 224μA | 2.4A | 3000 hours | 0.12 | 120mA @ 120Hz | 2.4A @ 100kHz | 12 % | - | 10mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EEF-CX0E391R Panasonic Electronic Components | 28000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | Aluminium | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 390μF | 2.5V | BULK | 4.3mm | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | - | - | 2.5V | 97.5μA | 2.7A | 1000 hours | - | - | 5.1A @ 100kHz | 0.06 % | 2.7A | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() 4SVPS270M Panasonic Electronic Components | 999 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPS | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 270μF | 4V | TR | - | - | - | - | 22mOhm | Polar | - | 4V | - | 3333 | - | 0.5mA | 161mA | 5000 hours | 0.12 | 161mA @ 120Hz | 3.22A @ 100kHz | - | - | - | - | 0.276 7.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6SVPA47MAA Panasonic Electronic Components | 4782000 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | OS-CON™, SVPA | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 47μF | 6.3V | TR | - | - | - | - | 30mOhm | POLARIZED | - | - | - | 2121 | - | 0.3mA | - | 2000 hours | 0.12 | 98.5mA @ 120Hz | 1.97A @ 100kHz | - | - | - | - | 0.236 6.00mm | 6mm | 5.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 16SVF180M Panasonic Electronic Components | 10 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | 180μF | 16V | - | - | - | - | - | 22mOhm | - | - | - | - | - | - | - | - | - | - | 52mA @ 120Hz | 1.04A @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 20SEPF120M Panasonic Electronic Components | 37 | - | - | 10 Weeks | PCB, Through Hole | Through Hole | Radial, Can | - | - | 6 | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPF | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 120μF | 20V | - | - | - | - | 2.5mm | 25mOhm | Polar | 0.098 2.50mm | - | 500 μm | - | 20V | 480μA | 3.2A | 5000 hours | - | 160mA @ 120Hz | 3.2A @ 100kHz | 12 % | - | 6.3mm | 6mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EEF-CD0G680R Panasonic Electronic Components | 4237 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | Tin (Sn) | - | - | General Purpose | 68μF | 4V | BULK | 4.3mm | 7343 | 2917 | - | 18mOhm | POLARIZED | - | 4V | - | - | - | 16.4μA | 2.5A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 2SEPC2700M Panasonic Electronic Components | 1800 | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 13 | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPC | 0.394Dia 10.00mm | ±20% | e1 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | 2700μF | 2.5V | - | - | - | - | 5mm | 10mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | 2.5V | 1.35mA | 5.56A | 5000 hours | 0.1 | 278mA @ 120Hz | 5.56A @ 100kHz | 10 % | - | 10mm | 13mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10SVPS15M Panasonic Electronic Components | 978 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 0.169Lx0.169W 4.30mmx4.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPS | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 15μF | 10V | TR | - | - | - | - | 200mOhm | Polar | - | - | - | 1717 | - | 0.075mA | 37mA | 5000 hours | 0.1 | 37mA @ 120Hz | 740mA @ 100kHz | - | - | - | - | 0.217 5.50mm | 5mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 25SVPK33M Panasonic Electronic Components | 1500 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | 33μF | 25V | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | - | - | 41mA @ 120Hz | 820mA @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 16SVPA39MAAY Panasonic Electronic Components | 7 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | OS-CON™, SVPA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 39μF | 16V | TR | - | - | - | - | 24mOhm | POLARIZED | - | - | - | 2626 | - | 0.3mA | - | 2000 hours | 0.12 | 123mA @ 120Hz | 2.46A @ 100kHz | - | - | - | - | 0.236 6.00mm | 7.3mm | 6.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 20SVP56M Panasonic Electronic Components | 80000 |
| - | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 8 | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2007 | OS-CON™, SVP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 56μF | 20V | TR | - | - | - | - | 40mOhm | Polar | - | - | - | 4141 | 20V | 224μA | 2.4A | 2000 hours | 0.12 | 120mA @ 120Hz | 2.4A @ 100kHz | 12 % | 2.4A | 10mm | 7.9mm | 0.315 8.00mm | 11mm | 10.3mm | - | No SVHC | ROHS3 Compliant | - |