- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Current - Leakage | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20SVPB22M Panasonic Electronic Components | 88 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 22μF | 20V | TR | - | - | - | - | - | - | 35mOhm | POLARIZED | - | - | - | 2626 | - | 0.088mA | - | 1000 hours | 0.12 | 100mA @ 120Hz | 2A @ 100kHz | - | - | - | - | - | 0.217 5.50mm | 7.3mm | 6.6mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 4SVPA270MAA Panasonic Electronic Components | 999 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | OS-CON™, SVPA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 270μF | 4V | TR | - | - | - | - | - | - | 22mOhm | POLARIZED | - | 4V | - | 3333 | - | 0.5mA | - | 2000 hours | 0.12 | 161mA @ 120Hz | 3.22A @ 100kHz | - | - | - | - | - | 0.276 7.00mm | 9mm | 8.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6SEQP150M Panasonic Electronic Components | 1234 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 150μF | 6.3V | - | 3.5mm | - | - | - | - | - | 35mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | 0.472mA | - | 1000 hours | 0.12 | 128mA @ 120Hz | 2.56A @ 100kHz | - | - | - | 8mm | - | 0.276 7.00mm | 7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 63SXE18M Panasonic Electronic Components | 30078 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | 2017 | OS-CON™, SXE | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | 18μF | 63V | - | - | - | - | - | - | - | 60mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | 17mA @ 120Hz | 340mA @ 100kHz | - | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 20SVF560M Panasonic Electronic Components | 37200 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | 560μF | 20V | - | - | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | - | - | - | 85mA @ 120Hz | 1.7A @ 100kHz | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 10SVPS68M Panasonic Electronic Components | 250 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | OS-CON™, SVPS | 0.248Dia 6.30mm | ±20% | - | - | Active | 2A (4 Weeks) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 68μF | 10V | TR | - | - | - | - | - | - | 30mOhm | Polar | - | - | - | 2626 | - | 0.3mA | 2.2A | 5000 hours | 0.12 | 110mA @ 120Hz | 2.2A @ 100kHz | 12 % | - | - | 6.3mm | 6.6mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-SX0D181R Panasonic Electronic Components | 27 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | 180μF | 2V | BULK | - | 4.3mm | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | 2V | - | - | - | 21.6μA | 3A | 1000 hours | - | - | - | 0.06 % | - | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 6SVP120MV Panasonic Electronic Components | 628 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 6 | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2009 | OS-CON™, SVP | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 120μF | 6.3V | TR | - | - | - | - | - | - | 17mOhm | Polar | - | - | - | - | 6.3V | 151μA | 2.78A | 2000 hours | 0.12 | 139mA @ 120Hz | 2.78A @ 100kHz | 12 % | - | 2.78A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6SVPA220MAA Panasonic Electronic Components | 16000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | OS-CON™, SVPA | 0.315Dia 8.00mm | ±20% | - | - | Active | 2A (4 Weeks) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 220μF | 6.3V | TR | - | - | - | - | - | - | 22mOhm | Polar | - | - | - | 3333 | - | 0.5mA | 3.22A | 2000 hours | 0.12 | 161mA @ 120Hz | 3.22A @ 100kHz | 12 % | - | - | 8mm | 8.3mm | 0.276 7.00mm | 9mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEH-ZC1J680V Panasonic Electronic Components | 5000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 68μF | 63V | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 210mA @ 100Hz | 1.4A @ 100kHz | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-CX1D220R Panasonic Electronic Components | 24500 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | - | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | - | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | 22μF | - | - | - | 4.3mm | 7343 | 2917 | - | - | 40mOhm | Polar | - | - | - | - | 20V | 132μA | 3.2A | 2000 hours | - | - | 3.2A @ 100kHz | - | - | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() 16SEPG270W Panasonic Electronic Components | 1030 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | - | OS-CON™, SEPG | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | 270μF | 16V | - | - | - | - | - | - | - | 10mOhm | - | 0.098 2.50mm | - | - | - | - | - | - | - | - | 252mA @ 120Hz | 5.04A @ 100kHz | - | - | - | - | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 25SEPF82M TSS Panasonic Electronic Components | 9 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | 7 | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2013 | OS-CON™, SEPF | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | 82μF | 25V | - | - | - | - | - | 3.5mm | - | 28mOhm | Polar | 0.138 3.50mm | - | 500 μm | - | 25V | 410μA | 3A | 5000 hours | - | 150mA @ 120Hz | 3A @ 100kHz | 12 % | - | - | 8mm | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-UE0E471LE Panasonic Electronic Components | 2000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 7mOhm | Tin (Sn) | - | - | General Purpose | 470μF | 2.5V | BULK | - | 4.3mm | 7343 | 2917 | - | - | 7mOhm | POLARIZED | - | - | - | - | - | 0.1175mA | 3.7A | 1000 hours | 0.1 | - | 3.7A @ 100kHz | 0.1 % | - | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 2SEPC820MD TSS Panasonic Electronic Components | 39 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | 7 | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | 820μF | 2.5V | Box | - | - | - | - | 3.5mm | - | 8mOhm | POLARIZED | 0.138 3.50mm | - | 600 μm | - | 2.5V | 500μA | 5.3A | 5000 hours | - | 265mA @ 120Hz | 5.3A @ 100kHz | 10 % | - | - | 8mm | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 16SEPC220MD S Panasonic Electronic Components | 416 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | 7 | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | 220μF | 16V | Box | - | - | - | - | 3.5mm | - | 13mOhm | POLARIZED | 0.138 3.50mm | - | 600 μm | - | 16V | 500μA | 4.15A | 5000 hours | - | 207.5mA @ 120Hz | 4.15A @ 100kHz | 10 % | - | - | 8mm | - | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 4SEQP330M Panasonic Electronic Components | 835 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 330μF | 4V | - | 3.5mm | - | - | - | - | - | 35mOhm | POLARIZED | 0.138 3.50mm | 4V | - | - | - | 0.66mA | - | 1000 hours | 0.12 | 128mA @ 120Hz | 2.56A @ 100kHz | - | - | - | 8mm | - | 0.276 7.00mm | 7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-CD1A390ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2012 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 39μF | 10V | BULK | - | 4.3mm | 7343 | 2917 | - | - | 25mOhm | POLARIZED | - | - | 2.4 mm | - | 10V | 39μA | 1.8A | 1000 hours | - | - | 1.8A @ 100kHz | 0.06 % | - | 1.8A | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 16SEPC180MX S Panasonic | 35 |
| - | 8 Weeks | - | Through Hole | - | Radial | - | - | 9 | ALUMINUM (SOLID POLYMER) | - | - | - | - | Tape and Reel | - | - | - | 20% | - | yes | - | - | 2 | - | - | - | - | - | 105°C | -55°C | - | 180μF | 16V | Box | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 10mOhm | Polar | - | - | 600 μm | - | 16V | - | 5A | 5000 hours | - | - | - | 10 % | 576μA | - | 8mm | - | 8.9916mm | 9mm | - | - | - | RoHS Compliant | - | - | ||
![]() 4SVPB100M Panasonic Electronic Components | 1573 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | OS-CON™, SVPB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 100μF | 4V | TR | - | - | - | - | - | - | 40mOhm | POLARIZED | - | 4V | - | 2626 | - | 0.16mA | - | - | 0.12 | 83.5mA @ 120Hz | 1.67A @ 100kHz | - | - | - | - | - | 0.197 5.00mm | 7.3mm | 6.6mm | - | - | ROHS3 Compliant | Lead Free | - |