- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25SVF180M Panasonic Electronic Components | 7000 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 180μF | 25V | - | - | - | - | - | 16mOhm | - | - | - | - | - | - | - | - | - | - | 73.5mA @ 120Hz | 1.47A @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4SVPC150MY Panasonic Electronic Components | 1200 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | 6 | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPC | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 150μF | 4V | TR | - | - | - | - | 23mOhm | Polar | - | - | - | 2121 | 4V | 300μA | 2.24A | 2000 hours | 0.12 | 112mA @ 120Hz | 2.24A @ 100kHz | 12 % | 2.24A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 32SEQP6R8M Panasonic Electronic Components | 73 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 6.8μF | 32V | - | 3.5mm | - | - | - | 100mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | 0.044mA | - | 1000 hours | 0.1 | 70mA @ 120Hz | 1.4A @ 100kHz | - | - | 8mm | - | 0.276 7.00mm | 7mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6SVQP220M Panasonic Electronic Components | 4782000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SVQP | 0.315Dia 8.00mm | ±20% | - | - | Active | 2A (4 Weeks) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | ESR MEASURED AT 100KHZ-300KHZ | - | 220μF | 6.3V | TR | - | - | - | - | 35mOhm | Polar | - | - | - | 3333 | - | 0.693mA | 2.56A | 1000 hours | 0.12 | 40.5mA @ 120Hz | 810mA @ 100kHz | 12 % | - | 8mm | 8.3mm | 0.276 7.00mm | 9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2R5SVPC820M Panasonic Electronic Components | 4000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | 12 | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 820μF | 2.5V | TR | - | - | - | - | 9mOhm | Polar | - | - | - | 3333 | 2.5V | 500μA | 5.38A | 2000 hours | 0.15 | 269mA @ 120Hz | 5.38A @ 100kHz | 15 % | 5.38A | 8mm | 11.9mm | 0.472 12.00mm | - | 8.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-CX1C220R Panasonic Electronic Components | 28000 |
| Datasheet | 11 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 22μF | 16V | Tape, Embossed | - | 4.3mm | 7343 | 2917 | 40mOhm | POLARIZED | - | - | - | - | 16V | 105.6μA | 3A | 1000 hours | - | - | 3.2A @ 100kHz | - | 3A | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 25SVP22M Panasonic Electronic Components | 80000 |
| - | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2006 | OS-CON™, SVP | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 22μF | 25V | TR | - | - | - | - | 50mOhm | Polar | - | - | - | 4141 | 25V | 275μA | 2A | 2000 hours | 0.1 | - | - | 10 % | - | 10mm | - | 0.315 8.00mm | 11mm | 10.3mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 35SVF22M Panasonic Electronic Components | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 22μF | 35V | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | - | - | 41mA @ 120Hz | 820mA @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-LR0E181R4 Panasonic Electronic Components | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2015 | SP-Cap, LR | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | - | 180μF | 2.5V | - | - | 4.3mm | 7343 | 2917 | 4.5mOhm | Polar | - | - | - | - | 2.5V | 45μA | 8.5A | 2000 hours | - | - | 8.5A @ 100kHz | - | - | - | 1mm | 0.039 1.00mm | 7.3mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() 4SVP1200M Panasonic Electronic Components | 2279 |
| - | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 12 | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2008 | OS-CON™, SVP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 1200μF | 4V | TR | - | - | - | - | 12mOhm | Polar | - | - | - | 4141 | 4V | 960μA | 5.44A | 2000 hours | 0.18 | 272mA @ 120Hz | 5.44A @ 100kHz | 18 % | 5.44A | 10mm | 12.6mm | 0.500 12.70mm | 11mm | 10.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-SD0G151R Panasonic Electronic Components | 77870 | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 8532.22.00.20 | 150μF | 4V | BULK | - | 4.3mm | 7343 | 2917 | 7mOhm | Polar | - | 4V | - | - | - | 0.036mA | 3.5A | 1000 hours | 0.1 | - | 3.5A @ 100kHz | 0.06 % | - | - | 3.1mm | 0.110 2.80mm | 7.3mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 50SVPK33M Panasonic Electronic Components | 30000 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | - | 33μF | 50V | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | - | - | 42.5mA @ 120Hz | 850mA @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 16SEQP39M Panasonic Electronic Components | In Stock |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 39μF | 16V | - | 2.5mm | - | - | - | 50mOhm | POLARIZED | 0.098 2.50mm | - | - | - | - | 0.312mA | - | 1000 hours | 0.1 | 81mA @ 120Hz | 1.62A @ 100kHz | - | - | 6.3mm | - | 0.236 6.00mm | 6mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 10SVPD56M Panasonic Electronic Components | 1750 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPD | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 56μF | 10V | TR | - | - | - | - | 45mOhm | Polar | - | - | - | 2626 | - | 0.112mA | 538mA | 2000 hours | 0.12 | 26.9mA @ 120Hz | 538mA @ 100kHz | - | - | - | - | 0.236 6.00mm | 7.3mm | 6.6mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-UD0E151R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | - | 150μF | 2.5V | - | - | 4.3mm | 7343 | 2917 | 15mOhm | POLARIZED | - | - | 2.4 mm | - | 2.5V | 3μA | 3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEH-ZE1J560V Panasonic Electronic Components | 468 | - | - | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 145°C | 63V | -55°C~145°C | Tape & Reel (TR) | - | ZE, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | - | 56μF | 63V | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 120mA @ 100Hz | 800mA @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-CD0D121R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | Tin (Sn) | - | - | General Purpose | - | - | 120μF | 2V | BULK | - | 4.3mm | 7343 | 2917 | 18mOhm | POLARIZED | - | 2V | - | - | - | 14.4μA | 2.5A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-GX0D471L Panasonic Electronic Components | 28000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | SP-Cap GX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 470μF | 2V | Tape, Embossed | - | 4.3mm | 7343 | 2917 | 3mOhm | POLARIZED | - | - | - | - | 2V | 94μA | 4A | 1000 hours | 0.06 | - | 10.2A @ 100kHz | - | 4A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZC1K330P Panasonic Electronic Components | 1834 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 80V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | 125°C | -55°C | Automotive | - | - | 33μF | - | - | - | - | - | - | 36mOhm | Polar | - | - | - | - | - | - | 136mA | 4000 hours | - | 136mA @ 100Hz | 1.36A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 16SEQP180M Panasonic Electronic Components | 14 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | - | 180μF | 16V | - | 3.5mm | - | - | - | 20mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | 0.576mA | - | 1000 hours | 0.15 | 182mA @ 120Hz | 3.64A @ 100kHz | - | - | 8mm | - | 0.472 12.00mm | 12mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |