- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-SX0E471ER Panasonic Electronic Components | 3082 |
| - | 18 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | YES | WRAPAROUND | - | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 470μF | - | BULK | - | - | - | - | - | - | 9mOhm | POLARIZED | - | 2.5V | - | - | - | 0.1175mA | - | - | 0.06 | - | 6.3A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 6SVPS220M Panasonic Electronic Components | 10 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | OS-CON™, SVPS | 0.315Dia 8.00mm | ±20% | - | - | Active | 2A (4 Weeks) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 220μF | 6.3V | TR | - | - | - | - | - | - | 22mOhm | Polar | - | - | - | 3333 | - | 0.5mA | 3.22A | 5000 hours | 0.12 | 161mA @ 120Hz | 3.22A @ 100kHz | 12 % | - | 8mm | 8.3mm | 0.276 7.00mm | 9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-SX0J151ER Panasonic Electronic Components | 210000 |
| Datasheet | 18 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 150μF | 6.3V | BULK | - | 4.3mm | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | - | - | - | 6.3V | 0.0945mA | 3A | 1000 hours | - | - | 6.3A @ 100kHz | 0.06 % | 3A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZC1H101P Panasonic Electronic Components | 10500 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | Polymer | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | Automotive | 100μF | 50V | TR, 15 INCH | - | - | - | - | 4.6mm | - | 28mOhm | POLARIZED | - | - | 900 μm | 4141 | 50V | 3μA | 1.6A | 4000 hours | 0.10 | 240mA @ 100Hz | 1.6A @ 100kHz | - | 1.6A | 10mm | 10.2mm | 0.413 10.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEF-UE0E331LE Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 7mOhm | Tin (Sn) | General Purpose | 330μF | 2.5V | BULK | - | 4.3mm | 7343 | 2917 | - | - | 7mOhm | POLARIZED | - | - | - | - | - | 0.0825mA | 3.7A | 1000 hours | 0.1 | - | 3.7A @ 100kHz | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 2SEPC820MW Panasonic Electronic Components | 100 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 9 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPC | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | General Purpose | 820μF | 2.5V | - | - | - | - | - | 2.5mm | - | 7mOhm | Polar | 0.098 2.50mm | - | 600 μm | - | 2.5V | 500μA | 5.6A | 5000 hours | 0.1 | 280mA @ 120Hz | 5.6A @ 100kHz | 10 % | - | 6.3mm | 9mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 6SVP47M Panasonic Electronic Components | 1500 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 6 | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVP | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 47μF | 6.3V | TR | - | - | - | - | - | - | 70mOhm | Polar | - | - | - | 1717 | 6.3V | 148μA | 1.1A | 2000 hours | 0.12 | 55mA @ 120Hz | 1.1A @ 100kHz | 12 % | 1.1A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6SVPC100MY Panasonic Electronic Components | 4 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | 6 | - | ALUMINUM (WET) | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPC | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 100μF | 6.3V | TR | - | - | - | - | - | - | 25mOhm | Polar | - | - | - | 2121 | 6.3V | 300μA | 2.15A | 2000 hours | 0.12 | 133mA @ 120Hz | 2.66A @ 100kHz | 12 % | 2.15A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 16SEPF1000M Panasonic Electronic Components | 2075 | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 13 | - | Aluminium | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEPF | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | 1000μF | 16V | - | - | - | - | - | 5mm | 19mm | 12mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | 16V | 3.2mA | 5.4A | 5000 hours | 0.12 | 270mA @ 120Hz | 5.4A @ 100kHz | 12 % | - | 10mm | 13mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-LX0D471R Panasonic Electronic Components | 3500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | - | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | SP-Cap LX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 470μF | 2V | BULK | - | 4.3mm | 7343 | 2917 | - | - | 6mOhm | POLARIZED | - | - | 2.4 mm | - | 2V | 94μA | 3.5A | 1000 hours | 0.06 | - | 7.5A @ 100kHz | - | 3.5A | - | 1.9mm | 0.083 2.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-CX0G151R Panasonic Electronic Components | 3500 |
| - | 18 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 150μF | 4V | BULK | - | 4.3mm | 7343 | 2917 | - | - | 15mOhm | Polar | - | - | - | - | 4V | 60μA | 2.7A | 1000 hours | - | - | 5.1A @ 100kHz | 0.06 % | 2.7A | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 16SEPG270M Panasonic Electronic Components | 60 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | - | OS-CON™, SEPG | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | 2 | - | - | Polymer | - | - | General Purpose | 270μF | 16V | - | - | - | - | - | - | - | 8mOhm | - | 0.098 2.50mm | - | - | - | - | - | - | - | - | 290mA @ 120Hz | 5.8A @ 100kHz | - | - | - | - | 0.394 10.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZC1E221P Panasonic Electronic Components | 2000 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | Polymer | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | Automotive | 220μF | 25V | TR, 15 INCH | - | - | - | - | 3.1mm | - | 27mOhm | POLARIZED | - | - | 900 μm | 3333 | 25V | 3μA | 1.6A | 4000 hours | .14 | 240mA @ 100Hz | 1.6A @ 100kHz | - | 1.6A | 8mm | 10.2mm | 0.413 10.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 10SVP330M Panasonic Electronic Components | 44000 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 12 | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 330μF | 10V | TR | - | - | - | - | - | - | 17mOhm | Polar | - | - | - | 3333 | 10V | 660μA | 3.95A | 2000 hours | 0.15 | 197.5mA @ 120Hz | 3.95A @ 100kHz | 15 % | 3.95A | 8mm | 11.9mm | 0.472 12.00mm | - | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 20SVPG33M Panasonic Electronic Components | 39 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPG | 0.197Dia 5.00mm | ±20% | - | - | Active | 2A (4 Weeks) | 2 | - | EAR99 | Polymer | - | - | General Purpose | 33μF | 20V | TR, 15 INCH | 1.4mm | - | - | - | - | - | 27mOhm | Polar | - | - | - | 2021 | - | 0.132mA | 3A | 5000 hours | 0.12 | 150mA @ 120Hz | 3A @ 100kHz | - | - | 5mm | - | 0.177 4.50mm | 4.4mm | 5.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-SX0E331ER Panasonic Electronic Components | 500 |
| - | 18 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 330μF | 2.5V | BULK | - | 4.3mm | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | - | - | - | 2.5V | 82.5μA | 3A | 1000 hours | - | - | 6.3A @ 100kHz | 0.06 % | 3A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 6SVP100M Panasonic Electronic Components | 100 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 6 | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2005 | OS-CON™, SVP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 100μF | 6.3V | TR | - | - | - | - | - | - | 40mOhm | Polar | - | - | - | - | 6.3V | 126μA | 1.81A | 2000 hours | 0.12 | 90.5mA @ 120Hz | 1.81A @ 100kHz | 12 % | 1.81A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 35SEPF120M Panasonic Electronic Components | 2 | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 13 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPF | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | 120μF | 35V | - | - | - | - | - | 5mm | - | 18mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | 35V | 840μA | 4.4A | 5000 hours | 0.12 | 220mA @ 120Hz | 4.4A @ 100kHz | 12 % | - | 10mm | 13mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 35SEPF82M Panasonic Electronic Components | In Stock |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | 12 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2005 | OS-CON™, SEPF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | 82μF | 35V | - | - | - | - | - | 3.5mm | - | 20mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 35V | 574μA | 4A | 5000 hours | - | 200mA @ 120Hz | 4A @ 100kHz | 12 % | - | 8mm | 12mm | 0.472 12.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 16SEPC100M Panasonic Electronic Components | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 6 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEPC | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | 100μF | 16V | - | - | - | - | - | 2.5mm | - | 24mOhm | Polar | 0.098 2.50mm | - | 450 μm | - | 16V | 280μA | 2.49A | 5000 hours | 0.1 | 124.5mA @ 120Hz | 2.49A @ 100kHz | 12 % | - | 6.3mm | 6mm | 0.236 6.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |