- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Base Product Number | Brand | Capacitance Tolerance | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Qualification | RoHS | Tradename | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Applications | Additional Feature | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Technology | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | ESR | Product | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16SVPG100M Panasonic Electronic Components | 100 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 16SVPG | Panasonic | ± 20% | - | 0.12 | 1500 | - | 5000 Hrs @ 105°C | Panasonic | + 105 C | Panasonic Electronic Components | - 55 C | - | Can | Active | - | Details | OS-CON | 16 V | 16 VDC | -55°C ~ 105°C | MouseReel | - | - | - | ±20% | - | - | - | - | - | Polymer | General Purpose | - | 100 μF | Capacitors | - | - | - | SMD/SMT | - | 15mOhm | - | - | - | - | - | 320 uA | 4A | - | - | 200 mA @ 120 Hz | 4 A @ 100 kHz | - | Electrolytic Capacitors | 0.015ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 5 mm | - | - | 5.9 mm | - | 5.9mm | - | - | - | ||
![]() 16SVPG680M Panasonic Electronic Components | 4782000 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 16SVPG | Panasonic | ± 20% | 11.9x8.3mm | 0.12 | 400 | - | 5000 Hrs @ 105°C | Panasonic | +105°C | Panasonic Electronic Components | - 55 C | - | Can | Active | - | Details | OS-CON | 16 V | 16 VDC | -55°C ~ 105°C | MouseReel | - | - | - | ±20% | - | - | - | - | - | Polymer | General Purpose | - | 680 μF | Capacitors | - | - | Polymer | SMD/SMT | - | 8mOhm | - | - | - | - | 16V dc | 2176 uA | 6.5A | - | - | 325 mA @ 120 Hz | 6.5 A @ 100 kHz | - | Electrolytic Capacitors | 0.008ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | - | - | 11.9mm | - | 11.9mm | - | - | - | ||
![]() EEH-ZS1J121UV Panasonic Electronic Components | 127 | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | EEH-ZS | Panasonic | ± 20% | - | 0.08 | 400 | - | 4000 Hrs @ 125°C | Panasonic | + 125 C | Panasonic Electronic Components | - 55 C | - | Vibration-Proof Can | Active | AEC-Q200 | Details | - | 63 V | 63 VDC | -55°C ~ 125°C | Cut Tape | - | ZSU Anti-Vibration | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | Hybrid | Automotive | - | 120 μF | Capacitors | - | - | - | SMD/SMT | - | 19mOhm | - | - | - | - | - | 75.6 uA | 3 A | - | - | 600 mA @ 120 Hz | 3 A @ 100 kHz | - | Electrolytic Capacitors | 0.019ohm | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.516" (13.10mm) | 12.8 mm | - | 12.8mm | - | - | AEC-Q200 | ||
![]() 16SEPG150M Panasonic Electronic Components | 50 |
| - | - | - | Through Hole | Radial, Can | - | - | - | - | 16SEPG | Panasonic | ± 20% | - | 0.12 | 500 | - | 5000 Hrs @ 105°C | Panasonic | +105°C | Panasonic Electronic Components | - 55 C | Bulk | Can | Active | - | Details | OS-CON | 16 V | 16 VDC | -55°C ~ 105°C | Bulk | - | - | 0.197" Dia (5.00mm) | ±20% | - | - | - | - | - | Polymer | General Purpose | - | 150 μF | Capacitors | - | - | Polymer | Radial | 2mm | 12mOhm | - | 0.079" (2.00mm) | - | - | 16V dc | 480 uA | 4.5A | - | - | 225 mA @ 120 Hz | 4.5 A @ 100 kHz | - | Electrolytic Capacitors | 0.012ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 5mm | - | 0.354" (9.00mm) | 9mm | - | 9mm | - | - | - | ||
![]() 16SVPG220M Panasonic Electronic Components | 630 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 16SVPG | Panasonic | ± 20% | 5.9x6.6mm | 0.12 | 1000 | - | 5000 Hrs @ 105°C | Panasonic | +105°C | Panasonic Electronic Components | - 55 C | - | Can | Active | - | Details | OS-CON | 16 V | 16 VDC | -55°C ~ 105°C | MouseReel | - | - | - | ±20% | - | - | - | - | - | Polymer | General Purpose | - | 220 μF | Capacitors | - | - | Polymer | SMD/SMT | - | 7mOhm | - | - | - | - | 16V dc | 704 uA | 4.1A | - | - | 205 mA @ 120 Hz | 4.1 A @ 100 kHz | - | Electrolytic Capacitors | 0.014ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 6.3mm | - | - | 5.9mm | - | 5.9mm | - | - | - | ||
![]() 16SVPG820M Panasonic Electronic Components | 4782000 | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 16SVPG | Panasonic | ± 20% | 10x10.3mm | 0.12 | 500 | - | 5000 Hrs @ 105°C | Panasonic | +105°C | Panasonic Electronic Components | - 55 C | - | Can | Active | - | Details | OS-CON | 16 V | 16 VDC | -55°C ~ 105°C | MouseReel | - | - | - | ±20% | - | - | - | - | - | Polymer | General Purpose | - | 820 μF | Capacitors | - | - | Polymer | SMD/SMT | - | 9mOhm | - | - | - | - | 16V dc | 2624 uA | 5.7A | - | - | 285 mA @ 120 Hz | 5.7 A @ 100 kHz | - | Electrolytic Capacitors | 0.009ohm | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10mm | - | - | 10mm | - | 10mm | - | - | - | ||
![]() EEH-ZU1E561P Panasonic Electronic Components | 17 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | EEH-ZU | Panasonic | ± 20% | - | 0.14 | 250 | - | 4000 Hrs @ 135°C | Panasonic | + 135 C | Panasonic Electronic Components | - 55 C | - | Can | Active | AEC-Q200 | Details | - | 25 V | 25 VDC | -55°C ~ 135°C | MouseReel | - | ZU | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | Hybrid | Automotive | - | 560 μF | Capacitors | - | - | - | SMD/SMT | - | 8mOhm | - | - | - | - | - | - | 5.8 A | - | - | 870 mA @ 100 Hz | 5.8 A @ 100 kHz | - | Electrolytic Capacitors | 0.008ohm | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.661" (16.80mm) | 16.5 mm | - | 16.5mm | - | - | AEC-Q200 | ||
![]() EEH-AZSH271UB Panasonic | 1105 |
| - | - | - | Through Hole | Radial, Can | - | - | - | - | EEH-AZS | - | ± 20% | - | 0.1 | - | - | 4000 Hrs @ 125°C | - | + 125 C | PEI-Genesis | - 55 C | Bulk | Can | Active | AEC-Q200 | - | - | 50 V | 50 VDC | -55°C ~ 125°C | - | - | * | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | Hybrid | Automotive | - | 270µF | Capacitors | - | - | - | Radial | - | 13mOhm | - | 0.197 (5.00mm) | - | - | - | 135 uA | 3.7 A | - | - | 740 mA @ 120 Hz | 3.7 A @ 100 kHz | - | Electrolytic Capacitors | 0.013ohm | Aluminum Hybrid Polymer Capacitors | - | - | - | 10 mm | - | 0.657 (16.70mm) | 15.7 mm | - | 15.7mm | - | - | AEC-Q200 | ||
![]() EEF-HD0D271R Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEHAZSV681UB Panasonic | 903 |
| - | - | - | Through Hole | Radial, Can | - | - | - | - | EEH-AZS | - | ± 20% | - | 0.12 | - | - | 4000 Hrs @ 125°C | - | + 125 C | Panasonic Electronic Components | - 55 C | Cut Tape (CT);Tape & Box (TB); | Can | Active | AEC-Q200 | - | - | 35 V | 35 VDC | -55°C ~ 125°C | - | - | ZSU-A | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | Hybrid | Automotive | - | 680µF | Capacitors | - | - | - | Radial | - | 11mOhm | - | 0.197 (5.00mm) | - | - | - | 238 uA | 4 A | - | - | 800 mA @ 120 Hz | 4 A @ 100 kHz | - | Electrolytic Capacitors | 0.011ohm | Aluminum Hybrid Polymer Capacitors | - | - | - | 10 mm | - | 0.657 (16.70mm) | 15.7 mm | - | 15.7mm | - | - | AEC-Q200 | ||
![]() EEHAZSH181UB Panasonic | 154 |
| - | - | - | Through Hole | Radial, Can | - | - | - | - | EEH-AZS | - | ± 20% | - | 0.1 | - | - | 4000 Hrs @ 125°C | - | + 125 C | Panasonic Electronic Components | - 55 C | Cut Tape (CT);Tape & Box (TB); | Can | Active | AEC-Q200 | - | - | 50 V | 50 VDC | -55°C ~ 125°C | - | - | ZSU-A | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | Hybrid | Automotive | - | 180µF | Capacitors | - | - | - | Radial | - | 17mOhm | - | 0.197 (5.00mm) | - | - | - | 90 uA | 3.2 A | - | - | 640 mA @ 120 Hz | 3.2 A @ 100 kHz | - | Electrolytic Capacitors | 0.017ohm | Aluminum Hybrid Polymer Capacitors | - | - | - | 10 mm | - | 0.500 (12.70mm) | 11.7 mm | - | 11.7mm | - | - | AEC-Q200 | ||
![]() EEHZS1E102UV Panasonic | 39 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | EEH-ZS | - | ± 20% | - | 0.14 | - | - | 4000 Hrs @ 125°C | - | + 125 C | Panasonic Electronic Components | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Vibration-Proof Can | Active | AEC-Q200 | - | - | 25 V | 25 VDC | -55°C ~ 125°C | - | - | ZSU Anti-Vibration | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | Hybrid | Automotive | - | 1000µF | Capacitors | - | - | - | SMD/SMT | - | 11mOhm | - | - | - | - | - | 250 uA | 4 A | - | - | 800 mA @ 120 Hz | 4 A @ 100 kHz | - | Electrolytic Capacitors | 0.011ohm | Aluminum Hybrid Polymer Capacitors | - | - | - | 10 mm | - | 0.673 (17.10mm) | 16.8 mm | - | 16.8mm | - | - | AEC-Q200 | ||
![]() EEF-CX0E271R Panasonic | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | EEF-CX | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | Panasonic Electronic Components | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 105°C | - | - | SP-Cap CX | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | Polymer | General Purpose | - | 270 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | - | - | - | ||
![]() EEHZS1V681UV Panasonic | 341 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | EEH-ZS | - | ± 20% | - | - | - | - | 4000 Hrs @ 125°C | - | - | Panasonic Electronic Components | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | - | - | 35 V | - | -55°C ~ 125°C | - | - | ZSU Anti-Vibration | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | Hybrid | Automotive | - | 680µF | - | - | - | - | - | - | 11mOhm | - | - | - | - | - | - | - | - | - | 800 mA @ 120 Hz | 4 A @ 100 kHz | - | - | 0.011ohm | - | - | - | - | - | - | 0.673 (17.10mm) | - | - | 16.8mm | - | - | AEC-Q200 | ||
![]() EEHAZSE681UB Panasonic | 1241 |
| - | - | - | Through Hole | Radial, Can | - | - | - | - | EEH-AZS | - | ± 20% | - | 0.14 | - | - | 4000 Hrs @ 125°C | - | + 125 C | Panasonic Electronic Components | - 55 C | Cut Tape (CT);Tape & Box (TB); | Can | Active | AEC-Q200 | - | - | 25 V | 25 VDC | -55°C ~ 125°C | - | - | ZSU-A | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | Hybrid | Automotive | - | 680µF | Capacitors | - | - | - | Radial | - | 14mOhm | - | 0.197 (5.00mm) | - | - | - | 170 uA | 3.5 A | - | - | 700 mA @ 120 Hz | 3.5 A @ 100 kHz | - | Electrolytic Capacitors | 0.014ohm | Aluminum Hybrid Polymer Capacitors | - | - | - | 10 mm | - | 0.500 (12.70mm) | 11.7 mm | - | 11.7mm | - | - | AEC-Q200 | ||
![]() EEHZA1K470V Panasonic | 750 |
| - | - | - | - | - | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | + 105 C | - | - 55 C | - | Vibration-Proof Can | - | AEC-Q200 | - | - | - | 80 VDC | - | - | - | ZA | - | 20 % | - | - | - | - | - | - | - | - | 47µF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 37.6 uA | 1.7 A | - | - | - | - | - | Electrolytic Capacitors | 0.036ohm | Aluminum Hybrid Polymer Capacitors | - | - | - | 10 mm | - | - | 10.2 mm | - | 10.5mm | - | - | - | ||
![]() EEEHZA1E560P Panasonic | 14 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | - | 6.3 (Dia.) x 5.8mm | - | - | 10000h | - | - | +105°C | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | ZA | - | ±20% | - | - | - | - | - | - | - | - | 56µF | - | - | - | Hybrid | - | 1.8mm | - | - | - | - | - | 25V dc | 100 μA | 1.3A | - | - | - | - | - | - | - | - | - | - | - | 6.3mm | 5.8mm | - | - | - | - | - | - | - | ||
![]() EEHZT1V221UP Panasonic | 979 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 | - | - | - | - | + 135 C | - | - 55 C | - | Can | - | - | - | - | - | 35 VDC | - | - | - | ZTU | - | 20 % | - | - | - | - | - | - | - | - | 220 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 2.9 A | - | - | - | - | - | Electrolytic Capacitors | 22 mOhms | Aluminum Organic Polymer Capacitors | - | - | - | 8 mm | 10.2 mm | - | - | - | - | - | - | - | ||
![]() 2SEPC100MZ Panasonic Electronic Components | 29 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 9 | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2010 | OS-CON™, SEPC | 0.197Dia 5.00mm | ±20% | Active | Not Applicable | 2 | Radial | - | Polymer | General Purpose | - | 100μF | - | 2.5V | - | - | - | 2mm | 7mOhm | Polar | 0.079 2.00mm | 600 μm | - | 2.5V | 500μA | 4.18A | 5000 hours | 0.1 | 209mA @ 120Hz | 4.18A @ 100kHz | 10 % | - | - | - | - | - | - | 5mm | 9mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 6SVQP82M Panasonic Electronic Components | 1234 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVQP | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | General Purpose | ESR MEASURED AT 100KHZ-300KHZ | 82μF | - | 6.3V | TR | - | - | - | 40mOhm | POLARIZED | - | - | 2626 | - | 0.258mA | - | - | 0.12 | 106mA @ 120Hz | 2.12A @ 100kHz | - | - | - | - | - | - | - | - | - | 0.236 6.00mm | 7.3mm | 6.6mm | - | - | ROHS3 Compliant | - |