- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-CX1E220R Panasonic Electronic Components | 87200 |
| - | 11 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | 22μF | 25V | Tape, Embossed | - | 4.3mm | 7343 | 2917 | - | 40mOhm | POLARIZED | - | - | - | - | 25V | 165μA | 3A | 1000 hours | - | - | 3.2A @ 100kHz | - | 3A | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() EEF-UD0G181R Panasonic Electronic Components | 1308 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | Tin (Sn) | - | - | General Purpose | 180μF | 4V | BULK | - | 4.3mm | 7343 | 2917 | - | 18mOhm | Polar | - | 4V | - | - | - | 0.0432mA | 2.5A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 3.1mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 25SEP33M TSS Panasonic Electronic Components | 22 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 12 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 33μF | 25V | - | - | - | - | - | 3.5mm | 30mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 25V | 413μA | 2.98A | 3000 hours | - | 149mA @ 120Hz | 2.98A @ 100kHz | 12 % | - | 8mm | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 16SEPF180M Panasonic Electronic Components | 30 | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 6 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPF | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 180μF | 16V | - | - | - | - | - | 2.5mm | 22mOhm | Polar | 0.098 2.50mm | - | 500 μm | - | 16V | 576μA | 3.3A | 5000 hours | - | 165mA @ 120Hz | 3.3A @ 100kHz | 12 % | - | 6.3mm | 6mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EEF-HX0E331R9 Panasonic Electronic Components | 20000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 1000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | 330μF | - | - | - | - | - | - | - | 9mOhm | Polar | - | - | - | - | - | - | 6.3A | 1000 hours | - | - | 6.3A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | ||
![]() 32SEPF22M Panasonic Electronic Components | 1000 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 55 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEPF | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 22μF | 32V | - | - | - | - | - | 2.5mm | 35mOhm | Polar | 0.098 2.50mm | - | 450 μm | - | 32V | 140μA | 2.4A | 5000 hours | 0.12 | 120mA @ 120Hz | 2.4A @ 100kHz | 12 % | - | 6.3mm | 5.5mm | 0.217 5.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 20SEQP100M Panasonic Electronic Components | 50 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 100μF | 20V | - | 3.5mm | - | - | - | - | 24mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | 0.4mA | - | 1000 hours | 0.15 | 166mA @ 120Hz | 3.32A @ 100kHz | - | - | 8mm | - | 0.472 12.00mm | 12mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EEF-SX0D271R Panasonic Electronic Components | 27 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | 270μF | 2V | BULK | - | 4.3mm | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2V | - | - | - | 32.4μA | 3A | 1000 hours | - | - | - | 0.06 % | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 10SEP270M T Panasonic Electronic Components | 39 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 270μF | 10V | - | - | - | - | - | 5mm | 25mOhm | Polar | 0.197 5.00mm | - | 500 μm | - | - | 540μA | 3.7A | 3000 hours | 0.12 | 185mA @ 120Hz | 3.7A @ 100kHz | 12 % | - | 10mm | - | 0.315 8.00mm | 8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 80SXE27MX Panasonic Electronic Components | 20000 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SXE | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | 27μF | 80V | - | - | - | - | - | - | 55mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 33mA @ 120Hz | 660mA @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EEF-CD0D181ER Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | Tin (Sn) | - | - | General Purpose | 180μF | 2V | BULK | - | 4.3mm | 7343 | 2917 | - | 18mOhm | POLARIZED | - | 2V | - | - | - | 36μA | 2.5A | 1000 hours | - | - | 2.5A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() EEF-UD0G151XR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 150μF | 4V | BULK | - | 4.3mm | - | - | - | 12mOhm | POLARIZED | - | 4V | - | - | - | 0.036mA | 3.3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() EEF-CD0G560XR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 56μF | 4V | BULK | - | 4.3mm | - | - | - | 15mOhm | POLARIZED | - | 4V | - | - | - | 13.5μA | 2.7A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() EEF-UE0G221LE Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 7mOhm | Tin (Sn) | - | - | General Purpose | 220μF | 4V | BULK | - | 4.3mm | 7343 | 2917 | - | 7mOhm | POLARIZED | - | 4V | - | - | - | 0.088mA | 3.7A | 1000 hours | 0.1 | - | 3.7A @ 100kHz | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 20SEQP68M Panasonic Electronic Components | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 68μF | 20V | - | - | - | - | - | 5mm | 40mOhm | POLARIZED | 0.197 5.00mm | - | - | - | - | 0.272mA | 759mA | 1000 hours | 0.12 | 37.95mA @ 120Hz | 759mA @ 100kHz | - | - | 10mm | - | 0.315 8.00mm | 8mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 4SEP100M Panasonic Electronic Components | 115 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 6 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 100μF | 4V | - | - | - | - | - | 2.5mm | 40mOhm | Polar | 0.098 2.50mm | - | 450 μm | - | 4V | 200μA | 1.81A | 3000 hours | 0.12 | 90.5mA @ 120Hz | 1.81A @ 100kHz | 12 % | - | 6.3mm | 6mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25SVPK270M Panasonic Electronic Components | In Stock |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | 270μF | 25V | - | - | - | - | - | - | 16mOhm | - | - | - | - | - | - | - | - | - | - | 73.5mA @ 120Hz | 1.47A @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4SEPC560M TS Panasonic Electronic Components | 24 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 560μF | 4V | - | - | - | - | - | 3.5mm | 7mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 4V | 500μA | 6.1A | 5000 hours | 0.1 | 280mA @ 120Hz | 5.6A @ 100kHz | 10 % | - | 8mm | - | 0.512 13.00mm | 13mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 10SVPB56M Panasonic Electronic Components | 37200 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 56μF | 10V | TR | - | - | - | - | - | 40mOhm | POLARIZED | - | - | - | 2626 | - | 0.224mA | - | 1000 hours | 0.12 | 83.5mA @ 120Hz | 1.67A @ 100kHz | - | - | - | - | 0.197 5.00mm | 7.3mm | 6.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() EEF-HX1D220R Panasonic Electronic Components | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 1000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | 22μF | - | - | - | - | - | - | - | 40mOhm | Polar | - | - | - | - | - | - | 3.2A | 1000 hours | - | - | 3.2A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - |