- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50SEK33M Panasonic Electronic Components | 38 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEK | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | General Purpose | - | - | 33μF | 50V | - | - | - | - | - | - | 35mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | 42.5mA @ 120Hz | 850mA @ 100kHz | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 35SVF120M Panasonic Electronic Components | 2000 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | - | 120μF | 35V | - | - | - | - | - | - | 18mOhm | - | - | - | - | - | - | - | - | - | - | 69.5mA @ 120Hz | 1.39A @ 100kHz | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 16SEPF270M TSS Panasonic Electronic Components | 10 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 7 | ALUMINUM (WET) | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPF | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | - | 8532.24.0060 | 270μF | 16V | - | - | - | - | - | 3.5mm | 22mOhm | Polar | 0.138 3.50mm | - | 500 μm | - | 16V | 864μA | 3.3A | 5000 hours | 0.12 | 165mA @ 120Hz | 3.3A @ 100kHz | 12 % | 8mm | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 35SEF120M Panasonic Electronic Components | 20000 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 125°C | 35V | -55°C~125°C | Bulk | - | OS-CON™, SEF | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | General Purpose | - | - | 120μF | 35V | - | - | - | - | - | - | 18mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 69.5mA @ 120Hz | 1.39A @ 100kHz | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 16SEP82M Panasonic Electronic Components | 33000 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 7 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | - | - | 82μF | 16V | - | - | - | - | - | 3.5mm | 40mOhm | Polar | 0.138 3.50mm | - | 450 μm | - | 16V | 656μA | 2.12A | 3000 hours | 0.12 | 106mA @ 120Hz | 2.12A @ 100kHz | 12 % | 8mm | 7mm | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EEF-CD0D151ER Panasonic Electronic Components | 7000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | - | 150μF | 2V | BULK | - | 4.3mm | - | - | - | 18mOhm | POLARIZED | - | 2V | - | - | - | 30μA | 2.5A | 1000 hours | - | - | 2.5A @ 100kHz | 0.06 % | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | - | ||
![]() 35SVF82M Panasonic Electronic Components | 34 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | - | 82μF | 35V | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | 63mA @ 120Hz | 1.26A @ 100kHz | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25SEP10M TSS Panasonic Electronic Components | 34 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 7 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | - | - | 10μF | 25V | - | - | - | - | - | 3.5mm | 60mOhm | Polar | 0.138 3.50mm | - | 450 μm | - | 25V | 250μA | 1.5A | 3000 hours | 0.1 | 75mA @ 120Hz | 1.5A @ 100kHz | 10 % | 8mm | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20SEP33M Panasonic Electronic Components | 50 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 7 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | - | - | 33μF | 20V | - | - | - | - | - | 3.5mm | 45mOhm | Polar | 0.138 3.50mm | - | 450 μm | - | 20V | 330μA | 1.89A | 3000 hours | 0.12 | 94.5mA @ 120Hz | 1.89A @ 100kHz | 12 % | 8mm | 7mm | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 16SEPF1000M T Panasonic Electronic Components | 150 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 13 | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEPF | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | General Purpose | - | - | 1000μF | 16V | - | - | - | - | - | 5mm | 12mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | 16V | 3.2mA | 5.4A | 5000 hours | - | 270mA @ 120Hz | 5.4A @ 100kHz | 12 % | 10mm | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4SEQP680M Panasonic Electronic Components | 132 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | - | 680μF | 4V | - | 5mm | - | - | - | - | 25mOhm | POLARIZED | 0.197 5.00mm | 4V | - | - | - | 0.544mA | - | 1000 hours | 0.12 | 185mA @ 120Hz | 3.7A @ 100kHz | - | 10mm | - | 0.315 8.00mm | 8mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EEF-SL0G820R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | General Purpose | - | - | 82μF | 4V | BULK | - | 4.3mm | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 4V | - | - | - | 19.7μA | 3A | 1000 hours | - | - | - | 0.06 % | - | 1.8mm | 0.071 1.80mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 4SEP560M TSS Panasonic Electronic Components | 42 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | - | - | 560μF | 4V | - | - | - | - | - | 3.5mm | 13mOhm | POLARIZED | 0.138 3.50mm | - | 600 μm | - | 4V | 448μA | 4.52A | 3000 hours | 0.15 | 226mA @ 120Hz | 4.52A @ 100kHz | 15 % | 8mm | - | 0.472 12.00mm | 12mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2SEPC1000MX S Panasonic Electronic Components | 24 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 9 | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | General Purpose | - | - | 1000μF | 2.5V | Box | - | - | - | - | 3.5mm | 7mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 2.5V | 500μA | 6.1A | 5000 hours | - | 305mA @ 120Hz | 6.1A @ 100kHz | 10 % | 8mm | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25SEP22M T Panasonic Electronic Components | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 8 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | - | - | 22μF | 25V | - | - | - | - | - | 5mm | 50mOhm | Polar | 0.197 5.00mm | - | 500 μm | - | 25V | 275μA | 2A | 3000 hours | 0.1 | 100mA @ 120Hz | 2A @ 100kHz | 10 % | 10mm | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 10SVQP120M Panasonic Electronic Components | 15 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SVQP | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | General Purpose | ESR MEASURED AT 100KHZ-300KHZ | - | 120μF | 10V | TR | - | - | - | - | - | 35mOhm | POLARIZED | - | - | - | 3333 | - | 0.6mA | - | 1000 hours | 0.12 | 128mA @ 120Hz | 2.56A @ 100kHz | - | - | - | 0.276 7.00mm | 9mm | 8.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6SEP150M TSS Panasonic Electronic Components | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | - | - | 150μF | 6.3V | - | - | - | - | - | 3.5mm | 35mOhm | Polar | 0.138 3.50mm | - | 450 μm | - | 6.3V | 472μA | 2.56A | 3000 hours | 0.12 | 128mA @ 120Hz | 2.56A @ 100kHz | 12 % | 8mm | - | 0.276 7.00mm | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2SEPC820MX Panasonic Electronic Components | 30 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | 9 | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | General Purpose | - | - | 820μF | 2.5V | - | - | - | - | - | 3.5mm | 7mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 2.5V | 500μA | 6.1A | 5000 hours | 0.1 | 305mA @ 120Hz | 6.1A @ 100kHz | 10 % | 8mm | 9mm | 0.354 9.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 10SEQP56M Panasonic Electronic Components | 43 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | - | 56μF | 10V | - | 2.5mm | - | - | - | - | 45mOhm | POLARIZED | 0.098 2.50mm | - | - | - | - | 0.28mA | - | 1000 hours | 0.12 | 85mA @ 120Hz | 1.7A @ 100kHz | - | 6.3mm | - | 0.236 6.00mm | 6mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EEF-CD0K150R Panasonic Electronic Components | 3500 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2002 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 40mOhm | Tin (Sn) | General Purpose | - | - | 15μF | 8V | BULK | - | 4.3mm | 7343 | 2917 | - | 40mOhm | POLARIZED | - | 8V | - | - | - | 4.8μA | 1.6A | 1000 hours | - | - | - | 0.06 % | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free |