- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10SEPC270MD Panasonic Electronic Components | 14 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 7 | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2006 | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | General Purpose | 270μF | 10V | - | - | - | - | 3.5mm | 22mOhm | Polar | 0.138 3.50mm | - | 450 μm | - | 10V | 500μA | 3.22A | 5000 hours | 0.12 | 161mA @ 120Hz | 3.22A @ 100kHz | 12 % | - | 8mm | 7mm | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-SS0E181R Panasonic Electronic Components | 129500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Aluminium | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | SP-Cap SS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | 180μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | - | 6mOhm | Polar | - | - | - | - | 2.5V | 45μA | 3.5A | 1000 hours | - | - | 7.5A @ 100kHz | - | 3.5A | - | 1.1mm | 0.047 1.20mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 35SEPF39M Panasonic Electronic Components | 5 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 7 | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | General Purpose | 39μF | 35V | - | - | - | - | 3.5mm | 30mOhm | Polar | 0.138 3.50mm | - | 500 μm | - | 35V | 273μA | 2.8A | 5000 hours | - | 140mA @ 120Hz | 2.8A @ 100kHz | 12 % | - | 8mm | 7mm | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 25SVF27M Panasonic Electronic Components | 7000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | General Purpose | 27μF | 25V | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | 38.5mA @ 120Hz | 770mA @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 10SEP270M Panasonic Electronic Components | 50 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 8 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | General Purpose | 270μF | 10V | - | - | - | - | 5mm | 25mOhm | Polar | 0.197 5.00mm | - | 500 μm | - | 10V | 540μA | 3.7A | 3000 hours | 0.12 | 185mA @ 120Hz | 3.7A @ 100kHz | 12 % | - | 10mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZK1E151XP Panasonic Electronic Components | 8686 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | 2014 | ZK | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | 150μF | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | 1.8A @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZE1H680V Panasonic Electronic Components | 10 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 145°C | 50V | -55°C~145°C | Tape & Reel (TR) | - | ZE, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | 68μF | 50V | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 90mA @ 100Hz | 600mA @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 16SVQP82M Panasonic Electronic Components | 10 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SVQP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | General Purpose | 82μF | 16V | TR | - | - | - | - | 40mOhm | POLARIZED | - | - | - | 3533 | - | - | - | 1000 hours | - | 106mA @ 120Hz | 2.12A @ 100kHz | - | - | - | - | 0.276 7.00mm | 9mm | 8.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 35SEPF82M TSS Panasonic Electronic Components | 534 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPF | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | General Purpose | 82μF | 35V | - | - | - | - | 3.5mm | 20mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 35V | 574μA | 4A | 5000 hours | - | 200mA @ 120Hz | 4A @ 100kHz | 12 % | - | 8mm | - | 0.472 12.00mm | 12mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 20SEPF120M TSS Panasonic Electronic Components | 25 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 6 | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPF | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | General Purpose | 120μF | 20V | - | - | - | - | 2.5mm | 25mOhm | Polar | 0.098 2.50mm | - | 500 μm | - | 20V | 480μA | 3.2A | 5000 hours | - | 160mA @ 120Hz | 3.2A @ 100kHz | 12 % | - | 6.3mm | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 35SEF82M Panasonic Electronic Components | 27 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 1000 Hrs @ 125°C | 35V | -55°C~125°C | Bulk | - | OS-CON™, SEF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | General Purpose | 82μF | 35V | - | - | - | - | - | 20mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | 63mA @ 120Hz | 1.26A @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SE0D471R Panasonic Electronic Components | 27243 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 2V | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | 105°C | -40°C | General Purpose | 470μF | 2V | - | 4.3mm | 7343 | 2917 | - | 5mOhm | - | - | - | - | - | 2V | - | 4A | 1000 hours | - | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | 4.3mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() 16SVP39M Panasonic Electronic Components | 2000 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2005 | OS-CON™, SVP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | 39μF | 16V | TR | - | - | - | - | 50mOhm | Polar | - | - | - | - | 16V | 125μA | 1.62A | 2000 hours | 0.1 | 81mA @ 120Hz | 1.62A @ 100kHz | 10 % | 1.62A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZA1J330V Panasonic Electronic Components | 28800 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | 2013 | ZA, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | Automotive | 33μF | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | 255mA @ 100Hz | 1.7A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-HX1D330R Panasonic Electronic Components | 26 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | Polymer | - | 125°C | -55°C | General Purpose | 33μF | - | - | - | - | - | - | 40mOhm | Polar | - | - | - | - | - | - | 3.2A | 1000 hours | - | - | 3.2A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() 35SEK82M Panasonic Electronic Components | 30 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEK | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | General Purpose | 82μF | 35V | - | - | - | - | - | 25mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | 48mA @ 120Hz | 960mA @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-HX0E471R9 Panasonic Electronic Components | 34 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | 125°C | -55°C | General Purpose | 470μF | - | - | - | - | - | - | 9mOhm | Polar | - | - | - | - | - | - | 6.3A | 1000 hours | - | - | 6.3A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() 4SEP330M TSS Panasonic Electronic Components | 17 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | General Purpose | 330μF | 4V | - | - | - | - | 3.5mm | 35mOhm | POLARIZED | 0.138 3.50mm | - | 450 μm | - | 4V | 660μA | 2.56A | 3000 hours | 0.12 | 128mA @ 120Hz | 2.56A @ 100kHz | 12 % | - | 8mm | - | 0.276 7.00mm | 7mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-CD0G560XE Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2012 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | General Purpose | 56μF | 4V | BULK | 4.3mm | - | - | - | 15mOhm | POLARIZED | - | 4V | - | - | - | 22.4μA | 2.7A | 1000 hours | - | - | 2.7A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-UE0D331XR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | - | - | General Purpose | 330μF | 2V | BULK | 4.3mm | - | - | - | 10mOhm | POLARIZED | - | 2V | - | - | - | 0.0396mA | 3.5A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - |