- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-UD0G181ER Panasonic Electronic Components | 80000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 130.010913mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 180μF | 4V | BULK | 4.3mm | 7343 | 2917 | - | 18mOhm | POLARIZED | - | 4V | - | - | 0.072mA | 2.5A | 1000 hours | 0.1 | - | 2.5A @ 100kHz | - | - | - | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-UE0D471LE Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 7mOhm | Tin (Sn) | - | - | General Purpose | 470μF | 2V | BULK | 4.3mm | 7343 | 2917 | - | 7mOhm | POLARIZED | - | 2V | - | - | 0.094mA | 3.7A | 1000 hours | 0.1 | - | 3.7A @ 100kHz | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-UE0G181XR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 180μF | 4V | BULK | 4.3mm | - | - | - | 10mOhm | POLARIZED | - | 4V | - | - | 0.0432mA | 3.5A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-UD0D331XE Panasonic Electronic Components | 30000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 130.010913mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 330μF | 2V | BULK | 4.3mm | 7343 | 2917 | - | 12mOhm | POLARIZED | - | 2V | - | - | 0.066mA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | - | - | - | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-UE0D331XE Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 130.010913mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 330μF | 2V | BULK | 4.3mm | 7343 | 2917 | - | 10mOhm | POLARIZED | - | 2V | - | - | 0.066mA | 3.5A | 1000 hours | 0.1 | - | 3.5A @ 100kHz | - | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-UE0D471XE Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 130.010913mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 470μF | 2V | BULK | 4.3mm | 7343 | 2917 | - | 10mOhm | POLARIZED | - | 2V | - | - | 0.094mA | 3.5A | 1000 hours | 0.1 | - | 3.5A @ 100kHz | - | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 16SEP180M TSS Panasonic Electronic Components | 283 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 12 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 180μF | 16V | - | - | - | - | 3.5mm | 20mOhm | Polar | 0.138 3.50mm | - | 600 μm | 16V | 576μA | 3.64A | 3000 hours | 0.15 | 182mA @ 120Hz | 3.64A @ 100kHz | 15 % | - | 8mm | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4SEP220M Panasonic Electronic Components | 29 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 7 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 220μF | 4V | - | - | - | - | 3.5mm | 35mOhm | Polar | 0.138 3.50mm | - | 450 μm | 4V | 472μA | 2.56A | 3000 hours | 0.12 | 128mA @ 120Hz | 2.56A @ 100kHz | 12 % | - | 8mm | 7mm | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 4SEP680M T Panasonic Electronic Components | 18 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 680μF | 4V | - | - | - | - | 5mm | 25mOhm | Polar | 0.197 5.00mm | - | 500 μm | 4V | 544μA | 3.7A | 3000 hours | 0.12 | 185mA @ 120Hz | 3.7A @ 100kHz | 12 % | - | 10mm | - | 0.315 8.00mm | 8mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 10SEP120M TSS Panasonic Electronic Components | 42 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 7 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 120μF | 10V | - | - | - | - | 3.5mm | 35mOhm | Polar | 0.138 3.50mm | - | 450 μm | 10V | 600μA | 2.56A | 3000 hours | 0.12 | 128mA @ 120Hz | 2.56A @ 100kHz | 12 % | - | 8mm | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-UD0D271R Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 15mOhm | Tin (Sn) | - | - | General Purpose | 270μF | 2V | - | 4.3mm | 7343 | 2917 | - | 15mOhm | Polar | - | 2V | - | - | 0.0324mA | 3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEH-ZK1E271V Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | 2017 | ZK, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 270μF | 25V | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | - | - | 2A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 16SEPC150MD Panasonic Electronic Components | 25 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 7 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 150μF | 16V | - | - | - | - | 3.5mm | 22mOhm | Polar | 0.138 3.50mm | - | 450 μm | 16V | 500μA | 3.22A | 5000 hours | 0.12 | 161mA @ 120Hz | 3.22A @ 100kHz | 12 % | - | 8mm | 7mm | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-SX0E181ER Panasonic Electronic Components | 9 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 180μF | 2.5V | BULK | 4.3mm | 7343 | 2917 | - | 9mOhm | Polar | - | - | - | 2.5V | 45μA | 3A | 1000 hours | - | - | 6.3A @ 100kHz | 0.06 % | 3A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 2SEPC820MY TSS Panasonic Electronic Components | 7 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 9 | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | 820μF | 2.5V | - | - | - | - | 3.5mm | 5mOhm | Polar | 0.138 3.50mm | - | 600 μm | 2.5V | 500μA | 7.2A | 5000 hours | 0.1 | 360mA @ 120Hz | 7.2A @ 100kHz | 10 % | - | 8mm | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 20SVP27M Panasonic Electronic Components | 764 | - | - | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 27μF | 20V | TR | - | - | - | - | 60mOhm | Polar | - | - | - | 20V | 108μA | 1.45A | 2000 hours | 0.1 | 72.5mA @ 120Hz | 1.45A @ 100kHz | 10 % | 1.45A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-HX1E220R Panasonic Electronic Components | 18 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | 22μF | - | - | - | - | - | - | 40mOhm | Polar | - | - | - | - | - | 3.2A | 1000 hours | - | - | 3.2A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SL0D121R Panasonic Electronic Components | 14000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | 120μF | 2V | BULK | 4.3mm | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2V | - | - | 14.4μA | 3A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-SD0D331R Panasonic Electronic Components | 17500 | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 130.010913mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 330μF | 2V | BULK | 4.3mm | 7343 | 2917 | - | 7mOhm | Polar | - | 2V | - | - | 0.0396mA | 3.5A | 1000 hours | 0.1 | - | 3.5A @ 100kHz | 0.06 % | - | - | 3.1mm | 0.110 2.80mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 35SVF39M Panasonic Electronic Components | 1200 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | 39μF | 35V | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | 44mA @ 120Hz | 880mA @ 100kHz | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - |