- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-HX0E331R Panasonic Electronic Components | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | 330μF | - | - | - | - | - | - | - | 15mOhm | Polar | - | - | - | - | - | - | 5.1A | 1000 hours | - | - | 5.1A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-HX0E471R Panasonic Electronic Components | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | 470μF | - | - | - | - | - | - | - | 15mOhm | Polar | - | - | - | - | - | - | 5.1A | 1000 hours | - | - | 5.1A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZK1V560P Panasonic Electronic Components | 2409 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | 2014 | ZK | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 56μF | - | - | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | - | - | - | - | 1.2A @ 100kHz | - | - | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-CX0D271XR Panasonic Electronic Components | 28000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 270μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | - | - | 2V | 54μA | 3A | 1000 hours | - | - | 5.6A @ 100kHz | 0.06 % | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 16SEP39M Panasonic Electronic Components | 100 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 6 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 39μF | 16V | - | - | - | - | - | 2.5mm | 50mOhm | Polar | 0.098 2.50mm | - | 450 μm | - | 16V | 312μA | 1.62A | 3000 hours | 0.1 | 81mA @ 120Hz | 1.62A @ 100kHz | 10 % | - | 6.3mm | 6mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-SX0D471E4 Panasonic Electronic Components | 102300 |
| Datasheet | 18 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 470μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 4.5mOhm | POLARIZED | - | - | - | - | 2V | 94μA | 4A | 1000 hours | - | - | 8.5A @ 100kHz | 0.06 % | 4A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 25SVF56M Panasonic Electronic Components | 7000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | 56μF | 25V | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 44mA @ 120Hz | 880mA @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4SVP39M Panasonic Electronic Components | 50000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | OS-CON™, SVP | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 39μF | 4V | TR | - | - | - | - | - | 70mOhm | Polar | - | - | - | 1717 | 4V | 78μA | 1.1A | 2000 hours | 0.12 | 55mA @ 120Hz | 1.1A @ 100kHz | 12 % | 1.1A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-SX0E391ER Panasonic Electronic Components | 2843 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 390μF | 2.5V | BULK | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | 2.5V | 97.5μA | 3A | 1000 hours | - | - | 6.3A @ 100kHz | 0.06 % | 3A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2R5SVPA82MAA Panasonic Electronic Components | 1499 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | OS-CON™, SVPA | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 82μF | 2.5V | TR | - | - | - | - | - | 30mOhm | POLARIZED | - | - | - | 2121 | - | 0.3mA | - | - | 0.12 | 98.5mA @ 120Hz | 1.97A @ 100kHz | - | - | - | - | 0.236 6.00mm | 6mm | 5.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 6SEPC220M Panasonic Electronic Components | 4000 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 55 | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPC | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 220μF | 6.3V | - | - | - | - | - | 2.5mm | 18mOhm | Polar | 0.098 2.50mm | - | 450 μm | - | 6.3V | 280μA | 2.98A | 5000 hours | 0.12 | 149mA @ 120Hz | 2.98A @ 100kHz | 12 % | - | 6.3mm | 5.5mm | 0.217 5.50mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-HX0D471R Panasonic Electronic Components | 10000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 125°C | 2V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | 470μF | - | - | - | - | - | - | - | 15mOhm | Polar | - | - | - | - | - | - | 5.1A | 1000 hours | - | - | 5.1A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-UD0D331LR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | 330μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2V | - | - | - | 0.0396mA | 3.4A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 3.1mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-SX0D271E4 Panasonic Electronic Components | 500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 270μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 4.5mOhm | POLARIZED | - | - | - | - | 2V | 54μA | 3.8A | 1000 hours | - | - | 8.5A @ 100kHz | 0.06 % | - | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 20SEP100MX T Panasonic Electronic Components | 43 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 8 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 100μF | 20V | - | - | - | - | - | 5mm | 35mOhm | Polar | 0.197 5.00mm | - | 500 μm | - | 20V | 400μA | 2.57A | 3000 hours | 0.12 | 128.5mA @ 120Hz | 2.57A @ 100kHz | 12 % | - | 10mm | 8mm | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 32SEF68M Panasonic Electronic Components | 43 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 125°C | 32V | -55°C~125°C | Bulk | - | OS-CON™, SEF | - | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | 68μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-CD1C2R2R Panasonic Electronic Components | 100 | - | Datasheet | 14 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 2.2μF | 16V | BULK | 4.3mm | 16V | 7343 | 2917 | - | 110mOhm | POLARIZED | - | - | 2.4 mm | - | 16V | 3μA | 1A | 1000 hours | - | - | 1A @ 100kHz | 0.06 % | 1A | - | 7.3mm | 0.075 1.90mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 16SEP180M Panasonic Electronic Components | 29 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 12 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 180μF | 16V | - | - | - | - | - | 3.5mm | 20mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 16V | 576μA | 3.64A | 3000 hours | 0.15 | 182mA @ 120Hz | 3.64A @ 100kHz | 15 % | - | 8mm | 12mm | 0.472 12.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 4SEP470M T Panasonic Electronic Components | 35 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2017 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 470μF | 4V | - | - | - | - | - | 5mm | 25mOhm | Polar | 0.197 5.00mm | 4V | 500 μm | - | - | 376μA | 3.7A | 3000 hours | 0.12 | 185mA @ 120Hz | 3.7A @ 100kHz | 12 % | - | - | - | 0.315 8.00mm | 8mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-SR0D221R4 Panasonic Electronic Components | 19770 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | 2015 | SP-Cap, SR | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | 220μF | 2V | - | 4.3mm | - | 7343 | 2917 | - | 4.5mOhm | Polar | - | - | - | - | 2V | 44μA | 8.5A | 2000 hours | - | - | 8.5A @ 100kHz | - | - | - | 1mm | 0.039 1.00mm | 7.3mm | 4.2926mm | - | - | ROHS3 Compliant | - | - |