- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | ESR | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-CX0G271R Panasonic Electronic Components | 28000 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 270μF | 4V | Tape, Embossed | 4.3mm | - | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | - | - | 4V | 108μA | 2.7A | 1000 hours | - | - | - | 5.1A @ 100kHz | - | - | 2.7A | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 35SEK180M Panasonic Electronic Components | In Stock |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEK | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | 180μF | 35V | - | - | - | - | - | - | 20mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | - | 63mA @ 120Hz | 1.26A @ 100kHz | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 16SEF270M Panasonic Electronic Components | 28000 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 125°C | 16V | -55°C~125°C | Bulk | - | OS-CON™, SEF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | 270μF | 16V | - | - | - | - | - | - | 22mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | - | 52mA @ 120Hz | 1.04A @ 100kHz | - | - | - | - | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 25SEP6R8M Panasonic Electronic Components | 336 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 7 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2005 | OS-CON™, SEP | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 6.8μF | 25V | - | - | - | - | - | 2.5mm | 80mOhm | Polar | 0.098 2.50mm | - | 450 μm | - | 25V | 170μA | 1.2A | 3000 hours | 0.1 | - | 60mA @ 120Hz | 1.2A @ 100kHz | 10 % | - | - | 8mm | 7mm | 0.236 6.00mm | 6mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECG-C0JB330R Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard SMD | WRAPAROUND | - | - | - | 0.311Lx0.209W 7.90mmx5.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 1998 | SP-Cap CB | 0.311Lx0.209W 7.90mmx5.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 33μF | 6.3V | TR | - | unknown | - | - | - | - | POLARIZED | - | - | - | 3121 | - | 0.0083mA | 1.6A | 1000 hours | 0.06 | 60mOhm | - | 1.6A @ 100kHz | - | 60 mΩ | - | - | 3.3mm | 0.130 3.30mm | 7.9mm | 5.3mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 16SEP150M T Panasonic Electronic Components | 50 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 8 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 150μF | 16V | - | - | - | - | - | 5mm | 30mOhm | Polar | 0.197 5.00mm | - | 500 μm | - | 16V | 480μA | 3.02A | 3000 hours | 0.12 | - | 151mA @ 120Hz | 3.02A @ 100kHz | 12 % | - | - | 10mm | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4SEP150M Panasonic Electronic Components | 20000 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 6 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 150μF | 4V | - | - | - | - | - | 2.5mm | 40mOhm | Polar | 0.098 2.50mm | - | 450 μm | - | 4V | 300μA | 1.81A | 3000 hours | 0.12 | - | 90.5mA @ 120Hz | 1.81A @ 100kHz | 12 % | - | - | 6.3mm | 6mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 32SEPF68M TSS Panasonic Electronic Components | 39 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPF | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | 68μF | 32V | - | - | - | - | - | 3.5mm | 25mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 32V | 435μA | 3.2A | 5000 hours | - | - | 160mA @ 120Hz | 3.2A @ 100kHz | 10 % | - | - | 8mm | - | 0.276 7.00mm | 7mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-UE0G271LR Panasonic Electronic Components | 5 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2003 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 7mOhm | - | - | - | General Purpose | 270μF | 4V | BULK | 4.3mm | - | 7343 | 2917 | - | 7mOhm | POLARIZED | - | 4V | - | - | - | 0.0648mA | 3.7A | 1000 hours | 0.1 | - | - | - | 0.1 % | - | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-UD0J151LR Panasonic Electronic Components | 24500 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | - | - | - | General Purpose | 150μF | 6.3V | BULK | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | - | 3μA | 3.4A | 1000 hours | 0.1 | - | - | 3.4A @ 100kHz | 0.1 % | - | - | - | 3.1mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 4SVPA68MAA Panasonic Electronic Components | 1499 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | OS-CON™, SVPA | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 68μF | 4V | TR | - | - | - | - | - | 30mOhm | POLARIZED | - | 4V | - | 2121 | - | 0.3mA | - | 2000 hours | 0.12 | - | 98.5mA @ 120Hz | 1.97A @ 100kHz | - | - | - | - | - | 0.236 6.00mm | 6mm | 5.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 4SEP680M Panasonic Electronic Components | 441 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 8 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | e1 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | 680μF | 4V | - | - | - | - | - | 5mm | 25mOhm | Polar | 0.197 5.00mm | - | 500 μm | - | 4V | 544μA | 3.7A | 3000 hours | 0.12 | - | 185mA @ 120Hz | 3.7A @ 100kHz | 12 % | - | - | 10mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-SL0D101ER Panasonic Electronic Components | 24500 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | 100μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2V | - | - | - | 20μA | 3A | 1000 hours | - | - | - | 3A @ 100kHz | 0.06 % | - | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 10SEP560M T Panasonic Electronic Components | 48 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 560μF | 10V | - | - | - | - | - | 5mm | 13mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | - | 840μA | 5.23A | 3000 hours | 0.15 | - | 261.5mA @ 120Hz | 5.23A @ 100kHz | 15 % | - | - | 10mm | - | 0.512 13.00mm | 13mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZA1H680V Panasonic Electronic Components | 28800 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | 2013 | ZA, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 68μF | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | 270mA @ 100Hz | 1.8A @ 100kHz | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZA1E221V Panasonic Electronic Components | 444400 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2013 | ZA, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 220μF | - | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | - | - | - | 345mA @ 100Hz | 2.3A @ 100kHz | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZC1K330V Panasonic Electronic Components | 904 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 80V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 33μF | - | - | - | - | - | - | - | 36mOhm | - | - | - | - | - | - | - | - | - | - | - | 136mA @ 100Hz | 1.36A @ 100kHz | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-LR0D221R4 Panasonic Electronic Components | 30000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | 2015 | SP-Cap, LR | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | 220μF | 2V | - | 4.3mm | - | 7343 | 2917 | - | 4.5mOhm | Polar | - | - | - | - | 2V | 44μA | 8.5A | 2000 hours | - | - | - | 8.5A @ 100kHz | - | - | - | - | 1mm | 0.039 1.00mm | 7.3mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2R5SVPE270M Panasonic Electronic Components | 200 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SVPE | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 270μF | 2.5V | TR | - | - | - | - | - | 10mOhm | Polar | - | - | - | 2121 | 2.5V | 500μA | 3.86A | 2000 hours | 0.12 | - | 193mA @ 120Hz | 3.86A @ 100kHz | 12 % | - | 3.86A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-SX0D221R Panasonic Electronic Components | 24500 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | 220μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2V | - | - | - | 26.4μA | 3A | 1000 hours | - | - | - | - | 0.06 % | - | - | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - |