- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4SVQP150M Panasonic Electronic Components | 999 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SVQP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | ESR MEASURED AT 100KHZ-300KHZ | 150μF | 4V | TR | - | - | - | - | - | 40mOhm | POLARIZED | - | 4V | - | 2626 | - | 0.3mA | - | 1000 hours | 0.12 | 90.5mA @ 120Hz | 1.81A @ 100kHz | - | - | - | 0.236 6.00mm | 7.3mm | 6.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 4SEPC680M TS Panasonic Electronic Components | 35 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 680μF | 4V | - | - | - | - | - | 3.5mm | 7mOhm | POLARIZED | 0.138 3.50mm | - | 600 μm | - | 4V | 544μA | 6.1A | 5000 hours | 0.1 | 305mA @ 120Hz | 6.1A @ 100kHz | 10 % | 8mm | - | 0.512 13.00mm | 13mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 32SEPF22M TSS Panasonic Electronic Components | 43 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPF | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | 22μF | 32V | - | - | - | - | - | 2.5mm | 35mOhm | Polar | 0.098 2.50mm | - | 450 μm | - | 32V | 140μA | 2.4A | 5000 hours | - | 120mA @ 120Hz | 2.4A @ 100kHz | 12 % | 6.3mm | 5.5mm | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 20SEP68M Panasonic Electronic Components | 4000 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 8 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 68μF | 20V | - | - | - | - | - | 5mm | 40mOhm | Polar | 0.197 5.00mm | - | 500 μm | - | 20V | 272μA | 2.4A | 3000 hours | 0.12 | 120mA @ 120Hz | 2.4A @ 100kHz | 23 % | 10mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-HX0E331R6 Panasonic Electronic Components | 80000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | 330μF | - | - | - | - | - | - | - | 6mOhm | Polar | - | - | - | - | - | - | 7.5A | 1000 hours | - | - | 7.5A @ 100kHz | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-HX0D561R Panasonic Electronic Components | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 125°C | 2V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | 560μF | - | - | - | - | - | - | - | 15mOhm | Polar | - | - | - | - | - | - | 5.1A | 1000 hours | - | - | 5.1A @ 100kHz | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() 16SEP330M T Panasonic Electronic Components | 9 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 3000 Hrs @ 105°C | 16V | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 330μF | 16V | - | - | - | - | - | 5mm | 16mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | - | 792μA | 4.72A | 3000 hours | - | 236mA @ 120Hz | 4.72A @ 100kHz | 15 % | 10mm | 13mm | 0.512 13.00mm | 13mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 2SEPC470MZ TSS Panasonic Electronic Components | 9 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | 9 | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEPC | 0.197Dia 5.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | 470μF | 2.5V | Box | - | - | - | - | 2mm | 7mOhm | POLARIZED | 0.079 2.00mm | - | 600 μm | - | 2.5V | 500μA | 4.18A | 5000 hours | - | 209mA @ 120Hz | 4.18A @ 100kHz | 10 % | 5mm | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 6SEP82M TSS Panasonic Electronic Components | 27 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SEP | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 82μF | 6.3V | - | - | - | - | - | 2.5mm | 45mOhm | Polar | 0.098 2.50mm | - | 450 μm | - | 6.3V | 258μA | 1.7A | 3000 hours | 0.12 | 85mA @ 120Hz | 1.7A @ 100kHz | 12 % | 6.3mm | - | 0.236 6.00mm | 6mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2SEPC820MY Panasonic Electronic Components | 4000 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 9 | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | 820μF | 2.5V | - | - | - | - | - | 3.5mm | 5mOhm | POLARIZED | 0.138 3.50mm | - | 600 μm | - | 2.5V | 500μA | 7.2A | 5000 hours | 0.1 | 360mA @ 120Hz | 7.2A @ 100kHz | 10 % | 8mm | 9mm | 0.354 9.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ECG-SY0G471R Panasonic Electronic Components | 8000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 85°C | 4V | -55°C~85°C | Tape & Reel (TR) | - | SP-Cap SY | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 470μF | 4V | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | - | 6.3A @ 100kHz | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SE0D471ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 5mOhm | Tin (Sn) | - | - | General Purpose | - | 470μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 5mOhm | Polar | - | 2V | - | - | - | 0.094mA | 4A | 1000 hours | 0.1 | - | - | 0.1 % | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 4SEP1200M T Panasonic Electronic Components | 14 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2013 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 1200μF | 4V | - | - | - | - | - | 5mm | 12mOhm | POLARIZED | 0.197 5.00mm | 4V | 600 μm | - | - | 960μA | 5.44A | 3000 hours | 0.18 | 272mA @ 120Hz | 5.44A @ 100kHz | 18 % | - | - | 0.512 13.00mm | 13mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2SEPC2700M T Panasonic Electronic Components | 14 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEPC | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 2700μF | 2.5V | - | - | - | - | - | 5mm | 10mOhm | POLARIZED | 0.197 5.00mm | - | 600 μm | - | - | 1.35mA | 5.56A | 5000 hours | 0.1 | 278mA @ 120Hz | 5.56A @ 100kHz | 10 % | 10mm | - | 0.512 13.00mm | 13mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-CD0K220ER Panasonic Electronic Components | 2188 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | YES | WRAPAROUND | - | - | - | 1000 Hrs @ 105°C | 8V | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 22μF | - | BULK | - | compliant | - | - | - | 28mOhm | POLARIZED | - | 8V | - | - | - | 0.0176mA | - | - | 0.06 | - | 2A @ 100kHz | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | - | ||
![]() 16SEPC180M TSS Panasonic Electronic Components | 980 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | 12 | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | 180μF | 16V | Box | - | - | - | - | 3.5mm | 16mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 16V | 576μA | 4.36A | 5000 hours | - | 218mA @ 120Hz | 4.36A @ 100kHz | 10 % | 8mm | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2SEPC560MZ TSS Panasonic Electronic Components | 5692 |
| - | 10 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | - | 9 | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SEPC | 0.197Dia 5.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | - | 560μF | 2.5V | Box | - | - | - | - | 2mm | 7mOhm | Polar | 0.079 2.00mm | - | 600 μm | - | 2.5V | 500μA | 4.18A | 5000 hours | - | 209mA @ 120Hz | 4.18A @ 100kHz | 10 % | 5mm | 9mm | 0.354 9.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEH-ZC1K220V Panasonic Electronic Components | 28800 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 80V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 22μF | - | - | - | - | - | - | - | 45mOhm | - | - | - | - | - | - | - | - | - | - | 105mA @ 100Hz | 1.05A @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-SX0D391XE Panasonic Electronic Components | 34 |
| - | 18 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | YES | WRAPAROUND | - | - | - | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | 2012 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 390μF | - | BULK | - | - | - | - | - | 6mOhm | POLARIZED | - | 2V | - | - | - | 0.078mA | - | - | 0.06 | - | 7.5A @ 100kHz | - | - | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SE0E391ER Panasonic Electronic Components | 703 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 5mOhm | - | - | - | General Purpose | - | 390μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 5mOhm | Polar | - | 2.5V | - | - | - | 0.0975mA | 4A | 1000 hours | 0.1 | - | - | 0.1 % | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - |