- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SEP330M T Panasonic Electronic Components | 10 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 330μF | 6.3V | - | - | - | - | 5mm | 25mOhm | Polar | 0.197 5.00mm | - | 500 μm | - | 6.3V | 416μA | 3.7A | 3000 hours | 0.12 | 185mA @ 120Hz | 3.7A @ 100kHz | 12 % | - | 10mm | - | 0.315 8.00mm | 8mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2SEPC330MW TSS Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Can | - | 9 | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2012 | OS-CON™, SEPC | 0.248Dia 6.30mm | ±20% | - | yes | Obsolete | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | 330μF | 2.5V | Box | - | - | - | 2.5mm | 7mOhm | Polar | 0.098 2.50mm | - | 600 μm | - | 2.5V | 500μA | 5.6A | 5000 hours | - | 280mA @ 120Hz | 5.6A @ 100kHz | 10 % | - | 6.3mm | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 20SEP100M TSS Panasonic Electronic Components | 1137 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | 12 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 100μF | 20V | - | - | - | - | 3.5mm | 24mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 20V | 400μA | 3.32A | 3000 hours | 0.15 | 166mA @ 120Hz | 3.32A @ 100kHz | 15 % | - | 8mm | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-SX0E391R Panasonic Electronic Components | 14 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | 390μF | 2.5V | BULK | 4.3mm | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | - | 58.5μA | 3A | 1000 hours | - | - | - | 0.06 % | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() EEF-SX0D391XR Panasonic Electronic Components | 42 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 390μF | 2V | BULK | 4.3mm | - | - | - | 6mOhm | POLARIZED | - | 2V | - | - | - | 78μA | 3.5A | 1000 hours | - | - | - | 0.06 % | - | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() EEF-SX0G820R Panasonic Electronic Components | 42 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | 82μF | 4V | BULK | 4.3mm | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 4V | - | - | - | 19.7μA | 3A | 1000 hours | - | - | - | 0.06 % | - | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 25SEPF180M TSS Panasonic Electronic Components | 9 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | - | 12 | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2013 | OS-CON™, SEPF | 0.315Dia 8.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | 180μF | 25V | - | - | - | - | 3.5mm | 16mOhm | POLARIZED | 0.138 3.50mm | - | 600 μm | - | 25V | 900μA | 4.65A | 5000 hours | - | 232.5mA @ 120Hz | 4.65A @ 100kHz | 12 % | - | 8mm | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZC1J560V Panasonic Electronic Components | 32 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 56μF | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 210mA @ 100Hz | 1.4A @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 6SEPC1500M T Panasonic Electronic Components | 27 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPC | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 1500μF | 6.3V | - | - | - | - | 5mm | 10mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | 6.3V | 1.89mA | 5.56A | 5000 hours | 0.1 | 278mA @ 120Hz | 5.56A @ 100kHz | 10 % | - | 10mm | - | 0.512 13.00mm | 13mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-CD0G820XR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 82μF | 4V | BULK | 4.3mm | - | - | - | 15mOhm | POLARIZED | - | 4V | - | - | - | 19.7μA | 2.7A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-CD0J220ER Panasonic Electronic Components | 220 |
| Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 22μF | 6.3V | BULK | 4.3mm | 7343 | 2917 | - | 40mOhm | POLARIZED | - | - | - | - | - | 13.9μA | 1.6A | 1000 hours | - | - | 1.6A @ 100kHz | 0.06 % | 1.6A | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() EEF-UD0E271R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 15mOhm | Tin (Sn) | - | - | General Purpose | 270μF | 2.5V | BULK | 4.3mm | 7343 | 2917 | - | 15mOhm | Polar | - | - | - | - | - | 0.0405mA | 3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 3.1mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 6SEPC680M T Panasonic Electronic Components | 32 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPC | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 680μF | 6.3V | - | - | - | - | 5mm | 7mOhm | Polar | 0.197 5.00mm | - | 600 μm | - | - | 857μA | 6.64A | 5000 hours | 0.1 | 332mA @ 120Hz | 6.64A @ 100kHz | 10 % | - | - | - | 0.512 13.00mm | 13mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-HX1A101R Panasonic Electronic Components | 210 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 125°C | 10V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | 100μF | - | - | - | - | - | - | 40mOhm | Polar | - | - | - | - | - | - | 3.2A | 1000 hours | - | - | 3.2A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() 16SEPG470M Panasonic Electronic Components | 1 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | - | OS-CON™, SEPG | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | 470μF | 16V | - | - | - | - | - | 8mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | 270mA @ 120Hz | 5.4A @ 100kHz | - | - | - | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2R5SVPA180MAA Panasonic Electronic Components | 999 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | OS-CON™, SVPA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 180μF | 2.5V | TR | - | - | - | - | 20mOhm | POLARIZED | - | - | - | 2626 | - | 0.3mA | - | - | 0.12 | 134.5mA @ 120Hz | 2.69A @ 100kHz | - | - | - | - | 0.236 6.00mm | 7.3mm | 6.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SL0D221ER Panasonic Electronic Components | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 1000 Hrs @ 105°C | 2V | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 220μF | - | BULK | 4.3mm | - | - | - | 9mOhm | POLARIZED | - | 2V | - | - | - | 44μA | 3A | 1000 hours | - | - | 3A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | - | - | ||
![]() 6SEPC470M TS Panasonic Electronic Components | 43 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | - | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 470μF | 6.3V | - | - | - | - | 3.5mm | 8mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 6.3V | 592μA | 5.7A | 5000 hours | 0.1 | 285mA @ 120Hz | 5.7A @ 100kHz | 10 % | - | 8mm | - | 0.512 13.00mm | 13mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2R5SVP1500M Panasonic Electronic Components | 32 |
| - | 10 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 12 | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 1500μF | 2.5V | TR | - | - | - | - | 12mOhm | Polar | - | - | - | 4141 | 2.5V | 750μA | 5.44A | 2000 hours | 0.18 | 272mA @ 120Hz | 5.44A @ 100kHz | 18 % | 5.44A | 10mm | 12.6mm | 0.500 12.70mm | 11mm | 10.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-HD0D181R Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | SP-Cap HD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 15mOhm | Tin (Sn) | - | - | General Purpose | 180μF | 2V | BULK | 4.3mm | 7343 | 2917 | - | 15mOhm | POLARIZED | - | 2V | - | - | - | 0.036mA | 2.5A | 1000 hours | 0.1 | - | 2.5A @ 100kHz | 0.1 % | - | - | 3.1mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - |