- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-HL0G560R Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -40°C~125°C | Tape & Reel (TR) | - | SP-Cap HL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | Tin (Sn) | - | - | General Purpose | 56μF | 4V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 18mOhm | POLARIZED | - | 4V | - | - | 0.0224mA | 1.8A | 1000 hours | 0.06 | - | 1.8A @ 100kHz | 0.1 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 16SEP39M TSS Panasonic Electronic Components | 41 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 6 | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SEP | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 39μF | 16V | - | - | - | - | - | - | 2.5mm | 50mOhm | Polar | 0.098 2.50mm | - | 450 μm | 16V | 312μA | 1.62A | 3000 hours | 0.1 | 81mA @ 120Hz | 1.62A @ 100kHz | 10 % | - | 6.3mm | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EEF-SX0D271XR Panasonic Electronic Components | 42 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 270μF | 2V | BULK | - | 4.3mm | - | - | - | - | 6mOhm | POLARIZED | - | 2V | - | - | 32.4μA | 3.5A | 1000 hours | 0.06 | - | 3.5A @ 100kHz | - | - | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() EEF-CD0G101ER Panasonic Electronic Components | 7000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | Tin (Sn) | - | - | General Purpose | 100μF | 4V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 18mOhm | POLARIZED | - | 4V | - | - | 40μA | 2.5A | 1000 hours | - | - | 2.5A @ 100kHz | 0.06 % | 2.5A | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EEF-LX0E331R4 Panasonic Electronic Components | 80000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap LX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -40°C | General Purpose | 330μF | 2.5V | - | - | 4.3mm | - | 7343 | 2917 | - | 4.5mOhm | Polar | - | - | - | 2.5V | 82.5μA | 8.5A | 2000 hours | - | - | 8.5A @ 100kHz | - | - | - | 1.9mm | 0.079 2.00mm | 7.3mm | 4.2926mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EEF-UE0D271XR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 2V | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 270μF | - | BULK | - | 4.3mm | - | - | - | - | 10mOhm | POLARIZED | - | 2V | - | - | 0.0324mA | 3.5A | 1000 hours | 0.1 | - | - | - | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() EEF-SE0D561R Panasonic Electronic Components | 372 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 2V | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | Polymer | 5mOhm | - | 105°C | -40°C | General Purpose | 560μF | 2V | - | - | 4.3mm | - | 7343 | 2917 | - | 5mOhm | - | - | - | - | - | - | 4A | 1000 hours | - | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | 4.2926mm | No | - | RoHS Compliant | Lead Free | ||
![]() EEF-CD0G820ER Panasonic Electronic Components | 33576 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2012 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 82μF | 4V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 18mOhm | POLARIZED | - | 4V | - | - | 32.8μA | 2.5A | 1000 hours | - | - | 2.5A @ 100kHz | 0.06 % | 2.5A | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() EEF-SR0J680R Panasonic Electronic Components | 5700 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2015 | SP-Cap, SR | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | 68μF | 6.3V | - | - | 4.3mm | - | 7343 | 2917 | - | 9mOhm | Polar | - | - | - | 6.3V | 42.8μA | 6.3A | 2000 hours | - | - | 6.3A @ 100kHz | - | - | - | 1mm | 0.039 1.00mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() EEF-CD0E101ER Panasonic Electronic Components | 20000 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | YES | WRAPAROUND | - | - | - | - | 1000 Hrs @ 105°C | 2.5V | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 100μF | - | BULK | - | - | compliant | - | - | - | 18mOhm | POLARIZED | - | 2.5V | - | - | 0.025mA | - | - | 0.06 | - | 2.5A @ 100kHz | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | ||
![]() EEF-CS1D220R Panasonic Electronic Components | 24500 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | - | - | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | - | SP-Cap CS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | 22μF | - | - | - | 4.3mm | - | 7343 | 2917 | - | 40mOhm | Polar | - | - | - | 20V | 132μA | 3.2A | 2000 hours | - | - | 3.2A @ 100kHz | - | - | - | 1.1mm | 0.047 1.20mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | ||
![]() EEF-LR0D221R Panasonic Electronic Components | 4120 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | 2015 | SP-Cap, LR | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | 220μF | 2V | - | - | 4.3mm | - | 7343 | 2917 | - | 4.5mOhm | Polar | - | - | - | 2V | 44μA | 8.5A | 2000 hours | - | - | 7.5A @ 100kHz | - | - | - | 1mm | 0.039 1.00mm | 7.3mm | 4.2926mm | - | - | ROHS3 Compliant | - | ||
![]() 6SEQP820M Panasonic Electronic Components | 52 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Bulk | - | OS-CON™, SEQP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 820μF | 6.3V | - | 5mm | - | - | - | - | - | 12mOhm | POLARIZED | 0.197 5.00mm | - | - | - | 0.775mA | - | 1000 hours | 0.15 | 272mA @ 120Hz | 5.44A @ 100kHz | - | - | 10mm | - | 0.512 13.00mm | 13mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EEF-UD0D471LE Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | 470μF | 2V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2V | - | - | 0.094mA | 3.4A | 1000 hours | 0.1 | - | 3.4A @ 100kHz | 0.1 % | - | - | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() EEF-SX0E151ER Panasonic Electronic Components | 9 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 150μF | 2.5V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 9mOhm | Polar | - | - | - | 2.5V | 37.5μA | 3A | 1000 hours | - | - | 6.3A @ 100kHz | 0.06 % | - | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EEF-UD0D221R Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 15mOhm | - | - | - | General Purpose | 220μF | 2.5V | - | - | 4.3mm | - | 7343 | 2917 | - | 15mOhm | POLARIZED | - | 2V | - | - | 3μA | 3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 3.1mm | 0.118 3.00mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() EEF-UD0G151ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 150μF | 4V | BULK | - | 4.3mm | - | 7343 | 2917 | - | 15mOhm | POLARIZED | - | 4V | - | - | 0.06mA | 3A | - | 0.1 | - | 3A @ 100kHz | - | - | - | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | - | ||
![]() EEF-UE0D471XR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 470μF | 2V | BULK | - | 4.3mm | - | - | - | - | 10mOhm | POLARIZED | - | 2V | - | - | 0.0564mA | 3.5A | - | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.169 4.30mm | 7.3mm | - | No | - | RoHS Compliant | - | ||
![]() 2SEPC390M TSS Panasonic Electronic Components | 1329 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | 6 | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SEPC | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | 390μF | 2.5V | Box | - | - | - | - | - | 2.5mm | 10mOhm | Polar | 0.098 2.50mm | - | 500 μm | 2.5V | 500μA | 3.9A | 5000 hours | - | 195mA @ 120Hz | 3.9A @ 100kHz | 12 % | - | 6.3mm | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2SEPC100MZ TSS Panasonic Electronic Components | 42 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | 9 | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEPC | 0.197Dia 5.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | - | - | General Purpose | 100μF | 2.5V | Box | - | - | - | - | - | 2mm | 7mOhm | Polar | 0.079 2.00mm | - | 600 μm | 2.5V | 500μA | 4.18A | 5000 hours | - | 209mA @ 120Hz | 4.18A @ 100kHz | 10 % | - | 5mm | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - |