- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4SEPC560MX TSS Panasonic Electronic Components | 1554 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2004 | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 560μF | 4V | - | - | - | - | 3.5mm | 7mOhm | Polar | 0.138 3.50mm | - | 600 μm | 4V | 500μA | 6.1A | 2000 hours | 0.1 | 305mA @ 120Hz | 6.1A @ 100kHz | 10 % | - | 8mm | 9mm | 0.354 9.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEF-SX0G151E7 Panasonic Electronic Components | 4000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | YES | WRAPAROUND | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 150μF | - | BULK | - | - | - | - | 7mOhm | POLARIZED | - | 4V | - | - | 0.06mA | - | - | 0.06 | - | 7A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-CD0G820R Panasonic Electronic Components | 110000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | EAR99 | Polymer | 18mOhm | - | - | - | General Purpose | 8532.24.0020 | 82μF | 4V | - | 4.3mm | 7343 | 2917 | - | 18mOhm | - | - | - | - | - | 19.7μA | 2.5A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-CS1D150R Panasonic Electronic Components | 3891 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | - | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | - | SP-Cap CS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 15μF | - | - | 4.3mm | 7343 | 2917 | - | 40mOhm | Polar | - | - | - | 20V | 90μA | 3.2A | 2000 hours | - | - | 3.2A @ 100kHz | - | - | - | 1.1mm | 0.047 1.20mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SX0G271ER Panasonic Electronic Components | 18 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | 2016 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 270μF | - | - | - | 7343 | 2917 | - | 9mOhm | Polar | - | - | - | - | - | 6.3A | 2000 hours | - | - | 6.3A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-UD0E151ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 105°C | 2.5V | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | 105°C | -40°C | General Purpose | - | 150μF | 2.5V | - | 4.3mm | 7343 | 2917 | - | 15mOhm | - | - | - | - | - | - | 3A | 1000 hours | - | - | - | - | - | - | 2.8mm | 0.118 3.00mm | 7.3mm | 4.3mm | No | - | RoHS Compliant | - | - | ||
![]() EEF-HD0E181R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | SP-Cap HD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 15mOhm | Tin (Sn) | - | - | General Purpose | - | 180μF | 2.5V | BULK | 4.3mm | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | - | - | 0.045mA | 2.5A | 1000 hours | 0.1 | - | 2.5A @ 100kHz | 0.1 % | - | - | 3.1mm | 0.118 3.00mm | 7.3mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() EEH-ZE1V151V Panasonic Electronic Components | 401 |
| - | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 145°C | 35V | -55°C~145°C | Tape & Reel (TR) | - | ZE, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | - | 150μF | 35V | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | - | 105mA @ 100Hz | 700mA @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-SD0D391R Panasonic Electronic Components | 80000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 390μF | 2V | BULK | - | 7343 | 2917 | - | 7mOhm | POLARIZED | - | 2V | - | - | 0.0468mA | 3.5A | 1000 hours | 0.1 | - | 3.5A @ 100kHz | 0.06 % | - | - | 3.1mm | 0.110 2.80mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() 20SEP33M TSS Panasonic Electronic Components | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 7 | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 33μF | 20V | - | - | - | - | 3.5mm | 45mOhm | POLARIZED | 0.138 3.50mm | - | 450 μm | 20V | 330μA | 1.89A | 3000 hours | 0.12 | 94.5mA @ 120Hz | 1.89A @ 100kHz | 12 % | - | 8mm | - | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 35SEPF39M TSS Panasonic Electronic Components | 35 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEPF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 39μF | 35V | - | - | - | - | 3.5mm | 30mOhm | - | 0.138 3.50mm | - | 500 μm | 35V | 273μA | 2.8A | 5000 hours | - | 140mA @ 120Hz | 2.8A @ 100kHz | 12 % | - | 8mm | - | 0.276 7.00mm | 7mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-CD0K150ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 15μF | 8V | BULK | 4.3mm | 7343 | 2917 | - | 40mOhm | POLARIZED | - | 8V | - | - | 12μA | 1.6A | 1000 hours | - | - | 1.6A @ 100kHz | 0.06 % | 1.6A | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() EEF-HX1E330R Panasonic Electronic Components | 9 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | 33μF | - | - | - | - | - | - | 40mOhm | Polar | - | - | - | - | - | 3.2A | 1000 hours | - | - | 3.2A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-HD0K680R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | SP-Cap HD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 15mOhm | Tin (Sn) | - | - | General Purpose | - | 68μF | 8V | BULK | 4.3mm | 7343 | 2917 | - | 15mOhm | POLARIZED | - | 8V | - | - | 0.0544mA | 2.5A | 1000 hours | 0.1 | - | 2.5A @ 100kHz | 0.1 % | - | - | 3.1mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 2R5SEPC820M Panasonic Electronic Components | 214 | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | 13 | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 820μF | 2.5V | - | - | - | - | 3.5mm | 7mOhm | Polar | 0.138 3.50mm | - | 600 μm | 2.5V | 500μA | 6.1A | 5000 hours | 0.1 | 305mA @ 120Hz | 6.1A @ 100kHz | 10 % | - | 8mm | 13mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-HL0J470R Panasonic Electronic Components | 1171 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | SP-Cap HL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | EAR99 | Polymer | 18mOhm | - | - | - | General Purpose | 8532.24.0020 | 47μF | 6.3V | - | 4.3mm | 7343 | 2917 | - | 18mOhm | - | - | - | - | - | - | 1.8A | 1000 hours | - | - | 1.8A @ 100kHz | 0.1 % | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-HX0D471R9 Panasonic Electronic Components | 17500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 1000 Hrs @ 125°C | 2V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | - | 470μF | - | - | - | - | - | - | 9mOhm | Polar | - | - | - | - | - | 6.3A | 1000 hours | - | - | 6.3A @ 100kHz | - | - | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-CX0D391R Panasonic Electronic Components | 28000 |
| - | 18 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | Aluminium | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | - | 390μF | 2V | BULK | 4.3mm | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | - | 2V | 78μA | 2.7A | 1000 hours | - | - | 5.1A @ 100kHz | 0.06 % | 2.7A | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-CS0J680R Panasonic Electronic Components | 300 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | SP-Cap CS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 68μF | 6.3V | TR, Embossed , 13 Inch | - | - | - | - | 15mOhm | POLARIZED | - | - | - | - | - | - | - | - | - | 5.1A @ 100kHz | - | - | - | 1.1mm | 0.047 1.20mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 4SEP100M TSS Panasonic Electronic Components | 35 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEP | 0.248Dia 6.30mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | - | 100μF | 4V | - | - | - | - | 2.5mm | 40mOhm | Polar | 0.098 2.50mm | - | 450 μm | 4V | 200μA | 1.81A | 3000 hours | 0.12 | 90.5mA @ 120Hz | 1.81A @ 100kHz | 12 % | - | 6.3mm | - | 0.236 6.00mm | 6mm | - | - | - | ROHS3 Compliant | Lead Free | - |