- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Material | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-UE0E221ER Panasonic Electronic Components | 260 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 220μF | 2.5V | BULK | 4.3mm | - | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | - | - | - | 0.055mA | 3.3A | - | 0.1 | - | 3.3A @ 100kHz | - | - | - | 4.2mm | 0.169 4.30mm | 7.3mm | - | No | - | RoHS Compliant | - | - | ||
![]() EEF-UE0J181XR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 180μF | 6.3V | BULK | 4.3mm | - | - | - | - | 10mOhm | POLARIZED | - | - | - | - | - | 3μA | 3.5A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 6SEPC470ME Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPC | 0.248Dia 6.30mm | ±20% | - | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.22.00.20 | 470μF | 6.3V | - | - | unknown | - | - | 2.5mm | 20mOhm | Polar | 0.098 2.50mm | - | 600 μm | - | 6.3V | 592μA | 2.97A | 5000 hours | - | 148.5mA @ 120Hz | 2.97A @ 100kHz | 10 % | - | 6.3mm | 7mm | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-HL0D101R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | SP-Cap HL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | Tin (Sn) | - | - | General Purpose | - | 100μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 18mOhm | POLARIZED | - | 2V | - | - | - | 0.02mA | 1.8A | 1000 hours | 0.06 | - | 1.8A @ 100kHz | 0.1 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-CD0D121XE Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | - | 120μF | 2V | BULK | 4.3mm | - | - | - | - | 15mOhm | POLARIZED | - | 2V | - | - | - | 24μA | 2.7A | 1000 hours | - | - | 2.7A @ 100kHz | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-CX1D330R Panasonic Electronic Components | 24500 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | - | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | - | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | - | 33μF | - | - | 4.3mm | - | 7343 | 2917 | - | 40mOhm | Polar | - | - | - | - | 20V | 198μA | 3.2A | 2000 hours | - | - | 3.2A @ 100kHz | - | - | - | 1.9mm | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | - | ROHS3 Compliant | - | - | ||
![]() 63SXV100M Panasonic Electronic Components | 6665 | - | Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SXV | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 100μF | - | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | - | - | 164mA @ 120Hz | 3.28A @ 100kHz | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 100SXV27M Panasonic Electronic Components | 4782000 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | 100V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SXV | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 27μF | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 150mA @ 120Hz | 3A @ 100kHz | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 63SXV56M Panasonic Electronic Components | 1988 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SXV | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 56μF | - | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | - | - | 147.5mA @ 120Hz | 2.95A @ 100kHz | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZC1J220XP Panasonic Electronic Components | 30000 | - | Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (SOLID POLYMER) | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | - | - | - | - | Automotive | - | 22μF | - | TR, 15 INCH | - | - | - | - | - | 80mOhm | POLARIZED | - | 63V | - | 2626 | - | 0.01386mA | - | - | 0.08 | 90mA @ 100Hz | 900mA @ 100kHz | - | - | 6.3mm | - | 0.315 8.00mm | 7.7mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZA1K220P Panasonic Electronic Components | 28800 |
| Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (SOLID POLYMER) | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 80V | -55°C~105°C | Cut Tape (CT) | 2012 | ZA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | Hybrid | - | - | - | - | Automotive | - | 22μF | - | TR, 15 INCH | - | - | - | - | - | 45mOhm | POLARIZED | - | 80V | - | 3333 | - | 0.0176mA | - | - | 0.08 | 155mA @ 100Hz | 1.55A @ 100kHz | - | - | 8mm | - | 0.413 10.50mm | 10.2mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 80SXV56M Panasonic Electronic Components | 10 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | 80V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SXV | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 56μF | - | - | - | - | - | - | - | 28mOhm | - | - | - | - | - | - | - | - | - | - | 155mA @ 120Hz | 3.1A @ 100kHz | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-LT0E271R Panasonic Electronic Components | 2163 |
| Datasheet | 18 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap LT | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 270μF | - | - | - | - | - | - | - | 6mOhm | POLARIZED | - | 2.5V | - | - | - | - | - | - | - | - | 7.5A @ 100kHz | - | - | - | - | 0.059 1.50mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-LT0D331R Panasonic Electronic Components | 35000 |
| Datasheet | 18 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap LT | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 330μF | - | - | - | - | - | - | - | 6mOhm | POLARIZED | - | 2V | - | - | - | - | - | - | - | - | 7.5A @ 100kHz | - | - | - | - | 0.059 1.50mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 35SVPK330M Panasonic Electronic Components | 7 | - | Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 330μF | 35V | - | - | - | - | - | - | 18mOhm | - | - | - | - | - | - | - | - | - | - | 69.5mA @ 120Hz | 1.39A @ 100kHz | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZA1H680P Panasonic Electronic Components | 39420 | - | Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (SOLID POLYMER) | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | 2012 | ZA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | - | - | - | - | Automotive | 8532.24.0020 | 68μF | - | TR, 15 INCH | - | - | - | - | - | 30mOhm | POLARIZED | - | 50V | - | 3333 | - | 0.034mA | - | - | 0.10 | 270mA @ 100Hz | 1.8A @ 100kHz | - | - | 8mm | - | 0.413 10.50mm | 10.2mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZA1E560P Panasonic Electronic Components | 50000 |
| Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (SOLID POLYMER) | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2011 | ZA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | - | - | - | - | Automotive | 8532.24.0020 | 56μF | - | TR, 15 INCH | - | - | - | - | - | 50mOhm | POLARIZED | - | 25V | - | 2626 | - | 0.014mA | - | - | .14 | 195mA @ 100Hz | 1.3A @ 100kHz | - | - | 6.3mm | - | 0.240 6.10mm | 5.8mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-ST0D331R Panasonic Electronic Components | 2055 |
| Datasheet | 18 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | WRAPAROUND | - | - | - | 2000 Hrs @ 105°C | 2V | -55°C~105°C | Cut Tape (CT) | 2012 | SP-Cap ST | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | - | 330μF | - | TR, EMBOSSED, 13 INCH | - | - | - | - | - | 6mOhm | POLARIZED | - | 2V | - | - | - | 0.066mA | - | - | 0.06 | - | 7.5A @ 100kHz | - | - | - | - | 0.059 1.50mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZC1H220P Panasonic Electronic Components | 74000 |
| Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (SOLID POLYMER) | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | - | - | - | - | Automotive | - | 22μF | - | TR, 15 INCH | - | - | - | - | - | 80mOhm | POLARIZED | - | 50V | - | 2626 | - | 0.011mA | - | - | 0.10 | 75mA @ 100Hz | 750mA @ 100kHz | - | - | 6.3mm | - | 0.240 6.10mm | 5.8mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZC1V151P Panasonic Electronic Components | 1000 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | Polymer | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | - | - | Automotive | - | 150μF | 35V | TR, 15 INCH | - | - | - | - | 3.1mm | 27mOhm | POLARIZED | - | - | 900 μm | 3333 | 35V | 3μA | 1.6A | 4000 hours | .12 | 240mA @ 100Hz | 1.6A @ 100kHz | - | 1.6A | 8mm | 10.2mm | 0.413 10.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 |