- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | ESR | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-CX0J101R Panasonic Electronic Components | 3500 | - | - | 18 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | 130.010913mg | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | - | - | General Purpose | 100μF | 6.3V | BULK | 4.3mm | - | 7343 | 2917 | 1.3mm | 15mOhm | Polar | - | - | 2.4 mm | - | 6.3V | 63μA | 2.7A | 1000 hours | - | - | - | 5.1A @ 100kHz | 0.06 % | - | 2.7A | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 80SXE33M Panasonic Electronic Components | 20000 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 125°C | 80V | -55°C~125°C | Bulk | - | OS-CON™, SXE | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | 33μF | - | - | - | - | - | - | - | 35mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | - | 124.5mA @ 120Hz | 2.49A @ 100kHz | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 100SXE27M Panasonic Electronic Components | 20000 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 125°C | 100V | -55°C~125°C | Bulk | - | OS-CON™, SXE | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | 27μF | - | - | - | - | - | - | - | 30mOhm | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | 150mA @ 120Hz | 3A @ 100kHz | - | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 100SXE18MX Panasonic Electronic Components | 1053 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | 1000 Hrs @ 125°C | 100V | -55°C~125°C | Bulk | - | OS-CON™, SXE | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | - | - | General Purpose | 18μF | - | - | - | - | - | - | - | 40mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | - | 117.5mA @ 120Hz | 2.35A @ 100kHz | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 35SVPF22M Panasonic Electronic Components | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPF | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 22μF | 35V | TR | - | - | - | - | - | 35mOhm | Polar | - | - | - | - | 35V | 154μA | 2.6A | 5000 hours | 0.12 | - | 130mA @ 120Hz | 2.6A @ 100kHz | 12 % | - | 2.6A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 6SVPC220MV Panasonic Electronic Components | 990 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 6 | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2005 | OS-CON™, SVPC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 220μF | 6.3V | TR | - | - | - | - | - | 15mOhm | Polar | - | - | - | - | 6.3V | 300μA | 3.16A | 2000 hours | 0.12 | - | 158mA @ 120Hz | 3.16A @ 100kHz | 12 % | - | 3.16A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 2R5SVPC560M Panasonic Electronic Components | 52 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 6 | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SVPC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 560μF | 2.5V | TR | - | - | - | - | - | 16mOhm | Polar | - | - | - | - | 2.5V | 300μA | 3.5A | 2000 hours | 0.12 | - | 175mA @ 120Hz | 3.5A @ 100kHz | 12 % | - | 3.5A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EEF-CS0G121R Panasonic Electronic Components | 20000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Cut Tape (CT) | 2013 | SP-Cap CS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 120μF | - | TR, Embossed , 13 Inch | - | - | - | - | - | 15mOhm | POLARIZED | - | 4V | - | - | - | - | - | - | - | - | - | 5.1A @ 100kHz | - | - | - | - | - | 0.047 1.20mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() EEF-SX0D391ER Panasonic Electronic Components | 24500 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 390μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | 2V | 78μA | 3A | 1000 hours | - | - | - | 6.3A @ 100kHz | 0.06 % | - | - | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() EEF-SX0E181R Panasonic Electronic Components | 18 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | 180μF | 2.5V | BULK | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | - | 27μA | 3A | 1000 hours | - | - | - | - | 0.06 % | - | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ECG-C0JB100R Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard SMD | WRAPAROUND | - | - | - | 0.311Lx0.209W 7.90mmx5.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 1998 | SP-Cap CB | 0.311Lx0.209W 7.90mmx5.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 10μF | 6.3V | TR | - | unknown | - | - | - | - | Polar | - | - | - | 3121 | - | 0.003mA | 1A | 1000 hours | 0.06 | 130mOhm | - | 1A @ 100kHz | - | 130 mΩ | - | - | - | 0.130 3.30mm | 7.9mm | 5.3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EEF-SE0D561ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 5mOhm | Tin (Sn) | - | - | General Purpose | 560μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 5mOhm | POLARIZED | - | 2V | - | - | - | 0.112mA | 4A | 1000 hours | 0.1 | - | - | - | 0.1 % | - | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() EEF-SL0E151ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | 150μF | 2.5V | BULK | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | - | 37.5μA | 3A | 1000 hours | - | - | - | 3A @ 100kHz | 0.06 % | - | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() EEF-UE0G271ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 270μF | 4V | BULK | 4.3mm | - | 7343 | 2917 | - | 12mOhm | POLARIZED | - | 4V | - | - | - | 0.108mA | 3.3A | 1000 hours | 0.1 | - | - | 3.3A @ 100kHz | - | - | - | - | 4.2mm | 0.169 4.30mm | 7.3mm | - | No | - | RoHS Compliant | - | ||
![]() EEF-SR0E181R Panasonic Electronic Components | 42 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2015 | SP-Cap, SR | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -55°C | General Purpose | 180μF | 2.5V | - | 4.3mm | - | 7343 | 2917 | - | 6mOhm | Polar | - | - | - | - | 2.5V | 45μA | 7.5A | 2000 hours | - | - | - | 7.5A @ 100kHz | - | - | - | - | 1mm | 0.039 1.00mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() EEF-HL0K330R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | SP-Cap HL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | Tin (Sn) | - | - | General Purpose | 33μF | 8V | BULK | 4.3mm | - | 7343 | 2917 | - | 18mOhm | POLARIZED | - | 8V | - | - | - | 0.0264mA | 1.8A | 1000 hours | 0.06 | - | - | 1.8A @ 100kHz | 0.1 % | - | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() EEF-CD0D101XR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 100μF | 2V | BULK | 4.3mm | - | - | - | - | 15mOhm | POLARIZED | - | 2V | - | - | - | 12μA | 2.7A | 1000 hours | - | - | - | - | 0.06 % | - | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() EEF-CD0D121XR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 120μF | 2V | BULK | 4.3mm | - | - | - | - | 15mOhm | POLARIZED | - | 2V | - | - | - | 14.4μA | 2.7A | 1000 hours | - | - | - | - | 0.06 % | - | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() EEF-CD0E820XE Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2012 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 82μF | 2.5V | BULK | 4.3mm | - | - | - | - | 15mOhm | POLARIZED | - | - | - | - | - | 20.5μA | 2.7A | 1000 hours | - | - | - | 2.7A @ 100kHz | 0.06 % | - | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() EEF-CD0E101XR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 100μF | 2.5V | BULK | 4.3mm | - | - | - | - | 15mOhm | POLARIZED | - | - | - | - | - | 15μA | 2.7A | 1000 hours | - | - | - | - | 0.06 % | - | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free |