- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10SVPC120MV Panasonic Electronic Components | 100 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 6 | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2007 | OS-CON™, SVPC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | - | 120μF | 10V | TR | - | - | - | - | - | 22mOhm | Polar | - | - | - | - | 10V | 300μA | 2.6A | 2000 hours | 0.12 | 130mA @ 120Hz | 2.6A @ 100kHz | 12 % | 2.6A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-CD0J680ER Panasonic Electronic Components | 20000 | - | Datasheet | 14 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 18mOhm | - | General Purpose | - | - | 68μF | 6.3V | BULK | 4.3mm | - | 7343 | 2917 | - | 18mOhm | POLARIZED | - | - | - | - | - | 42.8μA | 2.5A | 1000 hours | - | - | 2.5A @ 100kHz | 0.06 % | 2.5A | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 6SVP470MX Panasonic Electronic Components | 30 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 8 | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2002 | OS-CON™, SVP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | - | 470μF | 6.3V | TR | - | - | - | - | - | 25mOhm | Polar | - | - | - | 4141 | 6.3V | 592μA | 3.7A | 2000 hours | 0.12 | 185mA @ 120Hz | 3.7A @ 100kHz | 12 % | 3.7A | 10mm | 7.9mm | 0.315 8.00mm | 11mm | 10.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-CS1E100R Panasonic Electronic Components | 176 |
| Datasheet | 14 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminium | 80.002354mg | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | SP-Cap CS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | - | 10μF | 25V | Tape, Embossed | 4.3mm | - | 7343 | 2917 | - | 40mOhm | POLARIZED | - | - | - | - | 25V | 75μA | 3A | 1000 hours | - | - | 3.2A @ 100kHz | - | - | - | 1.1mm | 0.047 1.20mm | 7.3mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EEF-CD0K220R Panasonic Electronic Components | 17500 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | - | 22μF | 8V | BULK | 4.3mm | 22V | 7343 | 2917 | - | 28mOhm | POLARIZED | - | - | - | - | 8V | 7.1μA | 2A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 16SEPC270MX Panasonic Electronic Components | 50 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 9 | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | General Purpose | - | - | 270μF | 16V | - | - | - | - | - | 3.5mm | 10mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 16V | 864μA | 5A | 5000 hours | 0.1 | 250mA @ 120Hz | 5A @ 100kHz | 10 % | - | 8mm | 9mm | 0.354 9.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 10SVPE220M Panasonic Electronic Components | 2001 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | 6 | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2011 | OS-CON™, SVPE | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | - | 220μF | 10V | TR | - | - | - | - | - | 20mOhm | Polar | - | - | - | - | 10V | 500μA | 2.7A | 2000 hours | - | 135mA @ 120Hz | 2.7A @ 100kHz | 12 % | 2.7A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 20SVPB15M Panasonic Electronic Components | 5 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPB | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | - | 15μF | 20V | TR | - | - | - | - | - | 45mOhm | POLARIZED | - | - | - | 2626 | - | 0.12mA | - | 1000 hours | 0.12 | 100mA @ 120Hz | 2A @ 100kHz | - | - | - | - | 0.197 5.00mm | 7.3mm | 6.6mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEH-ZC1V680XP Panasonic Electronic Components | 100 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (SOLID POLYMER) | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hybrid | - | - | Automotive | - | - | 68μF | - | TR, 15 INCH | - | - | - | - | - | 35mOhm | POLARIZED | - | 35V | - | 2626 | - | 0.0238mA | - | - | .12 | 210mA @ 100Hz | 1.4A @ 100kHz | - | - | 6.3mm | - | 0.315 8.00mm | 7.7mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 6SVPE150M Panasonic Electronic Components | 1550 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | OS-CON™, SVPE | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | - | 150μF | 6.3V | TR | - | - | - | - | - | 12mOhm | Polar | - | - | - | 2121 | 6.3V | 500μA | 3.52A | 2000 hours | 0.12 | 176mA @ 120Hz | 3.52A @ 100kHz | 12 % | 3.52A | 5mm | 5.9mm | 0.236 6.00mm | - | 5.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-SS0D221R Panasonic Electronic Components | 3500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | SP-Cap SS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | - | 220μF | 2V | TR, EMBOSSED, 13 INCH | 4.3mm | - | 7343 | 2917 | - | 6mOhm | Polar | - | - | - | - | 2V | 44μA | 3.5A | 1000 hours | 0.06 | - | 7.5A @ 100kHz | - | 3.5A | - | 1.1mm | 0.047 1.20mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6SVP220MX Panasonic Electronic Components | 30 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 7 | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2005 | OS-CON™, SVP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | - | 220μF | 6.3V | TR | - | - | - | - | - | 35mOhm | Polar | - | - | - | 3333 | 6.3V | 277μA | 2.56A | 2000 hours | 0.12 | 128mA @ 120Hz | 2.56A @ 100kHz | 12 % | 2.56A | 8mm | 6.9mm | 0.276 7.00mm | - | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-CD0J330R Panasonic Electronic Components | 50 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 28mOhm | - | General Purpose | - | - | 33μF | 6.3V | BULK | 4.3mm | - | 7343 | 2917 | - | 28mOhm | POLARIZED | - | - | - | - | - | 8.4μA | 2A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEH-ZC1H330XP Panasonic Electronic Components | 30000 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 8 | Polymer | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | Automotive | - | - | 33μF | 50V | TR, 15 INCH | - | - | - | - | 1.8mm | 40mOhm | POLARIZED | - | - | 650 μm | 2626 | 50V | 3μA | 1.1A | 4000 hours | 0.10 | 110mA @ 100Hz | 1.1A @ 100kHz | - | 1.1A | 6.3mm | 7.7mm | 0.315 8.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 16SVP180M Panasonic Electronic Components | 100 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 12 | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2005 | OS-CON™, SVP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 8532.22.00.20 | 180μF | 16V | TR | - | - | - | - | - | 20mOhm | Polar | - | - | - | 3333 | 16V | 576μA | 3.64A | 2000 hours | 0.15 | 182mA @ 120Hz | 3.64A @ 100kHz | 15 % | 3.64A | 8mm | 11.9mm | 0.472 12.00mm | - | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZC1V220R Panasonic Electronic Components | 100000 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Polymer | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 4000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 22μF | 35V | TR, EMBOSSED, 15 INCH | - | - | - | - | 1.5mm | 100mOhm | POLARIZED | - | - | 650 μm | 2121 | 35V | 3μA | 550mA | 4000 hours | 0.12 | 55mA @ 100Hz | 550mA @ 100kHz | - | 550mA | 5mm | 5.8mm | 0.240 6.10mm | - | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEF-CD1B4R7R Panasonic Electronic Components | 393420 | - | Datasheet | 14 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2002 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 80mOhm | Tin (Sn) | General Purpose | - | - | 4.7μF | 12.5V | BULK | 4.3mm | - | 7343 | 2917 | - | 80mOhm | POLARIZED | - | - | - | - | - | 3μA | 1A | 1000 hours | - | - | 1A @ 100kHz | 0.06 % | 1A | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-SX0G151ER Panasonic Electronic Components | 21000 |
| - | 18 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | - | 150μF | 4V | BULK | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | 4V | 60μA | 3A | 1000 hours | - | - | 6.3A @ 100kHz | 0.06 % | 3A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-UE0G331ER Panasonic Electronic Components | 10000 | - | Datasheet | 14 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 130.010913mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | - | 330μF | 4V | BULK | 4.3mm | - | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | - | - | 4V | 3μA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 35SVPK47M Panasonic Electronic Components | 3085 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | - | 47μF | 35V | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | - | - | 46.5mA @ 120Hz | 930mA @ 100kHz | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - |