- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-SL0E151R Panasonic Electronic Components | 191 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | 150μF | 2.5V | BULK | 4.3mm | - | 7343 | 2917 | 9mOhm | POLARIZED | - | - | 22.5μA | 3A | 1000 hours | - | - | - | 0.06 % | - | 1.8mm | 0.071 1.80mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-CD1B220ER Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | 22μF | 12.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() EEF-CD1C4R7ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | 4.7μF | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() EEF-UD0E271ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 270μF | 2.5V | BULK | 4.3mm | - | 7343 | 2917 | 15mOhm | POLARIZED | - | - | 0.0675mA | 3A | - | 0.1 | - | 3A @ 100kHz | - | - | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | - | - | ||
![]() EEF-SL0D100R Panasonic Electronic Components | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 1000 Hrs @ 105°C | 2V | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | 105°C | -40°C | General Purpose | 10μF | 2V | - | - | - | 7343 | 2917 | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | 1.9mm | 0.071 1.80mm | 7.2898mm | 4.2926mm | - | - | RoHS Compliant | - | - | ||
![]() EEF-CD1B100ER Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | - | - | General Purpose | 10μF | 12.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() EEH-ZS1E561P Panasonic Electronic Components | 90 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | ZS | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 560μF | - | - | - | - | - | - | 11mOhm | - | - | - | - | - | - | - | 600mA @ 100Hz | 4A @ 100kHz | - | - | - | 0.661 16.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-CX0D561R Panasonic Electronic Components | 41676 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | Aluminium | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 560μF | 2V | Tape, Embossed | 4.3mm | - | 7343 | 2917 | 15mOhm | POLARIZED | - | 2V | 112μA | 2.7A | 1000 hours | - | - | 5.1A @ 100kHz | - | 2.7A | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-GX0E331R Panasonic Electronic Components | 10000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | SP-Cap GX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | - | - | General Purpose | 330μF | - | - | - | - | - | - | 3mOhm | - | - | - | - | - | - | - | - | 10.2A @ 100kHz | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZA1H220V Panasonic Electronic Components | 1468 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | ZA, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 22μF | - | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | 110mA @ 100Hz | 1.1A @ 100kHz | - | - | - | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZA1H330XV Panasonic Electronic Components | 35950 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | ZA, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 33μF | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | 160mA @ 100Hz | 1.6A @ 100kHz | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-CD0J470R Panasonic Electronic Components | 10000 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Tape & Reel (TR) | 2002 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 47μF | - | BULK | - | compliant | - | - | 18mOhm | POLARIZED | 6.3V | - | 0.011844mA | 2500mA | - | 0.06 | - | - | - | - | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | - | ||
![]() EEF-UD0J101R Panasonic Electronic Components | 440 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Tape & Reel (TR) | 2003 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 100μF | - | BULK | - | compliant | - | - | 15mOhm | POLARIZED | 6.3V | - | 0.0252mA | 3000mA | - | 0.1 | - | - | - | - | - | 0.118 3.00mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | - | ||
![]() EEF-UE0G181R Panasonic Electronic Components | 1550 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 4V | -40°C~105°C | Tape & Reel (TR) | 2003 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 180μF | - | BULK | - | compliant | - | - | 12mOhm | POLARIZED | 4V | - | 0.0432mA | 3300mA | - | 0.1 | - | - | - | - | - | 0.165 4.20mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | - | ||
![]() EEF-SX0D331R Panasonic Electronic Components | 24500 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | 330μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | 9mOhm | POLARIZED | 2V | - | 39.6μA | 3A | 1000 hours | - | - | - | 0.06 % | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZA1V470V Panasonic Electronic Components | 468 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | ZA, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 47μF | - | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | 195mA @ 100Hz | 1.3A @ 100kHz | - | - | - | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-UE0D331R Panasonic Electronic Components | 2000 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2003 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | - | - | - | General Purpose | 330μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | 12mOhm | POLARIZED | 2V | - | 0.0396mA | 3.3A | 1000 hours | 0.1 | - | - | 0.1 % | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEH-ZA1V270V Panasonic Electronic Components | 1093 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | ZA, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 27μF | - | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | 130mA @ 100Hz | 1.3A @ 100kHz | - | - | - | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZA1J100V Panasonic Electronic Components | 993 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | ZA, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 10μF | - | - | - | - | - | - | 120mOhm | - | - | - | - | - | - | - | 100mA @ 100Hz | 1A @ 100kHz | - | - | - | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZS1V471V Panasonic Electronic Components | 1000 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | ZS, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 470μF | - | - | - | - | - | - | 11mOhm | - | - | - | - | - | - | - | 600mA @ 100Hz | 4A @ 100kHz | - | - | - | 0.661 16.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |