- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEH-ZS1J151P Panasonic Electronic Components | 9500 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | - | ZS | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 150μF | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | 525mA @ 100Hz | 3.5A @ 100kHz | - | - | 0.661 16.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-CT1D470R Panasonic Electronic Components | 6888 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Tape & Reel (TR) | - | SP-Cap CT | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | Polymer | - | - | - | - | General Purpose | 47μF | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | 3.2A @ 100kHz | - | - | 0.059 1.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SX0G101ER Panasonic Electronic Components | 10000 |
| - | 18 Weeks | - | - | Surface Mount | 2917 (7343 Metric) | YES | WRAPAROUND | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | 2010 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 100μF | - | BULK | - | - | - | 9mOhm | POLARIZED | 4V | 0.04mA | - | - | 0.06 | - | 6.3A @ 100kHz | - | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | - | ||
![]() EEF-SX0D391R Panasonic Electronic Components | 43 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | 390μF | 2V | BULK | 4.3mm | 7343 | 2917 | 9mOhm | POLARIZED | 2V | 46.8μA | 3A | 1000 hours | - | - | - | 0.06 % | 2mm | 0.079 2.00mm | 7.3mm | - | No | ROHS3 Compliant | - | - | ||
![]() EEH-ZA1V680XV Panasonic Electronic Components | 2448 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | ZA, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 68μF | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | 300mA @ 100Hz | 2A @ 100kHz | - | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZS1E561V Panasonic Electronic Components | 325 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | ZS, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 560μF | - | - | - | - | - | 11mOhm | - | - | - | - | - | - | 600mA @ 100Hz | 4A @ 100kHz | - | - | 0.661 16.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZS1H221V Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | - | ZS, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 220μF | - | - | - | - | - | 13mOhm | - | - | - | - | - | - | 555mA @ 100Hz | 3.7A @ 100kHz | - | - | 0.661 16.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZS1J151V Panasonic Electronic Components | 3888 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | - | ZS, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 150μF | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | 525mA @ 100Hz | 3.5A @ 100kHz | - | - | 0.661 16.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZA1E101XV Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | ZA, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 100μF | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | 300mA @ 100Hz | 2A @ 100kHz | - | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZS1H221P Panasonic Electronic Components | 17550 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | - | ZS | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 220μF | - | - | - | - | - | 13mOhm | - | - | - | - | - | - | 555mA @ 100Hz | 3.7A @ 100kHz | - | - | 0.661 16.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZS1V471P Panasonic Electronic Components | 8000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | ZS | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 470μF | - | - | - | - | - | 11mOhm | - | - | - | - | - | - | 600mA @ 100Hz | 4A @ 100kHz | - | - | 0.661 16.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-HX0D471R6 Panasonic Electronic Components | 10000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 1000 Hrs @ 125°C | 2V | -55°C~125°C | Tape & Reel (TR) | 2015 | SP-Cap HX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | - | 125°C | -55°C | General Purpose | 470μF | - | - | - | - | - | 6mOhm | Polar | - | - | 7.5A | 1000 hours | - | - | 7.5A @ 100kHz | - | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZA1J220XV Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | ZA, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 22μF | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | 150mA @ 100Hz | 1.5A @ 100kHz | - | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZA1E560V Panasonic Electronic Components | 39 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | ZA, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 56μF | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | 195mA @ 100Hz | 1.3A @ 100kHz | - | - | 0.217 5.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-SL0E121R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | 120μF | 2.5V | BULK | 4.3mm | 7343 | 2917 | 9mOhm | POLARIZED | - | 18μA | 3A | 1000 hours | - | - | - | 0.06 % | 1.8mm | 0.071 1.80mm | 7.3mm | - | No | RoHS Compliant | Lead Free | - | ||
![]() EEF-UE0D561ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | - | - | - | General Purpose | 560μF | 2V | BULK | 4.3mm | 7343 | 2917 | 12mOhm | POLARIZED | 2V | 0.112mA | 3.3A | 1000 hours | 0.1 | - | 3.3A @ 100kHz | 0.1 % | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | RoHS Compliant | Lead Free | - | ||
![]() EEF-UE0D391LE Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 7mOhm | Tin (Sn) | - | - | General Purpose | 390μF | 2V | BULK | 4.3mm | 7343 | 2917 | 7mOhm | POLARIZED | 2V | 0.078mA | 3.7A | 1000 hours | 0.1 | - | 3.7A @ 100kHz | 0.1 % | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | RoHS Compliant | Lead Free | - | ||
![]() ECG-C1BA4R7R Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard SMD | - | - | 0.311Lx0.209W 7.90mmx5.30mm | 1000 Hrs @ 105°C | 12.5V | -40°C~105°C | Tape & Reel (TR) | 1998 | SP-Cap CB | 0.311Lx0.209W 7.90mmx5.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | Polymer | - | - | 105°C | -40°C | General Purpose | 4.7μF | 12.5V | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | 3.3mm | 0.130 3.30mm | 7.8994mm | 5.3086mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() EEF-SL0E101R Panasonic Electronic Components | 117 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | - | - | - | General Purpose | 100μF | 2.5V | BULK | 4.3mm | 7343 | 2917 | 9mOhm | POLARIZED | - | 15μA | 3A | 1000 hours | - | - | - | 0.06 % | 1.8mm | 0.071 1.80mm | 7.3mm | - | No | RoHS Compliant | Lead Free | - | ||
![]() EEF-HE0E271R Panasonic Electronic Components | 2000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | SP-Cap HE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | Tin (Sn) | - | - | General Purpose | 270μF | 2.5V | BULK | 4.3mm | 7343 | 2917 | 12mOhm | Polar | - | 0.0675mA | 3A | 1000 hours | 0.1 | - | 3A @ 100kHz | 0.1 % | 4.2mm | 0.169 4.30mm | 7.3mm | - | No | RoHS Compliant | Lead Free | - |