- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-HD0J101R Panasonic Electronic Components | 343 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 0.287Lx0.169W 7.30mmx4.30mm | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | SP-Cap HD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 15mOhm | Tin (Sn) | - | - | General Purpose | 100μF | 6.3V | BULK | - | 4.3mm | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | - | - | - | 0.063mA | 2.5A | 1000 hours | 0.1 | - | 2.5A @ 100kHz | 0.1 % | - | - | 3.1mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 20SEQP68M T Panasonic Electronic Components | 42 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | 1000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SEQP | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Polymer | - | - | - | - | General Purpose | 68μF | - | - | 5mm | - | - | - | - | 40mOhm | POLARIZED | 0.197 5.00mm | 20V | - | - | - | 0.272mA | - | - | 0.12 | 37.95mA @ 120Hz | 759mA @ 100kHz | - | - | 10mm | - | 0.315 8.00mm | 8mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-UD0E271LR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | - | - | General Purpose | 270μF | 2.5V | BULK | - | 4.3mm | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | - | - | 0.0405mA | 3.4A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 3.1mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-UE0D561R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | Tin (Sn) | - | - | General Purpose | 560μF | 2V | BULK | - | 4.3mm | 7343 | 2917 | - | 12mOhm | POLARIZED | - | 2V | - | - | - | 0.0672mA | 3.3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-WA1D151P Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | SP-Cap WA | 0.394Dia 10.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 150μF | 20V | TR | - | - | - | - | - | 26mOhm | POLARIZED | - | - | - | 4141 | - | 0.6mA | 3.7A | 2000 hours | 0.1 | - | - | - | - | - | - | 0.402 10.20mm | 12mm | 10.3mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() EEF-SE0E471R Panasonic Electronic Components | 136 |
| - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 2.5V | -40°C~105°C | Tape & Reel (TR) | 2005 | SP-Cap SE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | Polymer | - | - | 105°C | -40°C | General Purpose | 470μF | 2.5V | - | - | - | 7343 | 2917 | - | 5mOhm | - | - | - | - | - | - | - | 4A | 1000 hours | - | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.2898mm | 4.2926mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-UD0E181R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 15mOhm | Tin (Sn) | - | - | General Purpose | 180μF | 2.5V | - | - | 4.3mm | 7343 | 2917 | - | 15mOhm | POLARIZED | - | - | - | - | - | 3μA | 3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 3.1mm | 0.118 3.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEH-ZKE181XUP Panasonic Electronic Components | 11500 |
| - | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | ZKU | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 180μF | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 270mA @ 100Hz | 1.8A @ 100kHz | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-CD0G680XR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 68μF | 4V | BULK | - | 4.3mm | - | - | - | 15mOhm | POLARIZED | - | 4V | - | - | - | 16.4μA | 2.7A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-UE0D391XR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 390μF | 2V | BULK | - | 4.3mm | - | - | - | 10mOhm | POLARIZED | - | 2V | - | - | - | 0.0468mA | 3.5A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-CD0D101ER Panasonic Electronic Components | 3500 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | - | - | General Purpose | 100μF | 2V | BULK | - | 4.3mm | 7343 | 2917 | - | 18mOhm | POLARIZED | - | 2V | - | - | - | 20μA | 2.5A | 1000 hours | - | - | 2.5A @ 100kHz | 0.06 % | 2.5A | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 4SEP220M TSS Panasonic Electronic Components | 42 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEP | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | - | - | General Purpose | 220μF | 4V | - | - | - | - | - | 3.5mm | 35mOhm | POLARIZED | 0.138 3.50mm | - | 450 μm | - | 4V | 472μA | 2.56A | 3000 hours | 0.12 | 128mA @ 120Hz | 2.56A @ 100kHz | 12 % | - | 8mm | - | 0.276 7.00mm | 7mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EEH-ZK1V390UR Panasonic Electronic Components | 7230 |
| - | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.209Lx0.209W 5.30mmx5.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | ZKU | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 39μF | - | - | - | - | - | - | - | 100mOhm | - | - | - | - | - | - | - | - | - | - | 112.5mA @ 100Hz | 750mA @ 100kHz | - | - | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZK1E101UP Panasonic Electronic Components | 7100 |
| - | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | ZKU | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 100μF | - | - | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | - | - | - | - | 195mA @ 100Hz | 1.3A @ 100kHz | - | - | - | - | 0.240 6.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZE1J330P Panasonic Electronic Components | 497 |
| Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 145°C | 63V | -55°C~145°C | Tape & Reel (TR) | - | ZE | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 33μF | - | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | 60mA @ 100Hz | 600mA @ 100kHz | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZK1E820V Panasonic Electronic Components | 543 |
| - | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | ZK, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 82μF | - | - | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | - | - | - | - | 195mA @ 100Hz | 1.3A @ 100kHz | - | - | - | - | 0.252 6.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZKV121XUV Panasonic Electronic Components | 6323 | - | - | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | ZKU, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 120μF | - | - | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | - | - | 255mA @ 100Hz | 1.7A @ 100kHz | - | - | - | - | 0.327 8.30mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZK1V221UV Panasonic Electronic Components | 20000 |
| - | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | ZKU, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 220μF | - | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | - | - | 300mA @ 100Hz | 2A @ 100kHz | - | - | - | - | 0.425 10.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZK1E331UV Panasonic Electronic Components | 36 |
| - | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | ZKU, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 330μF | - | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | - | - | 300mA @ 100Hz | 2A @ 100kHz | - | - | - | - | 0.425 10.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZK1E561UV Panasonic Electronic Components | 37500 |
| - | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | - | ZKU, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | Automotive | 560μF | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | 420mA @ 100Hz | 2.8A @ 100kHz | - | - | - | - | 0.425 10.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |