- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | Dimensions | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Package Type | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Special Features | Terminal Pitch (mm) | Tradename | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | Subcategory | Technology | Construction | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2R5SVPT560M Panasonic Electronic Components | 30000 |
| Datasheet | 10 Weeks | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | -55°C~105°C | Tape & Reel (TR) | OS-CON™, SVPT | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | Polymer | General Purpose | 560μF | - | - | - | - | - | 16mOhm | - | - | - | - | - | 175mA @ 120Hz | 3.5A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EEH-AZC1J470B Panasonic | 876 | - | - | - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZC | Panasonic | ± 20% | 47uF | 8 x 9.5 x 0.6mm | 0.08 | EAR99 | Standard | 0.04 | 1000 | - | 29.61@2Min | 1100 | 0.6 | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | - | 8 | Active | AEC-Q200 | Details | - | 3.5 | - | 63 V | 63 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZC-A | 0.315 Dia (8.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 47µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 40mOhm | Polar | 3.5 mm | 63VDC | - | 1.1 A | 165 mA @ 100 Hz | 1.1 A @ 100 kHz | - | Electrolytic Capacitors | 0.04ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEFCX1D560P Panasonic | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | 56uF | - | - | - | Low | 0.04 | - | - | 336@2Min | 3200 | - | - | 2000 | - | - | - | 105 | - | - | -55 | Surface Mount | - | - | 4.3 | - | - | - | - | High Ripple Current|High Voltage|Low Profile | - | - | - | - | - | - | - | - | - | 20% | - | - | Polymer | - | - | - | - | Flat | - | - | - | Polar | - | 20VDC | - | - | - | - | - | - | - | 7.3 X 4.3 X 1.9 | - | - | - | - | 7.3 | - | - | - | - | - | - | 1.9 | - | - | ||
![]() 20SVPT560M Panasonic | 4782000 |
| - | - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.4 | 20SVPT | Panasonic | ± 20% | 560uF | 10x12.6mm | 0.12 % | EAR99 | Low | 0.012 | 400 | - | 2240@2Min | 5400 | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 10 | Active | - | Details | - | - | OS-CON | 20 V | 20 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.394 Dia (10.00mm) | 20% | - | - | Polymer | General Purpose | 560µF | Capacitors | Polymer | Cylindrical | SMD/SMT | - | 12mOhm | Polar | - | 20VDC | 2240 uA | 5.4A | 270 mA @ 120 Hz | 5.4 A @ 100 kHz | - | Electrolytic Capacitors | 0.012ohm | 10 X 12.6 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.500 (12.70mm) | 12.6mm | - | 12.6mm | 12.6 | RoHS Compliant | - | ||
![]() EEH-AZC1J560B Panasonic | 538 | - | - | - | Through Hole | Radial, Can | 2 | - | 1.251 | EEH-AZC | Panasonic | ± 20% | 56uF | 10 x 9.5 x 0.6mm | 0.08 | EAR99 | Standard | 0.03 | 500 | - | 35.28@2Min | 1400 | 0.6 | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | - | 10 | Active | AEC-Q200 | Details | - | 5 | - | 63 V | 63 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZC-A | 0.394 Dia (10.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 56µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 5mm | 30mOhm | Polar | 5 mm | 63VDC | - | 1.4 A | 210 mA @ 100 Hz | 1.4 A @ 100 kHz | - | Electrolytic Capacitors | 0.03ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-ZS1J101V Panasonic | 3200 |
| - | - | Through Hole | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.9 | EEH-ZS | Panasonic | 20% | 100uF | 10 x 12.8mm | - | EAR99 | Low | 0.019 | 400 | 8532.22.00.20 | 63@2Min | 3000 | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Vibration-Proof Can | - | 10 | Active | AEC-Q200 | Details | - | - | - | 63 V | 63 VDC | - | -55°C ~ 125°C | Cut Tape | ZS | 0.394 Dia (10.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 100 uF | Capacitors | Hybrid | Cylindrical | SMD/SMT | - | 19mOhm | Polar | - | 63VDC | 63 μA | 3000mA | 450 mA @ 100 Hz | 3 A @ 100 kHz | 12% | Electrolytic Capacitors | 19 mOhm | 10 X 12.8 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.516 (13.10mm) | 12.8mm | - | 12.8mm | 12.8 | RoHS Compliant | AEC-Q200 | ||
![]() 16SVT560M Panasonic | 50000 |
| - | - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.9 | 16SVT | Panasonic | ± 20% | 560uF | 8 x 11.9mm | 0.12 % | EAR99 | Low | 0.014 | 400 | - | 1792@2Min | 1560 | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | - | Details | - | - | OS-CON | 16 V | 16 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.315 Dia (8.00mm) | 20% | - | - | Polymer | General Purpose | 560µF | Capacitors | Polymer | Cylindrical | SMD/SMT | 3.2mm | 14mOhm | Polar | - | 16VDC | 1792 μA | 1.56A | 247.5 mA @ 120 Hz | 4.95 A @ 100 kHz | 12% | Electrolytic Capacitors | 0.014ohm | 8 X 11.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | 8.3mm | 0.472 (12.00mm) | 11.9mm | - | 11.9mm | 11.9 | RoHS Compliant | - | ||
![]() EEH-ZT1J680P Panasonic | 8000 |
| - | - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.408 | EEH-ZT | Panasonic | ± 20% | 68uF | 10 x 10.2mm | - | EAR99 | Standard | 0.025 | 500 | - | 42.84@2Min | 2800 | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 10 | Active | AEC-Q200 | Details | - | - | - | 63 V | 63 VDC | - | -55°C ~ 125°C | Tape and Reel | ZT | 0.394 Dia (10.00mm) | 20% | - | - | Polymer | Automotive | 68µF | Capacitors | Hybrid | Cylindrical | SMD/SMT | 3.1mm | 25mOhm | Polar | - | 63VDC | 42.8 μA | 2.8A | 420 mA @ 100 Hz | 2.8 A @ 100 kHz | 8% | Electrolytic Capacitors | 0.025ohm | 10 X 10.2 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | 10mm | 0.413 (10.50mm) | 10.2mm | - | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZKE561UB Panasonic | 1013 | - | - | - | Through Hole | Radial, Can | 2 | - | 1.251 | EEH-AZK | Panasonic | ± 20% | 560uF | 10 x 9.5 x 0.6mm | 0.14 | EAR99 | Low | 0.02 | 500 | - | 140@2Min | 2800 | 0.6 | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | - | 10 | Active | AEC-Q200 | Details | - | 5 | - | 25 V | 25 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZKU | 0.394 Dia (10.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 560 µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 5mm | 20mOhm | Polar | 0.197 (5.00mm) | 25VDC | - | 2.8 A | 420 mA @ 100 Hz | 2.8 A @ 100 kHz | - | Electrolytic Capacitors | 0.02ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZA1J820B Panasonic | 311 |
| - | - | Through Hole | Radial, Can | 2 | - | 1.251 | EEH-AZA | Panasonic | ± 20% | 82uF | 10 x 9.5 x 0.6mm | 0.08 | EAR99 | Standard | 0.03 | 500 | - | 51.66@2Min | 1800 | 0.6 | - | 10000 | 10000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | - | 10 | Active | AEC-Q200 | Details | - | 5 | - | 63 V | 63 VDC | Long Lead | -55°C ~ 105°C | Tape and Box | ZA-A | 0.394 Dia (10.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 82µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 5mm | 30mOhm | Polar | 5 mm | 63VDC | - | 1.8 A | 270 mA @ 100 Hz | 1.8 A @ 100 kHz | - | Electrolytic Capacitors | 0.03ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-ZF1J330V Panasonic | 16 |
| - | - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.99 | EEH-ZF | Panasonic | ± 20% | 33uF | 8 x 10.5mm | 0.8 | EAR99 | Low | 0.04 | 500 | 8532.22.00.20 | 20.79@2Min | 650 | - | - | 1000 | 1000 Hrs @ 150°C | Panasonic | +150°C | 150 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Vibration-Proof Can | - | 8 | Active | AEC-Q200 | Details | Low ESR | - | - | 63 V | 63 VDC | - | -55°C ~ 150°C | Tape and Reel | ZF-V | 0.315 Dia (8.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 33µF | Capacitors | Hybrid | Cylindrical | SMD/SMT | - | 40mOhm | Polar | - | 63VDC | - | 650 mA | 65 mA @ 100 Hz | 650 mA @ 100 kHz | - | Electrolytic Capacitors | 0.04ohm | 8 X 10.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.425 (10.80mm) | 10.5mm | - | 10.5mm | 10.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZC1K470B Panasonic | 4996 |
| - | - | Through Hole | Radial, Can | 2 | - | 1.251 | EEH-AZC | - | ± 20% | 47uF | 10 x 9.5 x 0.6mm | 0.08 | EAR99 | Standard | 0.036 | - | - | 37.6@2Min | 1360 | 0.6 | - | 4000 | 4000 Hrs @ 125°C | - | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | - | 10 | Active | AEC-Q200 | - | - | 5 | - | 80 V | 80 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZC-A | 0.394 Dia (10.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 47µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 5mm | 36mOhm | Polar | 0.197 (5.00mm) | 80VDC | - | 1.36 A | 204 mA @ 100 Hz | 1.36 A @ 100 kHz | - | Electrolytic Capacitors | 0.036ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | - | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZKV221UB Panasonic | 59 |
| - | - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZK | Panasonic | ± 20% | 220uF | 8 x 9.5 x 0.6mm | 0.12 | EAR99 | Low | 0.027 | 1000 | - | 77@2Min | 2000 | 0.6 | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | - | 8 | Active | AEC-Q200 | Details | - | 3.5 | - | 35 V | 35 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZKU-A | 0.315 Dia (8.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 220µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 27mOhm | Polar | 3.5 mm | 35VDC | - | 2 A | 300 mA @ 100 Hz | 2 A @ 100 kHz | - | Electrolytic Capacitors | 0.027ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() 25SVPT180M Panasonic | 4782000 |
| - | - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.9 | 25SVPT | Panasonic | ± 20% | 180uF | 8x11.9mm | 0.12 % | EAR99 | Low | 0.016 | 400 | - | 900@2Min | 4650 | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | - | Details | - | - | OS-CON | 25 V | 25 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.315 Dia (8.00mm) | 20% | Active | - | Polymer | General Purpose | 180µF | Capacitors | Polymer | Cylindrical | SMD/SMT | - | 16mOhm | Polar | - | 25VDC | 900 uA | 4.65A | 232.5 mA @ 120 Hz | 4.65 A @ 100 kHz | - | Electrolytic Capacitors | 0.016ohm | 8 X 11.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.472 (12.00mm) | 11.9mm | - | 11.9mm | 11.9 | RoHS Compliant | - | ||
![]() EEH-AZT1J330B Panasonic | 1945 |
| - | - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZT | - | ± 20% | 33uF | 8 x 9.5 x 0.6mm | 0.08 | EAR99 | Low | 0.032 | - | - | 20.79@2Min | 2400 | 0.6 | - | 4000 | 4000 Hrs @ 125°C | - | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | - | 8 | Active | AEC-Q200 | - | - | 3.5 | - | 63 V | 63 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZT-A | 0.315 Dia (8.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 33µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 32mOhm | Polar | 0.138 (3.50mm) | 63VDC | - | 2.4 A | 240 mA @ 100 Hz | 2.4 A @ 100 kHz | - | Electrolytic Capacitors | 0.032ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | - | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() 35SVPT82M Panasonic | 25 |
| - | - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.9 | 35SVPT | Panasonic | ± 20% | 82uF | 8x11.9mm | 0.12 % | EAR99 | Low | 0.02 | 400 | - | 574@2Min | 4000 | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | - | Details | - | - | OS-CON | 35 V | 35 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.315 Dia (8.00mm) | 20% | - | - | Polymer | General Purpose | 82µF | Capacitors | Polymer | Cylindrical | SMD/SMT | - | 20mOhm | Polar | - | 35VDC | 574 uA | 4A | 200 mA @ 120 Hz | 4 A @ 100 kHz | - | Electrolytic Capacitors | 0.02ohm | 8 X 11.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.472 (12.00mm) | 11.9mm | - | 11.9mm | 11.9 | RoHS Compliant | - | ||
![]() 16SVT100M Panasonic | 50 |
| - | - | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | 16SVT | Panasonic | ± 20% | 100uF | 6.3x6.4mm | 0.12 % | EAR99 | Low | 0.024 | 1000 | - | 300@2Min | 780 | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 6.3 | Active | - | Details | - | - | OS-CON | 16 V | 16 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.248 Dia (6.30mm) | 20% | - | - | Polymer | General Purpose | 100µF | Capacitors | Polymer | Cylindrical | SMD/SMT | 2.1mm | 24mOhm | Polar | - | 16VDC | 300 μA | 780mA | 124.5 mA @ 120 Hz | 2.49 A @ 100 kHz | 12% | Electrolytic Capacitors | 0.024ohm | 6.3 X 6.4 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 6.3mm | 6.6mm | 0.256 (6.50mm) | 6.4mm | - | 6.4mm | 6.4 | RoHS Compliant | - | ||
![]() 4SVPT560M Panasonic | 806 | - | - | - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.6 | 4SVPT | Panasonic | 20% | 560uF | 8x6.9mm | 0.12 % | EAR99 | Low | 0.022 | 1000 | - | 500@2Min | 3220 | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | - | Details | - | - | OS-CON | 4 V | 4 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.315 Dia (8.00mm) | 20% | - | - | Polymer | General Purpose | 560 uF | Capacitors | Polymer | Cylindrical | SMD/SMT | - | 22mOhm | Polar | - | 4VDC | 500 uA | 3200 mA | 161 mA @ 120 Hz | 3.22 A @ 100 kHz | - | Electrolytic Capacitors | 22 mOhm | 8 X 6.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | 8 x 6.9 | - | 8mm | - | 0.276 (7.00mm) | 6.9mm | - | 6.9mm | 6.9 | RoHS Compliant | - | ||
![]() EEH-AZK1E471B Panasonic | 8500 | - | - | - | Through Hole | Radial, Can | 2 | - | 1.251 | EEH-AZK | Panasonic | ± 20% | 470uF | 10 x 9.5 x 0.6mm | 0.14 | EAR99 | Low | 0.02 | 500 | - | 117.5@2Min | 2800 | 0.6 | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | - | 10 | Active | AEC-Q200 | Details | - | 5 | - | 25 V | 25 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZK-A | 0.394 Dia (10.00mm) | 20% | - | - | Polymer Hybrid | Automotive | 470µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 5mm | 20mOhm | Polar | 5 mm | 25VDC | - | 2.8 A | 420 mA @ 100 Hz | 2.8 A @ 100 kHz | - | Electrolytic Capacitors | 0.02ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() 25SVPT100M Panasonic | 4782000 | - | - | - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.6 | 25SVPT | Panasonic | 20% | 100uF | 8x6.9mm | 0.12 % | EAR99 | Low | 0.024 | 1000 | - | 500@2Min | 3200 | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | - | Details | - | - | OS-CON | 25 V | 25 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.315 Dia (8.00mm) | 20% | - | - | Polymer | General Purpose | 100 uF | Capacitors | Polymer | Cylindrical | SMD/SMT | - | 24mOhm | Polar | - | 25VDC | 500 uA | 3200 mA | 160 mA @ 120 Hz | 3.2 A @ 100 kHz | - | Electrolytic Capacitors | 24 mOhm | 8 X 6.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | 8 x 6.9 | - | 8mm | - | 0.276 (7.00mm) | 6.9mm | - | 6.9mm | 6.9 | RoHS Compliant | - |