- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | Dimensions | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Package Type | Product Diameter (mm) | Product Status | Qualification | RoHS | Terminal Pitch (mm) | Tradename | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2R5SVPT680M Panasonic | 1005 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.6 | 2R5SVPT | Panasonic | 20% | 680uF | 8x6.9mm | 0.12 % | EAR99 | Low | 0.02 | 1000 | 500@2Min | 3370 | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | 8 | Active | - | Details | - | OS-CON | 2.5 V | 2.5 VDC | - | -55°C ~ 105°C | Tape and Reel | - | SVPT | 0.315 Dia (8.00mm) | 20% | - | - | - | - | - | - | - | Polymer | - | - | General Purpose | 680 uF | Capacitors | - | - | Polymer | - | Cylindrical | SMD/SMT | - | - | - | 20mOhm | Polar | - | - | 2.5VDC | 850 uA | 3370 mA | - | - | 168.5 mA @ 120 Hz | 3.37 A @ 100 kHz | - | Electrolytic Capacitors | 20 mOhm | 8 X 6.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | 8 x 6.9 | 8mm | - | 0.276 (7.00mm) | 6.9mm | - | 6.9mm | 6.9 | - | RoHS Compliant | - | - | ||
![]() EEH-AZT1J820B Panasonic | 1016 |
| - | - | - | Through Hole | Radial, Can | - | 2 | - | 1.251 | EEH-AZT | Panasonic | ± 20% | 82uF | 10 x 9.5 x 0.6mm | 0.08 | EAR99 | Low | 0.025 | 500 | 51.66@2Min | 2800 | 0.6 | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | 10 | Active | AEC-Q200 | Details | 5 | - | 63 V | 63 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | - | ZT-A | 0.394 Dia (10.00mm) | 20% | - | - | - | - | - | - | - | Polymer Hybrid | - | - | Automotive | 82µF | Capacitors | - | - | Hybrid | - | Aluminum Cylindrical Can | Radial | - | - | 5mm | 25mOhm | Polar | 5 mm | - | 63VDC | - | 2.8 A | - | - | 420 mA @ 100 Hz | 2.8 A @ 100 kHz | - | Electrolytic Capacitors | 0.025ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEH-ZT1J680V Panasonic | 10 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.639 | EEH-ZT | Panasonic | ± 20% | 68uF | 10 x 10.5mm | - | EAR99 | Standard | 0.025 | 500 | 42.84@2Min | 2800 | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Vibration-Proof Can | 10 | Active | AEC-Q200 | Details | - | - | 63 V | 63 VDC | - | -55°C ~ 125°C | Tape and Reel | - | ZT | 0.394 Dia (10.00mm) | 20% | - | - | - | - | - | - | - | Polymer | - | - | Automotive | 68µF | Capacitors | - | - | Hybrid | - | Cylindrical | SMD/SMT | - | - | 3.1mm | 25mOhm | Polar | - | - | 63VDC | 42.8 μA | 2.8A | - | - | 420 mA @ 100 Hz | 2.8 A @ 100 kHz | 8% | Electrolytic Capacitors | 0.025ohm | 10 X 10.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10mm | 10mm | 0.425 (10.80mm) | 10.5mm | - | 10.5mm | 10.5 | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEH-AZA1K330B Panasonic | 5000 |
| - | - | - | Through Hole | Radial, Can | - | 2 | - | 1.251 | EEH-AZA | Panasonic | ± 20% | 33uF | - | 0.08 | EAR99 | Standard | 0.036 | 500 | 26.4@2Min | 1700 | 0.6 | - | 10000 | 10000 Hrs @ 105°C | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | 10 | Active | AEC-Q200 | Details | 5 | - | 80 V | 80 VDC | Long Lead | -55°C ~ 105°C | Tape and Box | - | ZA | 0.394 Dia (10.00mm) | 20% | - | - | - | - | - | - | - | Polymer Hybrid | - | - | Automotive | 33 µF | Capacitors | - | - | - | - | Aluminum Cylindrical Can | Radial | - | - | - | 36mOhm | Polar | 0.197 (5.00mm) | - | 80VDC | - | 1.7 A | - | - | 170 mA @ 100 Hz | 1.7 A @ 100 kHz | - | Electrolytic Capacitors | 0.036ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.413 (10.50mm) | 9.5 mm | - | 9.5mm | 9.5 | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEH-ZT1J470P Panasonic | 2000 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.908 | EEH-ZT | Panasonic | ± 20% | 47uF | 8 x 10.2mm | - | EAR99 | Standard | 0.032 | 500 | 29.61@2Min | 2400 | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | 8 | Active | AEC-Q200 | Details | - | - | 63 V | 63 VDC | - | -55°C ~ 125°C | Tape and Reel | - | ZT | 0.315 Dia (8.00mm) | 20% | - | - | - | - | - | - | - | Polymer | - | - | Automotive | 47µF | Capacitors | - | - | Hybrid | - | Cylindrical | SMD/SMT | - | - | 3.1mm | 32mOhm | Polar | - | - | 63VDC | 29.6 μA | 2.4A | - | - | 360 mA @ 100 Hz | 2.4 A @ 100 kHz | 8% | Electrolytic Capacitors | 0.032ohm | 8 X 10.2 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | 10mm | 0.413 (10.50mm) | 10.2mm | - | 10.2mm | 10.2 | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 6SVT390M Panasonic | 7000 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.6 | 6SVT | Panasonic | ± 20% | 390uF | 8 x 6.9mm | 0.12 % | EAR99 | Low | 0.022 | 1000 | 491@2Min | 1010 | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | 8 | Active | - | Details | - | OS-CON | 6.3 V | 6.3 VDC | - | -55°C ~ 125°C | Tape and Reel | - | SVT | 0.315 Dia (8.00mm) | 20% | - | - | - | - | - | - | - | Polymer | - | - | General Purpose | 390µF | Capacitors | - | - | Polymer | - | Cylindrical | SMD/SMT | - | - | 3.2mm | 22mOhm | Polar | - | - | 6.3VDC | 491 μA | 1.01A | - | - | 161 mA @ 120 Hz | 3.22 A @ 100 kHz | 12% | Electrolytic Capacitors | 0.022ohm | 8 X 6.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | 8.3mm | 0.276 (7.00mm) | 6.9mm | - | 6.9mm | 6.9 | - | RoHS Compliant | - | - | ||
![]() EEH-AZT1J560B Panasonic | 1474 |
| - | - | - | Through Hole | Radial, Can | - | 2 | - | 1.251 | EEH-AZT | - | ± 20% | 56uF | 10 x 9.5 x 0.6mm | 0.08 | EAR99 | Low | 0.025 | - | 35.28@2Min | 2800 | 0.6 | - | 4000 | 4000 Hrs @ 125°C | - | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | 10 | Active | AEC-Q200 | - | 5 | - | 63 V | 63 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | - | ZT-A | 0.394 Dia (10.00mm) | 20% | - | - | - | - | - | - | - | Polymer Hybrid | - | - | Automotive | 56µF | Capacitors | - | - | Hybrid | - | Aluminum Cylindrical Can | Radial | - | - | 5mm | 25mOhm | Polar | 0.197 (5.00mm) | - | 63VDC | - | 2.8 A | - | - | 420 mA @ 100 Hz | 2.8 A @ 100 kHz | - | Electrolytic Capacitors | 0.025ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 20SEQP100 Panasonic | In Stock | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 100uF | - | - | EAR99 | Standard | 0.024 | - | 400@2Min | 1050 | 0.6 | - | 1000 | - | - | - | 125 | - | - | -55 | Through Hole | - | - | 8 | - | - | - | 3.5 | - | - | - | Long Lead | - | Bulk | - | - | - | 20% | - | - | Active | - | - | - | - | OS-CON | - | - | - | - | - | - | - | - | - | Aluminum Cylindrical Can | Radial | - | - | - | - | Polar | - | - | 20VDC | - | - | - | - | - | - | - | - | - | 8 X 12 | - | - | - | - | - | - | - | - | - | - | 12(Max) | - | RoHS Compliant | - | - | ||
![]() EEF-UD0E221LE Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | General Purpose | 220μF | - | 2.5V | BULK | - | 4.3mm | - | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | 0.055mA | 3.4A | 1000 hours | 0.1 | - | 3.4A @ 100kHz | 0.1 % | - | - | - | - | - | - | - | - | 2.8mm | 0.118 3.00mm | 7.3mm | - | - | - | No | RoHS Compliant | Lead Free | - | ||
![]() EEF-UD0E271LE Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | General Purpose | 270μF | - | 2.5V | BULK | - | 4.3mm | - | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | - | - | 0.0675mA | 3.4A | 1000 hours | 0.1 | - | 3.4A @ 100kHz | 0.1 % | - | - | - | - | - | - | - | - | 3.1mm | 0.118 3.00mm | 7.3mm | - | - | - | No | RoHS Compliant | Lead Free | - | ||
![]() EEH-ZK1V680UP Panasonic Electronic Components | 32062 |
| - | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | -55°C~125°C | Tape & Reel (TR) | - | ZKU | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 68μF | - | - | - | - | - | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | - | 180mA @ 100Hz | 1.2A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZKV121XUP Panasonic Electronic Components | 35000 |
| - | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | -55°C~125°C | Tape & Reel (TR) | - | ZKU | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 120μF | - | - | - | - | - | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | 255mA @ 100Hz | 1.7A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZK1V680UV Panasonic Electronic Components | 50 |
| - | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | -55°C~125°C | Tape & Reel (TR) | - | ZKU, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 68μF | - | - | - | - | - | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | - | 180mA @ 100Hz | 1.2A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.252 6.40mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZK1E331UP Panasonic Electronic Components | 185000 |
| - | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | - | ZKU | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 330μF | - | - | - | - | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | 300mA @ 100Hz | 2A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZK1V391UP Panasonic Electronic Components | 927 |
| - | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | -55°C~125°C | Tape & Reel (TR) | - | ZKU | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 390μF | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | 420mA @ 100Hz | 2.8A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 16SEPG560M Panasonic Electronic Components | 3100 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | -55°C~105°C | Bulk | - | OS-CON™, SEPG | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Polymer | - | - | General Purpose | 560μF | - | - | - | - | - | - | - | - | - | - | 8mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | 305mA @ 120Hz | 6.1A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.512 13.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-UD0G121XR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 120μF | - | 4V | BULK | - | 4.3mm | - | - | - | - | - | 12mOhm | POLARIZED | - | 4V | - | 0.0288mA | 3.4A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | - | - | - | - | - | - | 2.8mm | 0.118 3.00mm | 7.3mm | - | - | - | No | RoHS Compliant | Lead Free | - | ||
![]() EEH-ZK1V221UP Panasonic Electronic Components | 1500 | - | - | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | -55°C~125°C | Tape & Reel (TR) | - | ZKU | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 220μF | - | - | - | - | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | 300mA @ 100Hz | 2A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZKE181XUV Panasonic Electronic Components | 534 |
| - | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | - | ZKU, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 180μF | - | - | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | 270mA @ 100Hz | 1.8A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.327 8.30mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZK1E561UP Panasonic Electronic Components | 967 |
| - | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | - | ZKU | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 560μF | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | 420mA @ 100Hz | 2.8A @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |