- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | Dimensions | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Package Type | Product Diameter (mm) | Product Status | Qualification | RoHS | Terminal Pitch (mm) | Tradename | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Technology | Construction | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEH-AZA1E221B Panasonic | 952 | - | - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZA | Panasonic | ± 20% | 220uF | 8 x 9.5 x 0.6mm | 0.14 | EAR99 | Standard | 0.027 | 1000 | 55@2Min | 2300 | 0.6 | - | 10000 | 10000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | 8 | Active | AEC-Q200 | Details | 3.5 | - | 25 V | 25 VDC | Long Lead | -55°C ~ 105°C | Tape and Box | ZA-A | 0.315 Dia (8.00mm) | 20% | Polymer Hybrid | Automotive | 220µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 27mOhm | Polar | 3.5 mm | 25VDC | - | 2.3 A | 345 mA @ 100 Hz | 2.3 A @ 100 kHz | - | Electrolytic Capacitors | 0.027ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZT1H680B Panasonic | 830 | - | - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZT | Panasonic | ± 20% | 68uF | 8 x 9.5 x 0.6mm | 0.1 | EAR99 | Low | 0.025 | 1000 | 34@2Min | 2700 | 0.6 | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | 8 | Active | AEC-Q200 | Details | 3.5 | - | 50 V | 50 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZT-A | 0.315 Dia (8.00mm) | 20% | Polymer Hybrid | Automotive | 68µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 25mOhm | Polar | 3.5 mm | 50VDC | - | 2.7 A | 405 mA @ 100 Hz | 2.7 A @ 100 kHz | - | Electrolytic Capacitors | 0.025ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() 50SVPT39M Panasonic | 7000 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.9 | 50SVPT | Panasonic | ± 20% | 39uF | 8x11.9mm | 0.12 % | EAR99 | Low | 0.025 | 400 | 390@2Min | 3800 | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | 8 | Active | - | Details | - | OS-CON | 50 V | 50 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.315 Dia (8.00mm) | 20% | Polymer | General Purpose | 39µF | Capacitors | Polymer | Cylindrical | SMD/SMT | - | 25mOhm | Polar | - | 50VDC | 390 uA | 3.8A | 190 mA @ 120 Hz | 3.8 A @ 100 kHz | - | Electrolytic Capacitors | 0.025ohm | 8 X 11.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | - | 0.472 (12.00mm) | 11.9mm | - | 11.9mm | 11.9 | RoHS Compliant | - | ||
![]() EEH-AZKE331UB Panasonic | 520 |
| - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZK | Panasonic | ± 20% | 330uF | 8 x 9.5 x 0.6mm | 0.14 | EAR99 | Low | 0.027 | 1000 | 82.5@2Min | 2000 | 0.6 | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | 8 | Active | AEC-Q200 | Details | 3.5 | - | 25 V | 25 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZKU-A | 0.315 Dia (8.00mm) | 20% | Polymer Hybrid | Automotive | 330µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 27mOhm | Polar | 5 mm | 25VDC | - | 2 A | 300 mA @ 100 Hz | 2 A @ 100 kHz | - | Electrolytic Capacitors | 0.027ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZE1J820B Panasonic | 566 | - | - | Through Hole | Radial, Can | 2 | - | 1.251 | EEH-AZE | Panasonic | ± 20% | 82uF | 10 x 9.5 x 0.6mm | 0.08 | EAR99 | Standard | 0.03 | 500 | 51.66@2Min | 800 | 0.6 | - | 2000 | 2000 Hrs @ 145°C | Panasonic | +145°C | 145 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | 10 | Active | AEC-Q200 | Details | 5 | - | 63 V | 63 VDC | Long Lead | -55°C ~ 145°C | Tape and Box | ZE-A | 0.394 Dia (10.00mm) | 20% | Polymer Hybrid | Automotive | 82µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 5mm | 30mOhm | Polar | 5 mm | 63VDC | - | 800 mA | 120 mA @ 100 Hz | 800 mA @ 100 kHz | - | Electrolytic Capacitors | 0.03ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() 6SVT330M Panasonic | 50 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | 6SVT | Panasonic | ± 20% | 330uF | 6.3x6.4mm | 0.12 % | EAR99 | Low | 0.015 | 1000 | 415@2Min | 1070 | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | 6.3 | Active | - | Details | - | OS-CON | 6.3 V | 6.3 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.248 Dia (6.30mm) | 20% | Polymer | General Purpose | 330µF | Capacitors | Polymer | Cylindrical | SMD/SMT | 2.1mm | 15mOhm | Polar | - | 6.3VDC | 415 μA | 1070mA | 169.5 mA @ 120 Hz | 3.39 A @ 100 kHz | 12% | Electrolytic Capacitors | 0.015ohm | 6.3 X 6.4 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 6.3mm | 6.6mm | 0.256 (6.50mm) | 6.4mm | - | 6.4mm | 6.4 | RoHS Compliant | - | ||
![]() EEH-ZT1V151V Panasonic | 3000 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.994 | EEH-ZT | Panasonic | ± 20% | 150uF | 8 x 10.5mm | - | EAR99 | Standard | 0.022 | 500 | 52.5@2Min | 2900 | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Vibration-Proof Can | 8 | Active | AEC-Q200 | Details | - | - | 35 V | 35 VDC | - | -55°C ~ 125°C | Tape and Reel | ZT | 0.315 Dia (8.00mm) | 20% | Polymer | Automotive | 150µF | Capacitors | Hybrid | Cylindrical | SMD/SMT | 4.6mm | 22mOhm | Polar | - | 35VDC | 52.5 μA | 2.9A | 435 mA @ 100 Hz | 2.9 A @ 100 kHz | 12% | Electrolytic Capacitors | 0.022ohm | 8 X 10.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | 12mm | 0.425 (10.80mm) | 10.5mm | - | 10.5mm | 10.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZC1V151B Panasonic | 95 | - | - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZC | Panasonic | ± 20% | 150uF | 8 x 9.5 x 0.6mm | 0.12 | EAR99 | Standard | 0.027 | 1000 | 52.5@2Min | 1600 | 0.6 | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | 8 | Active | AEC-Q200 | Details | 3.5 | - | 35 V | 35 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZC-A | 0.315 Dia (8.00mm) | 20% | Polymer Hybrid | Automotive | 150µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 27mOhm | Polar | 3.5 mm | 35VDC | - | 1.9 A | 240 mA @ 100 Hz | 1.6 A @ 100 kHz | - | Electrolytic Capacitors | 0.027ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZE1V151B Panasonic | 15840 | - | - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZE | Panasonic | ± 20% | 150uF | 8 x 9.5 x 0.6mm | 0.12 | EAR99 | Standard | 0.027 | 1000 | 52.5@2Min | 700 | 0.6 | - | 2000 | 2000 Hrs @ 145°C | Panasonic | +145°C | 145 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | 8 | Active | AEC-Q200 | Details | 3.5 | - | 35 V | 35 VDC | Long Lead | -55°C ~ 145°C | Tape and Box | ZE-A | 0.315 Dia (8.00mm) | 20% | Polymer Hybrid | Automotive | 150µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 27mOhm | Polar | 3.5 mm | 35VDC | - | 700 mA | 105 mA @ 100 Hz | 700 mA @ 100 kHz | - | Electrolytic Capacitors | 0.027ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() 50SVPT18M Panasonic | 7000 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.6 | 50SVPT | Panasonic | ± 20% | 18uF | 8x6.9mm | 0.12 % | EAR99 | Low | 0.035 | 1000 | 180@2Min | 2700 | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | 8 | Active | - | Details | - | OS-CON | 50 V | 50 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.315 Dia (8.00mm) | 20% | Polymer | General Purpose | 18µF | Capacitors | Polymer | Cylindrical | SMD/SMT | - | 35mOhm | Polar | - | 50VDC | 180 uA | 2.7A | 135 mA @ 120 Hz | 2.7 A @ 100 kHz | - | Electrolytic Capacitors | 0.035ohm | 8 X 6.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | - | 0.276 (7.00mm) | 6.9mm | - | 6.9mm | 6.9 | RoHS Compliant | - | ||
![]() EEH-ZT1E331V Panasonic | 5 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.639 | EEH-ZT | Panasonic | ± 20% | 330uF | 10 x 10.5mm | - | EAR99 | Standard | 0.016 | 500 | 82.5@2Min | 3500 | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Vibration-Proof Can | 10 | Active | AEC-Q200 | Details | - | - | 25 V | 25 VDC | - | -55°C ~ 125°C | Tape and Reel | ZT | 0.394 Dia (10.00mm) | 20% | Polymer | Automotive | 330µF | Capacitors | Hybrid | Cylindrical | SMD/SMT | 4.6mm | 16mOhm | Polar | - | 25VDC | 82.5 μA | 3.5A | 525 mA @ 100 Hz | 3.5 A @ 100 kHz | 14% | Electrolytic Capacitors | 0.016ohm | 10 X 10.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10mm | 12mm | 0.425 (10.80mm) | 10.5mm | - | 10.5mm | 10.5 | RoHS Compliant | AEC-Q200 | ||
![]() 25SVT100M Panasonic | 7000 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.6 | 25SVT | Panasonic | ± 20% | 100uF | 8 x 6.9mm | 0.12 % | EAR99 | Low | 0.024 | 1000 | 500@2Min | 1010 | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | 8 | Active | - | Details | - | OS-CON | 25 V | 25 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.315 Dia (8.00mm) | 20% | Polymer | General Purpose | 100µF | Capacitors | Polymer | Cylindrical | SMD/SMT | 3.2mm | 24mOhm | Polar | - | 25VDC | 500 μA | 1.01A | 160 mA @ 120 Hz | 3.2 A @ 100 kHz | 12% | Electrolytic Capacitors | 0.024ohm | 8 X 6.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | 8.3mm | 0.276 (7.00mm) | 6.9mm | - | 6.9mm | 6.9 | RoHS Compliant | - | ||
![]() 20SVT180M Panasonic | 50000 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.6 | 20SVT | Panasonic | - | 180uF | 8 x 6.9mm | 0.12 % | EAR99 | Low | 0.025 | 1000 | 720@2Min | 1010 | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | 8 | Active | - | Details | - | OS-CON | 20 V | 20 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.315 Dia (8.00mm) | 20% | Polymer | General Purpose | 180µF | Capacitors | Polymer | Cylindrical | SMD/SMT | 3.2mm | 25mOhm | Polar | - | 20VDC | 720 μA | 1010mA | 160 mA @ 120 Hz | 3.2 A @ 100 kHz | 12% | Electrolytic Capacitors | 25 mOhms | 8 X 6.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | 8.3mm | 0.276 (7.00mm) | 6.9mm | - | - | 6.9 | RoHS Compliant | - | ||
![]() EEH-AZE1E221B Panasonic | 822 | - | - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZE | Panasonic | ± 20% | 220uF | 8 x 9.5 x 0.6mm | 0.14 | EAR99 | Standard | 0.027 | 1000 | 55@2Min | 700 | 0.6 | - | 2000 | 2000 Hrs @ 145°C | Panasonic | +145°C | 145 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | 8 | Active | AEC-Q200 | Details | 3.5 | - | 25 V | 25 VDC | Long Lead | -55°C ~ 145°C | Tape and Box | ZE-A | 0.315 Dia (8.00mm) | 20% | Polymer Hybrid | Automotive | 220µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 27mOhm | Polar | 3.5 mm | 25VDC | - | 700 mA | 105 mA @ 100 Hz | 700 mA @ 100 kHz | - | Electrolytic Capacitors | 0.027ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-ZT1J330P Panasonic | 47 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.908 | EEH-ZT | Panasonic | 20% | 33uF | 8 x 10.2mm | - | EAR99 | Standard | 0.032 | 500 | 20.79@2Min | 2400 | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | 8 | Active | AEC-Q200 | Details | - | - | 63 V | 63 VDC | - | -55°C ~ 125°C | Tape and Reel | ZT | 0.315 Dia (8.00mm) | 20% | Polymer | Automotive | 33 uF | Capacitors | Hybrid | Cylindrical | SMD/SMT | 3.1mm | 32mOhm | Polar | - | 63VDC | 20.7 μA | 2.4A | 240 mA @ 100 Hz | 2.4 A @ 100 kHz | 8% | Electrolytic Capacitors | 32 mOhm | 8 X 10.2 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | 10mm | 0.413 (10.50mm) | 10.2mm | - | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZKV391UB Panasonic | 531 | - | - | Through Hole | Radial, Can | 2 | - | 1.251 | EEH-AZK | Panasonic | ± 20% | 390uF | 10 x 9.5 x 0.6mm | 0.12 | EAR99 | Low | 0.02 | 500 | 136.5@2Min | 2800 | 0.6 | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | 10 | Active | AEC-Q200 | Details | 5 | - | 35 V | 35 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZKU-A | 0.394 Dia (10.00mm) | 20% | Polymer Hybrid | Automotive | 390µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 5mm | 20mOhm | Polar | 5 mm | 35VDC | - | 2.8 A | 420 mA @ 100 Hz | 2.8 A @ 100 kHz | - | Electrolytic Capacitors | 0.02ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-ZT1H680P Panasonic | 8000 | - | - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.908 | EEH-ZT | Panasonic | ± 20% | 68uF | 8 x 10.2mm | - | EAR99 | Standard | 0.025 | 500 | 34@2Min | 2700 | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | 8 | Active | AEC-Q200 | Details | - | - | 50 V | 50 VDC | - | -55°C ~ 125°C | Tape and Reel | ZT | 0.315 Dia (8.00mm) | 20% | Polymer | Automotive | 68µF | Capacitors | Hybrid | Cylindrical | SMD/SMT | 3.1mm | 25mOhm | Polar | - | 50VDC | 34 μA | 2.7A | 405 mA @ 100 Hz | 2.7 A @ 100 kHz | 10% | Electrolytic Capacitors | 0.025ohm | 8 X 10.2 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 8mm | 10mm | 0.413 (10.50mm) | 10.2mm | - | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-ZT1H101P Panasonic | 38 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.408 | EEH-ZT | Panasonic | ± 20% | 100uF | 10 x 10.2mm | - | EAR99 | Standard | 0.023 | 500 | 50@2Min | 2900 | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | 10 | Active | AEC-Q200 | Details | - | - | 50 V | 50 VDC | - | -55°C ~ 125°C | Tape and Reel | ZT | 0.394 Dia (10.00mm) | 20% | Polymer | Automotive | 100µF | Capacitors | Hybrid | Cylindrical | SMD/SMT | 4.6mm | 23mOhm | Polar | - | 50VDC | 50 μA | 2.9A | 435 mA @ 100 Hz | 2.9 A @ 100 kHz | 10% | Electrolytic Capacitors | 0.023ohm | 10 X 10.2 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10mm | 12mm | 0.413 (10.50mm) | 10.2mm | - | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-ZT1J560V Panasonic | 5000 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.639 | EEH-ZT | Panasonic | 20% | 56uF | 10 x 10.5mm | - | EAR99 | Standard | 0.025 | 500 | 35.28@2Min | 2800 | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Vibration-Proof Can | 10 | Active | AEC-Q200 | Details | - | - | 63 V | 63 VDC | - | -55°C ~ 125°C | Tape and Reel | ZT | 0.394 Dia (10.00mm) | 20% | Polymer | Automotive | 56 uF | Capacitors | Hybrid | Cylindrical | SMD/SMT | 4.6mm | 25mOhm | Polar | - | 63VDC | 35.2 μA | 2.8A | 420 mA @ 100 Hz | 2.8 A @ 100 kHz | 8% | Electrolytic Capacitors | 25 mOhm | 10 X 10.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10mm | 12mm | 0.425 (10.80mm) | 10.5mm | - | 10.5mm | 10.5 | RoHS Compliant | AEC-Q200 | ||
![]() 16SVPT270M Panasonic | 50000 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.6 | 16SVPT | Panasonic | 20% | 270uF | 8x6.9mm | 0.12 % | EAR99 | Low | 0.022 | 1000 | 864@2Min | 3300 | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | 8 | Active | - | Details | - | OS-CON | 16 V | 16 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.315 Dia (8.00mm) | 20% | Polymer | General Purpose | 270 uF | Capacitors | Polymer | Cylindrical | SMD/SMT | - | 22mOhm | Polar | - | 16VDC | 864 uA | 3300 mA | 165 mA @ 120 Hz | 3.3 A @ 100 kHz | - | Electrolytic Capacitors | 22 mOhm | 8 X 6.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | 8 x 6.9 | 8mm | - | 0.276 (7.00mm) | 6.9mm | - | 6.9mm | 6.9 | RoHS Compliant | - |