- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | Dimensions | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Terminal Width (mm) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Package Type | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Special Features | Terminal Pitch (mm) | Tradename | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Capacitance | Subcategory | Technology | Construction | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMC366227003-EMC Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 220uF | - | - | EAR99 | Low | 0.009 | - | 8532.22.00.40 | 55@2Min | 3000 | - | - | 2000 | - | - | - | 105 | 4.5 | - | - | -55 | Surface Mount | - | - | 4.3 | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | Active | Polymer | - | - | - | - | Flat | - | - | - | Polar | - | 2.5VDC | - | - | - | - | - | - | - | 7.3 X 4.3 X 1.9 | - | - | - | - | 7.3 | - | - | - | - | - | - | 1.9 | RoHS Compliant | - | ||
![]() EEFCX1A101P Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 100uF | - | - | - | Low | 0.04 | - | - | 300@2Min | 3200 | - | - | 2000 | - | - | - | 105 | - | - | - | -55 | Surface Mount | - | - | 4.3 | - | - | - | - | High Ripple Current|High Voltage|Low Profile | - | - | - | - | - | - | - | - | - | 20% | - | Polymer | - | - | - | - | Flat | - | - | - | Polar | - | 10VDC | - | - | - | - | - | - | - | 7.3 X 4.3 X 1.9 | - | - | - | - | 7.3 | - | - | - | - | - | - | 1.9 | - | - | ||
![]() EEH-ZF1J560P Panasonic | 6000 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.41 | EEH-ZF | Panasonic | ± 20% | 56uF | 10 x 10.2mm | 0.08 | EAR99 | Low | 0.03 | 500 | 8532.22.00.20 | 35.28@2Min | 840 | - | - | 1000 | 1000 Hrs @ 150°C | Panasonic | +150°C | 150 | - | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 10 | Active | AEC-Q200 | Details | Low ESR | - | - | 63 V | 63 VDC | - | -55°C ~ 150°C | Tape and Reel | ZF-V | 0.394 Dia (10.00mm) | 20% | - | Polymer Hybrid | Automotive | 56µF | Capacitors | Hybrid | Cylindrical | SMD/SMT | - | 30mOhm | Polar | - | 63VDC | - | 840 mA | 126 mA @ 100 Hz | 840 mA @ 100 kHz | - | Electrolytic Capacitors | 0.03ohm | 10 X 10.2 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 10.2mm | - | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZT1E221B Panasonic | 1115 | - | - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZT | Panasonic | ± 20% | 220uF | 8 x 9.5 x 0.6mm | 0.14 | EAR99 | Low | 0.022 | 1000 | - | 55@2Min | 2900 | 0.6 | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | - | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | - | 8 | Active | AEC-Q200 | Details | - | 3.5 | - | 25 V | 25 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZT-A | 0.315 Dia (8.00mm) | 20% | - | Polymer Hybrid | Automotive | 220µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 22mOhm | Polar | 3.5 mm | 25VDC | - | 2.9 A | 435 mA @ 100 Hz | 2.9 A @ 100 kHz | - | Electrolytic Capacitors | 0.022ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() 2R5SVPT2700M Panasonic | 7000 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.4 | 2R5SVPT | Panasonic | ± 20% | 2700uF | 10x12.6mm | 0.12 % | EAR99 | Low | 0.012 | 400 | - | 1350@2Min | 5070 | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | +105°C | 105 | - | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 10 | Active | - | Details | - | - | OS-CON | 2.5 V | 2.5 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.394 Dia (10.00mm) | 20% | - | Polymer | General Purpose | 2700µF | Capacitors | Polymer | Cylindrical | SMD/SMT | - | 12mOhm | Polar | - | 2.5VDC | 1350 uA | 5.07A | 253.5 mA @ 120 Hz | 5.07 A @ 100 kHz | - | Electrolytic Capacitors | 0.012ohm | 10 X 12.6 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.500 (12.70mm) | 12.6mm | - | 12.6mm | 12.6 | RoHS Compliant | - | ||
![]() EEH-ZF1J330P Panasonic | 8 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.91 | EEH-ZF | Panasonic | ± 20% | 33uF | 8 x 10.2mm | 0.8 | EAR99 | Low | 0.04 | 500 | 8532.22.00.20 | 20.79@2Min | 650 | - | - | 1000 | 1000 Hrs @ 150°C | Panasonic | +150°C | 150 | - | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | AEC-Q200 | Details | Low ESR | - | - | 63 V | 63 VDC | - | -55°C ~ 150°C | Tape and Reel | ZF-V | 0.315 Dia (8.00mm) | 20% | - | Polymer Hybrid | Automotive | 33µF | Capacitors | Hybrid | Cylindrical | SMD/SMT | - | 40mOhm | Polar | - | 63VDC | - | 650 mA | 65 mA @ 100 Hz | 650 mA @ 100 kHz | - | Electrolytic Capacitors | 0.04ohm | 8 X 10.2 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 10.2mm | - | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZE1J330B Panasonic | 1050 | - | - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZE | Panasonic | ± 20% | 33uF | 8 x 9.5 x 0.6mm | 0.08 | EAR99 | Standard | 0.04 | 1000 | - | 20.79@2Min | 600 | 0.6 | - | 2000 | 2000 Hrs @ 145°C | Panasonic | +145°C | 145 | - | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | - | 8 | Active | AEC-Q200 | Details | - | 3.5 | - | 63 V | 63 VDC | Long Lead | -55°C ~ 145°C | Tape and Box | ZE-A | 0.315 Dia (8.00mm) | 20% | - | Polymer Hybrid | Automotive | 33µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 40mOhm | Polar | 3.5 mm | 63VDC | - | 600 mA | 60 mA @ 100 Hz | 600 mA @ 100 kHz | - | Electrolytic Capacitors | 0.04ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() 16SEPC100MW-WD Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 100uF | - | - | EAR99 | Super Low | 0.01 | - | 8532.22.00.20 | 500@2Min | 4680 | 0.45 | - | 5000 | - | - | - | 105 | - | - | - | -55 | Through Hole | - | - | - | 6.3 | - | - | - | - | 2.5 | - | - | - | Long Lead | - | Bulk | - | - | 20% | Active | Polymer | - | - | - | - | Aluminum Cylindrical Can | Radial | - | - | Polar | - | 16VDC | - | - | - | - | - | - | - | 6.3 X 9 | - | - | - | - | - | - | - | - | - | - | - | 9(Max) | RoHS Compliant | - | ||
![]() EEH-AZC1K220B Panasonic | 1039 | - | - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZC | Panasonic | ± 20% | 22uF | 8 x 9.5 x 0.6mm | 0.08 | EAR99 | Standard | 0.045 | 1000 | - | 17.6@2Min | 1050 | 0.6 | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | - | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | - | 8 | Active | AEC-Q200 | Details | - | 3.5 | - | 80 V | 80 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZC-A | 0.315 Dia (8.00mm) | 20% | - | Polymer Hybrid | Automotive | 22µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 45mOhm | Polar | 3.5 mm | 80VDC | - | 1.05 A | 105 mA @ 100 Hz | 1.05 A @ 100 kHz | - | Electrolytic Capacitors | 0.045ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-ZF1J560V Panasonic | 337 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.64 | EEH-ZF | Panasonic | ± 20% | 56uF | 10 x 10.5mm | 0.08 | EAR99 | Low | 0.03 | 500 | 8532.22.00.20 | 35.28@2Min | 840 | - | - | 1000 | 1000 Hrs @ 150°C | Panasonic | +150°C | 150 | - | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Vibration-Proof Can | - | 10 | Active | AEC-Q200 | Details | Low ESR | - | - | 63 V | 63 VDC | - | -55°C ~ 150°C | Tape and Reel | ZF-V | 0.394 Dia (10.00mm) | 20% | - | Polymer Hybrid | Automotive | 56µF | Capacitors | Hybrid | Cylindrical | SMD/SMT | - | 30mOhm | Polar | - | 63VDC | - | 840 mA | 126 mA @ 100 Hz | 840 mA @ 100 kHz | - | Electrolytic Capacitors | 0.03ohm | 10 X 10.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.425 (10.80mm) | 10.5mm | - | 10.5mm | 10.5 | RoHS Compliant | AEC-Q200 | ||
![]() 35SVT120M Panasonic | 48 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.4 | 35SVT | Panasonic | ± 20% | 120uF | 10x12.6mm | 0.12 % | EAR99 | Low | 0.018 | 400 | - | 840@2Min | 1390 | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | +125°C | 125 | - | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 10 | Active | - | Details | - | - | OS-CON | 35 V | 35 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.394 Dia (10.00mm) | 20% | - | Polymer | General Purpose | 120µF | Capacitors | Polymer | Cylindrical | SMD/SMT | 4.6mm | 18mOhm | Polar | - | 35VDC | 840 μA | 1.3A | 220 mA @ 120 Hz | 4.4 A @ 100 kHz | 12% | Electrolytic Capacitors | 0.018ohm | 10 X 12.6 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | 10.3mm | 0.500 (12.70mm) | 12.6mm | - | 12.6mm | 12.6 | RoHS Compliant | - | ||
![]() 35SVT39M Panasonic | 7000 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.6 | 35SVT | Panasonic | ± 20% | 39uF | 8 x 6.9mm | 0.12 % | EAR99 | Low | 0.03 | 1000 | - | 273@2Min | 880 | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | +125°C | 125 | - | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | - | Details | - | - | OS-CON | 35 V | 35 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.315 Dia (8.00mm) | 20% | - | Polymer | General Purpose | 39µF | Capacitors | Polymer | Cylindrical | SMD/SMT | 3.2mm | 30mOhm | Polar | - | 35VDC | 273 μA | 880mA | 140 mA @ 120 Hz | 2.8 A @ 100 kHz | 12% | Electrolytic Capacitors | 0.03ohm | 8 X 6.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | 8.3mm | 0.276 (7.00mm) | 6.9mm | - | 6.9mm | 6.9 | RoHS Compliant | - | ||
![]() EEH-AZC1J680B Panasonic | 548 | - | - | Through Hole | Radial, Can | 2 | - | 1.251 | EEH-AZC | Panasonic | ± 20% | 68uF | 10 x 9.5 x 0.6mm | 0.08 | EAR99 | Standard | 0.03 | 500 | - | 42.84@2Min | 1400 | 0.6 | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | - | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | - | 10 | Active | AEC-Q200 | Details | - | 5 | - | 63 V | 63 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZC-A | 0.394 Dia (10.00mm) | 20% | - | Polymer Hybrid | Automotive | 68µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 5mm | 30mOhm | Polar | 5 mm | 63VDC | - | 1.4 A | 210 mA @ 100 Hz | 1.4 A @ 100 kHz | - | Electrolytic Capacitors | 0.03ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() 20SVT390M Panasonic | 50000 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.9 | 20SVT | Panasonic | ± 20% | 390uF | 8 x 11.9mm | 0.12 % | EAR99 | Low | 0.014 | 400 | - | 1560@2Min | 1560 | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | +125°C | 125 | - | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | - | Details | - | - | OS-CON | 20 V | 20 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.315 Dia (8.00mm) | 20% | - | Polymer | General Purpose | 390µF | Capacitors | Polymer | Cylindrical | SMD/SMT | 3.2mm | 14mOhm | Polar | - | 20VDC | 1560 μA | 1.56A | 247.5 mA @ 120 Hz | 4.95 A @ 100 kHz | 12% | Electrolytic Capacitors | 0.014ohm | 8 X 11.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | 8.3mm | 0.472 (12.00mm) | 11.9mm | - | 11.9mm | 11.9 | RoHS Compliant | - | ||
![]() 4SVT1500M Panasonic | 7000 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.9 | 4SVT | Panasonic | ± 20% | 1500uF | 8 x 11.9mm | 0.12 % | EAR99 | Low | 0.012 | 400 | - | 1200@2Min | 1480 | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | +125°C | 125 | - | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | - | Details | - | - | OS-CON | 4 V | 4 VDC | - | -55°C ~ 125°C | Tape and Reel | SVT | 0.315 Dia (8.00mm) | 20% | - | Polymer | General Purpose | 1.5mF | Capacitors | Polymer | Cylindrical | SMD/SMT | 3.2mm | 12mOhm | Polar | - | 4VDC | 1200μA | 1.4A | 235 mA @ 120 Hz | 4.7 A @ 100 kHz | 12% | Electrolytic Capacitors | 0.012ohm | 8 X 11.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | 8.3mm | 0.472 (12.00mm) | 11.9mm | - | 11.9mm | 11.9 | RoHS Compliant | - | ||
![]() EEH-AZF1E151B Panasonic | 100 |
| - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZF | Panasonic | ± 20% | 150uF | 8 x 9.5 x 0.6mm | - | EAR99 | Standard | 0.027 | 1000 | - | 37.5@2Min | 800 | 0.6 | - | 1000 | 1000 Hrs @ 150°C | Panasonic | +150°C | 150 | - | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | - | 8 | Active | AEC-Q200 | Details | - | 3.5 | - | 25 V | 25 VDC | Long Lead | -55°C ~ 150°C | Tape and Reel | ZF-A | 0.315 Dia (8.00mm) | 20% | - | Polymer Hybrid | Automotive | 150µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5mm | 27mOhm | Polar | 0.138 (3.50mm) | 25VDC | - | 800 mA | 120 mA @ 100 Hz | 800 mA @ 100 kHz | - | Electrolytic Capacitors | 0.027ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZA1E151B Panasonic | 873 | - | - | Through Hole | Radial, Can | 2 | - | 0.976 | EEH-AZA | Panasonic | ± 20% | 150uF | 8 x 9.5 x 0.6mm | 0.14 | EAR99 | Standard | 0.027 | 1000 | - | 37.5@2Min | 2300 | 0.6 | - | 10000 | 10000 Hrs @ 105°C | Panasonic | +105°C | 105 | - | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | - | 8 | Active | AEC-Q200 | Details | - | 3.5 | - | 25 V | 25 VDC | Long Lead | -55°C ~ 105°C | Tape and Box | ZA-A | 0.315 Dia (8.00mm) | 20% | - | Polymer Hybrid | Automotive | 150µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 3.5 | 27mOhm | Polar | 3.5 mm | 25VDC | - | 2.3 A | 345 mA @ 100 Hz | 2.3 A @ 100 kHz | - | Electrolytic Capacitors | 0.027ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-AZT1V271B Panasonic | 440 | - | - | Through Hole | Radial, Can | 2 | - | 1.251 | EEH-AZT | Panasonic | ± 20% | 270uF | 10 x 9.5 x 0.6mm | 0.12 | EAR99 | Low | 0.016 | 500 | - | 94.5@2Min | 3500 | 0.6 | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | - | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | - | 10 | Active | AEC-Q200 | Details | - | 5 | - | 35 V | 35 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | ZT-A | 0.394 Dia (10.00mm) | 20% | - | Polymer Hybrid | Automotive | 270µF | Capacitors | Hybrid | Aluminum Cylindrical Can | Radial | 5mm | 16mOhm | Polar | 5 mm | 35VDC | - | 3.5 A | 525 mA @ 100 Hz | 3.5 A @ 100 kHz | - | Electrolytic Capacitors | 0.016ohm | 10 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEH-ZT1H680V Panasonic | 539 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.994 | EEH-ZT | Panasonic | ± 20% | 68uF | 8 x 10.5mm | - | EAR99 | Standard | 0.025 | 500 | - | 34@2Min | 2700 | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | - | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Vibration-Proof Can | - | 8 | Active | AEC-Q200 | Details | - | - | - | 50 V | 50 VDC | - | -55°C ~ 125°C | Tape and Reel | ZT | 0.315 Dia (8.00mm) | 20% | - | Polymer | Automotive | 68µF | Capacitors | Hybrid | Cylindrical | SMD/SMT | 4.6mm | 25mOhm | Polar | - | 50VDC | 34 μA | 2.7A | 405 mA @ 100 Hz | 2.7 A @ 100 kHz | 10% | Electrolytic Capacitors | 0.025ohm | 8 X 10.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | 12mm | 0.425 (10.80mm) | 10.5mm | - | 10.5mm | 10.5 | RoHS Compliant | AEC-Q200 | ||
![]() 2R5SVPT1500M Panasonic | 511 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.9 | 2R5SVPT | Panasonic | ± 20% | 1500uF | 8x11.9mm | 0.12 % | EAR99 | Low | 0.01 | 400 | - | 750@2Min | 5150 | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | +105°C | 105 | - | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | - | Details | - | - | OS-CON | 2.5 V | 2.5 VDC | - | -55°C ~ 105°C | Tape and Reel | SVPT | 0.315 Dia (8.00mm) | 20% | - | Polymer | General Purpose | 1500µF | Capacitors | Polymer | Cylindrical | SMD/SMT | - | 10mOhm | Polar | - | 2.5VDC | 750 uA | 5.15A | 257.5 mA @ 120 Hz | 5.15 A @ 100 kHz | - | Electrolytic Capacitors | 0.01ohm | 8 X 11.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.472 (12.00mm) | 11.9mm | - | 11.9mm | 11.9 | RoHS Compliant | - |