- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | Dimensions | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Package Type | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Terminal Pitch (mm) | Tradename | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEH-ZT1J820V Panasonic | 18500 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.639 | EEH-ZT | Panasonic | 20% | 82uF | 10 x 10.5mm | - | EAR99 | Standard | 0.025 | 500 | 51.66@2Min | 2800 | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Vibration-Proof Can | - | 10 | Active | AEC-Q200 | Details | - | - | 63 V | 63 VDC | - | -55°C ~ 125°C | Tape and Reel | - | ZT | 0.394 Dia (10.00mm) | 20% | - | - | - | - | - | - | - | Polymer | - | - | Automotive | 82 uF | Capacitors | - | - | Hybrid | - | Cylindrical | SMD/SMT | - | - | 3.1mm | 25mOhm | Polar | - | - | - | - | 63VDC | 51.6 μA | 2.8A | - | - | 420 mA @ 100 Hz | 2.8 A @ 100 kHz | 8% | Electrolytic Capacitors | 25 mOhm | 10 X 10.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | 10mm | 0.425 (10.80mm) | 10.5mm | - | 10.5mm | 10.5 | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 50SVT18M Panasonic | 7000 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.6 | 50SVT | Panasonic | ± 20% | 18uF | 8 x 6.9mm | 0.12 % | EAR99 | Low | 0.035 | 1000 | 180@2Min | 850 | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | - | Details | - | OS-CON | 50 V | 50 VDC | - | -55°C ~ 125°C | Tape and Reel | - | SVT | 0.315 Dia (8.00mm) | 20% | - | - | - | - | - | - | - | Polymer | - | - | General Purpose | 18µF | Capacitors | - | - | Polymer | - | Cylindrical | SMD/SMT | - | - | 3.2mm | 35mOhm | Polar | - | - | - | - | 50VDC | 180 μA | 850mA | - | - | 135 mA @ 120 Hz | 2.7 A @ 100 kHz | 12% | Electrolytic Capacitors | 0.035ohm | 8 X 6.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | 8.3mm | 0.276 (7.00mm) | 6.9mm | - | 6.9mm | 6.9 | - | RoHS Compliant | - | - | ||
![]() 6SVT330M Panasonic | 50 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | 6SVT | Panasonic | ± 20% | 330uF | 6.3x6.4mm | 0.12 % | EAR99 | Low | 0.015 | 1000 | 415@2Min | 1070 | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 6.3 | Active | - | Details | - | OS-CON | 6.3 V | 6.3 VDC | - | -55°C ~ 125°C | Tape and Reel | - | SVT | 0.248 Dia (6.30mm) | 20% | - | - | - | - | - | - | - | Polymer | - | - | General Purpose | 330µF | Capacitors | - | - | Polymer | - | Cylindrical | SMD/SMT | - | - | 2.1mm | 15mOhm | Polar | - | - | - | - | 6.3VDC | 415 μA | 1070mA | - | - | 169.5 mA @ 120 Hz | 3.39 A @ 100 kHz | 12% | Electrolytic Capacitors | 0.015ohm | 6.3 X 6.4 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 6.3mm | 6.6mm | 0.256 (6.50mm) | 6.4mm | - | 6.4mm | 6.4 | - | RoHS Compliant | - | - | ||
![]() EEH-AZC1V151B Panasonic | 95 | - | - | - | - | Through Hole | Radial, Can | - | - | 2 | - | 0.976 | EEH-AZC | Panasonic | ± 20% | 150uF | 8 x 9.5 x 0.6mm | 0.12 | EAR99 | Standard | 0.027 | 1000 | 52.5@2Min | 1600 | 0.6 | - | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | - 55 C | -55 | Through Hole | Cut Tape (CT);Tape & Box (TB); | Can | - | 8 | Active | AEC-Q200 | Details | 3.5 | - | 35 V | 35 VDC | Long Lead | -55°C ~ 125°C | Tape and Box | - | ZC-A | 0.315 Dia (8.00mm) | 20% | - | - | - | - | - | - | - | Polymer Hybrid | - | - | Automotive | 150µF | Capacitors | - | - | Hybrid | - | Aluminum Cylindrical Can | Radial | - | - | 3.5mm | 27mOhm | Polar | 3.5 mm | - | - | - | 35VDC | - | 1.9 A | - | - | 240 mA @ 100 Hz | 1.6 A @ 100 kHz | - | Electrolytic Capacitors | 0.027ohm | 8 X 9.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.413 (10.50mm) | 9.5mm | - | 9.5mm | 9.5 | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEFGX0D561RP Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 560uF | - | - | EAR99 | Super Low | 0.003 | - | 112@2Min | 10200 | - | - | 2000 | - | - | - | 105 | - | - | -55 | Surface Mount | - | - | 4.3 | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | 20% | - | - | Active | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | - | Flat | - | - | - | - | - | Polar | - | - | - | - | 2VDC | - | - | - | - | - | - | - | - | - | 7.3 X 4.3 X 1.9 | - | - | - | - | 7.3 | - | - | - | - | - | - | 1.9 | - | RoHS Compliant | - | - | ||
![]() EEH-ZT1H680V Panasonic | 539 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.994 | EEH-ZT | Panasonic | ± 20% | 68uF | 8 x 10.5mm | - | EAR99 | Standard | 0.025 | 500 | 34@2Min | 2700 | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Vibration-Proof Can | - | 8 | Active | AEC-Q200 | Details | - | - | 50 V | 50 VDC | - | -55°C ~ 125°C | Tape and Reel | - | ZT | 0.315 Dia (8.00mm) | 20% | - | - | - | - | - | - | - | Polymer | - | - | Automotive | 68µF | Capacitors | - | - | Hybrid | - | Cylindrical | SMD/SMT | - | - | 4.6mm | 25mOhm | Polar | - | - | - | - | 50VDC | 34 μA | 2.7A | - | - | 405 mA @ 100 Hz | 2.7 A @ 100 kHz | 10% | Electrolytic Capacitors | 0.025ohm | 8 X 10.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | 12mm | 0.425 (10.80mm) | 10.5mm | - | 10.5mm | 10.5 | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 35SVPT39M Panasonic | 7000 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.6 | 35SVPT | Panasonic | ± 20% | 39uF | 8x6.9mm | 0.12 % | EAR99 | Low | 0.03 | 1000 | 273@2Min | 2800 | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | - | Details | - | OS-CON | 35 V | 35 VDC | - | -55°C ~ 105°C | Tape and Reel | - | SVPT | 0.315 Dia (8.00mm) | 20% | - | - | - | - | - | - | - | Polymer | - | - | General Purpose | 39µF | Capacitors | - | - | Polymer | - | Cylindrical | SMD/SMT | - | - | - | 30mOhm | Polar | - | - | - | - | 35VDC | 273 uA | 2.8A | - | - | 140 mA @ 120 Hz | 2.8 A @ 100 kHz | - | Electrolytic Capacitors | 0.03ohm | 8 X 6.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.276 (7.00mm) | 6.9mm | - | 6.9mm | 6.9 | - | RoHS Compliant | - | - | ||
![]() EEH-ZT1V151V Panasonic | 3000 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.994 | EEH-ZT | Panasonic | ± 20% | 150uF | 8 x 10.5mm | - | EAR99 | Standard | 0.022 | 500 | 52.5@2Min | 2900 | - | 4000h | 4000 | 4000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Vibration-Proof Can | - | 8 | Active | AEC-Q200 | Details | - | - | 35 V | 35 VDC | - | -55°C ~ 125°C | Tape and Reel | - | ZT | 0.315 Dia (8.00mm) | 20% | - | - | - | - | - | - | - | Polymer | - | - | Automotive | 150µF | Capacitors | - | - | Hybrid | - | Cylindrical | SMD/SMT | - | - | 4.6mm | 22mOhm | Polar | - | - | - | - | 35VDC | 52.5 μA | 2.9A | - | - | 435 mA @ 100 Hz | 2.9 A @ 100 kHz | 12% | Electrolytic Capacitors | 0.022ohm | 8 X 10.5 | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | 12mm | 0.425 (10.80mm) | 10.5mm | - | 10.5mm | 10.5 | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 50SVPT18M Panasonic | 7000 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.6 | 50SVPT | Panasonic | ± 20% | 18uF | 8x6.9mm | 0.12 % | EAR99 | Low | 0.035 | 1000 | 180@2Min | 2700 | - | - | 20000 | 20000 Hrs @ 105°C | Panasonic | +105°C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 8 | Active | - | Details | - | OS-CON | 50 V | 50 VDC | - | -55°C ~ 105°C | Tape and Reel | - | SVPT | 0.315 Dia (8.00mm) | 20% | - | - | - | - | - | - | - | Polymer | - | - | General Purpose | 18µF | Capacitors | - | - | Polymer | - | Cylindrical | SMD/SMT | - | - | - | 35mOhm | Polar | - | - | - | - | 50VDC | 180 uA | 2.7A | - | - | 135 mA @ 120 Hz | 2.7 A @ 100 kHz | - | Electrolytic Capacitors | 0.035ohm | 8 X 6.9 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 8mm | - | 0.276 (7.00mm) | 6.9mm | - | 6.9mm | 6.9 | - | RoHS Compliant | - | - | ||
![]() 25SVT330M Panasonic | 67 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.4 | 25SVT | Panasonic | ± 20% | 330uF | 10x12.6mm | 0.12 % | EAR99 | Low | 0.014 | 400 | 1650@2Min | 1580 | - | 2000h | 2000 | 2000 Hrs @ 125°C | Panasonic | +125°C | 125 | Panasonic Electronic Components | -55°C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | - | 10 | Active | - | Details | - | OS-CON | 25 V | 25 VDC | - | -55°C ~ 125°C | Tape and Reel | - | SVT | 0.394 Dia (10.00mm) | 20% | - | - | - | - | - | - | - | Polymer | - | - | General Purpose | 330µF | Capacitors | - | - | Polymer | - | Cylindrical | SMD/SMT | - | - | 4.6mm | 14mOhm | Polar | - | - | - | - | 25VDC | 1650 μA | 1.58A | - | - | 250 mA @ 120 Hz | 5 A @ 100 kHz | 12% | Electrolytic Capacitors | 0.014ohm | 10 X 12.6 | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 10mm | 10.3mm | 0.500 (12.70mm) | 12.6mm | - | 12.6mm | 12.6 | - | RoHS Compliant | - | - | ||
![]() EEF-SD0E221R Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 220μF | - | 2.5V | BULK | - | 4.3mm | - | - | 7343 | 2917 | - | 7mOhm | Polar | - | - | - | - | - | 0.033mA | 3.5A | 1000 hours | 0.1 | - | 3.5A @ 100kHz | 0.06 % | - | - | - | - | - | - | - | - | - | 3.1mm | 0.110 2.80mm | 7.3mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 2SEPC560MX TSS Panasonic Electronic Components | 35 |
| - | 10 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | - | OS-CON™, SEPC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | - | Polymer | - | - | General Purpose | 560μF | - | 2.5V | - | - | - | - | - | - | - | 3.5mm | 8mOhm | POLARIZED | 0.138 3.50mm | - | 600 μm | - | 2.5V | 280μA | 4.7A | 5000 hours | 0.1 | 235mA @ 120Hz | 4.7A @ 100kHz | 10 % | - | - | - | - | - | - | - | - | 8mm | - | 0.354 9.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZK1E560UR Panasonic Electronic Components | 99 |
| - | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | - | ZKU | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 56μF | - | - | - | - | - | - | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | - | - | - | 127.5mA @ 100Hz | 850mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZK1E101UV Panasonic Electronic Components | 6000 |
| - | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~125°C | Tape & Reel (TR) | - | ZKU, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 100μF | - | - | - | - | - | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | - | - | - | - | 195mA @ 100Hz | 1.3A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.252 6.40mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-WA0J221P Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | SP-Cap WA | 0.315Dia 8.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 220μF | - | 6.3V | TR | - | - | - | - | - | - | - | 32mOhm | POLARIZED | - | - | - | 3333 | - | 0.2772mA | 3.05A | 2000 hours | 0.15 | - | - | - | - | - | - | - | - | - | - | - | 8mm | 6.9mm | 0.276 7.00mm | 10mm | 8.3mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() EEF-CD0J330FR Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | -40°C~105°C | Tape & Reel (TR) | - | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | 33μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | - | - | - | - | - | ||
![]() 20SVPK68M Panasonic Electronic Components | 7000 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20V | - | - | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | 68μF | - | - | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 44mA @ 120Hz | 880mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.236 6.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 16SVPK100M Panasonic Electronic Components | 50 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | 100μF | - | - | - | - | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | - | - | 47mA @ 120Hz | 940mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.236 6.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-FD0G390R Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | SP-Cap FD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 28mOhm | Tin (Sn) | General Purpose | 39μF | - | 4V | BULK | - | 4.3mm | - | - | 7343 | 2917 | - | 28mOhm | POLARIZED | - | 4V | - | - | - | 0.00936mA | 2A | 1000 hours | - | - | 2A @ 100kHz | 0.06 % | - | - | - | - | - | - | - | - | - | 1.1mm | 0.047 1.20mm | 7.3mm | - | - | - | No | RoHS Compliant | Lead Free | - | ||
![]() EEF-SD0D331ER Panasonic Electronic Components | 30000 | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 330μF | - | - | BULK | - | 4.3mm | - | - | 7343 | 2917 | - | 7mOhm | POLARIZED | - | 2V | - | - | - | 0.066mA | 3.5A | 1000 hours | 0.1 | - | 3.5A @ 100kHz | 0.1 % | - | - | - | - | - | - | - | - | - | 2.8mm | 0.110 2.80mm | 7.3mm | - | - | - | - | RoHS Compliant | Lead Free | - |