- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20SVPK220M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | 220μF | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | 50.5mA @ 120Hz | 1.01A @ 100kHz | - | - | 0.276 7.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 16SVPK330M Panasonic Electronic Components | 65 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | 330μF | - | - | - | - | - | 22mOhm | - | - | - | - | - | - | - | 52mA @ 120Hz | 1.04A @ 100kHz | - | - | 0.276 7.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SD0J121R Panasonic Electronic Components | 6800 | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 130.010913mg | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2012 | SP-Cap SD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 120μF | 6.3V | BULK | 4.3mm | 7343 | 2917 | 7mOhm | POLARIZED | - | - | 0.03024mA | 3.5A | 1000 hours | 0.1 | - | 3.5A @ 100kHz | 0.06 % | 3.1mm | 0.110 2.80mm | 7.3mm | - | RoHS Compliant | Lead Free | - | ||
![]() EEH-ZC1E101XV Panasonic Electronic Components | 35000 | - | Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | 2016 | ZC, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 100μF | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | 210mA @ 100Hz | 1.4A @ 100kHz | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-UD0D221ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 220μF | 2V | - | 4.3mm | 7343 | 2917 | 15mOhm | POLARIZED | - | 2V | 0.0264mA | 3A | 1000 hours | 0.1 | - | 3A @ 100kHz | - | 2.8mm | 0.118 3.00mm | - | No | RoHS Compliant | - | - | ||
![]() EEH-ZC1V151V Panasonic Electronic Components | 200 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | 2013 | ZC, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 150μF | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | 240mA @ 100Hz | 1.6A @ 100kHz | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZC1V680XV Panasonic Electronic Components | 15 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | 2016 | ZC, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 68μF | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | 210mA @ 100Hz | 1.4A @ 100kHz | - | - | 0.315 8.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 20SVPK470M Panasonic Electronic Components | 10 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | 470μF | - | - | - | - | - | 14mOhm | - | - | - | - | - | - | - | 78mA @ 120Hz | 1.56A @ 100kHz | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZC1J820P Panasonic Electronic Components | 1000 |
| Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | - | ZC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 82μF | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | 210mA @ 120Hz | 1.4A @ 100kHz | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 16SVPK680M Panasonic Electronic Components | 14215 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | 680μF | - | - | - | - | - | 14mOhm | - | - | - | - | - | - | - | 78mA @ 120Hz | 1.56A @ 100kHz | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SL0E121ER Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | General Purpose | 120μF | 2.5V | BULK | 4.3mm | 7343 | 2917 | 9mOhm | POLARIZED | - | - | 30μA | 3A | 1000 hours | - | - | 3A @ 100kHz | 0.06 % | 1.8mm | 0.071 1.80mm | 7.3mm | No | RoHS Compliant | Lead Free | - | ||
![]() 16SVPK1200M Panasonic Electronic Components | 44000 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | 1200μF | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | 85mA @ 120Hz | 1.7A @ 100kHz | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 20SVPK680M Panasonic Electronic Components | 3200 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | 680μF | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | 85mA @ 120Hz | 1.7A @ 100kHz | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-AZF1J560 Panasonic Electronic Components | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Radial, Can | - | - | - | 1000 Hrs @ 150°C | 63V | -55°C~150°C | Bulk | - | ZF | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Hybrid | - | - | Automotive | 56μF | - | - | - | - | - | 30mOhm | - | 0.197 5.00mm | - | - | - | - | - | 126mA @ 100Hz | 840mA @ 100kHz | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-AZF1E271 Panasonic Electronic Components | 27 |
| Datasheet | 14 Weeks | - | Through Hole | Radial, Can | - | - | - | 1000 Hrs @ 150°C | 25V | -55°C~150°C | Bulk | - | ZF | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Hybrid | - | - | Automotive | 270μF | - | - | - | - | - | 20mOhm | - | 0.197 5.00mm | - | - | - | - | - | 150mA @ 100Hz | 1A @ 100kHz | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-AZF1V151 Panasonic Electronic Components | 191 |
| Datasheet | 14 Weeks | - | Through Hole | Radial, Can | - | - | - | 1000 Hrs @ 150°C | 35V | -55°C~150°C | Bulk | - | ZF | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Hybrid | - | - | Automotive | 150μF | - | - | - | - | - | 23mOhm | - | 0.197 5.00mm | - | - | - | - | - | 142.5mA @ 100Hz | 950mA @ 100kHz | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-AZF1H101 Panasonic Electronic Components | 122180 |
| Datasheet | 14 Weeks | - | Through Hole | Radial, Can | - | - | - | 1000 Hrs @ 150°C | 50V | -55°C~150°C | Bulk | - | ZF | 0.394Dia 10.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Hybrid | - | - | Automotive | 100μF | - | - | - | - | - | 28mOhm | - | 0.197 5.00mm | - | - | - | - | - | 135mA @ 100Hz | 900mA @ 100kHz | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-CD0K8R2ER Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 8.2μF | 8V | BULK | 4.3mm | - | - | 55mOhm | POLARIZED | - | 8V | 6.6μA | 1.4A | 1000 hours | - | - | 1.4A @ 100kHz | 0.06 % | 1.8mm | 0.075 1.90mm | 7.3mm | No | RoHS Compliant | - | - | ||
![]() EEF-UE0G271LE Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 270μF | 4V | BULK | 4.3mm | 7343 | 2917 | 7mOhm | POLARIZED | - | 4V | 0.108mA | 3.7A | 1000 hours | 0.1 | - | 3.7A @ 100kHz | - | 4.2mm | 0.169 4.30mm | 7.3mm | No | RoHS Compliant | - | - | ||
![]() EEH-ZC1J820V Panasonic Electronic Components | 32 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | - | ZC, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | - | Automotive | 82μF | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | 210mA @ 120Hz | 1.4A @ 100kHz | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | AEC-Q200 |