- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | ESR | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEH-AZF1V101 Panasonic Electronic Components | 122180 | - | Datasheet | 14 Weeks | - | Through Hole | Radial, Can | - | - | 1000 Hrs @ 150°C | 35V | -55°C~150°C | Bulk | - | ZF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Hybrid | - | Automotive | 100μF | - | - | - | - | - | - | 30mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 115.5mA @ 100Hz | 770mA @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-AZF1E151 Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial, Can | - | - | 1000 Hrs @ 150°C | 25V | -55°C~150°C | Bulk | - | ZF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Hybrid | - | Automotive | 150μF | - | - | - | - | - | - | 27mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 120mA @ 100Hz | 800mA @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-AZF1H560 Panasonic Electronic Components | 887 |
| Datasheet | 14 Weeks | - | Through Hole | Radial, Can | - | - | 1000 Hrs @ 150°C | 50V | -55°C~150°C | Bulk | - | ZF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Hybrid | - | Automotive | 56μF | - | - | - | - | - | - | 35mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 105mA @ 100Hz | 700mA @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-AZF1J330 Panasonic Electronic Components | 14 |
| Datasheet | 14 Weeks | - | Through Hole | Radial, Can | - | - | 1000 Hrs @ 150°C | 63V | -55°C~150°C | Bulk | - | ZF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | - | - | Hybrid | - | Automotive | 33μF | - | - | - | - | - | - | 40mOhm | - | 0.138 3.50mm | - | - | - | - | - | - | - | 65mA @ 100Hz | 650mA @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 16SVPF560MX Panasonic Electronic Components | 1000 |
| Datasheet | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | OS-CON™, SVPF | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | 560μF | - | - | - | - | - | - | 18mOhm | - | - | - | - | - | - | - | - | - | 195mA @ 120Hz | 3.9A @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-SD0G151ER Panasonic Electronic Components | 92000 | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 4V | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap SD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | General Purpose | 150μF | - | BULK | 4.3mm | - | 7343 | 2917 | 7mOhm | POLARIZED | - | 4V | - | 0.06mA | 3.5A | 1000 hours | 0.1 | - | - | 3.5A @ 100kHz | 0.1 % | - | 2.8mm | 0.110 2.80mm | 7.3mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-SX0J221ER Panasonic Electronic Components | 75000 |
| Datasheet | 18 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | General Purpose | 220μF | - | - | - | - | - | - | 9mOhm | - | - | - | - | - | - | - | - | - | - | 6.3A @ 100kHz | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-LL0G101R Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 4V | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap LL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Tin (Sn) | General Purpose | 100μF | - | BULK | - | compliant | - | - | 18mOhm | POLARIZED | - | 4V | - | 0.04mA | 2500mA | - | 0.06 | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | RoHS Compliant | - | - | ||
![]() EEF-LL0D181R Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 2V | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap LL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Tin (Sn) | General Purpose | 180μF | - | BULK | - | compliant | - | - | 18mOhm | POLARIZED | - | 2V | - | 0.036mA | 2500mA | - | 0.06 | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | RoHS Compliant | - | - | ||
![]() EEF-SX0G331XE Panasonic Electronic Components | 1230 |
| Datasheet | 18 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | - | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Polymer | - | General Purpose | 330μF | - | - | - | - | - | - | 6mOhm | - | - | - | - | - | - | - | - | - | - | 7.5A @ 100kHz | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZC1J470P Panasonic Electronic Components | 20000 |
| Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | - | ZC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | Automotive | 47μF | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | 165mA @ 100Hz | 1.1A @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZC1J470V Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | - | ZC, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | Automotive | 47μF | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | 165mA @ 100Hz | 1.1A @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEF-FD1B150R Panasonic Electronic Components | 66500 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | - | SP-Cap FD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | Tin (Sn) | General Purpose | 15μF | 12.5V | BULK | 4.3mm | - | - | - | 40mOhm | POLARIZED | - | - | - | 0.0075mA | 1.4A | 1000 hours | - | - | - | 1.4A @ 100kHz | 0.06 % | - | 1.1mm | 0.047 1.20mm | 7.3mm | - | No | RoHS Compliant | - | - | ||
![]() ECG-C1CB4R7R Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard SMD | WRAPAROUND | 0.311Lx0.209W 7.90mmx5.30mm | 1000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Reel (TR) | 1998 | SP-Cap CB | 0.311Lx0.209W 7.90mmx5.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | General Purpose | 4.7μF | - | TR | - | - | - | - | - | POLARIZED | - | 16V | 3121 | 0.003mA | - | - | 0.06 | 180mOhm | - | 1A @ 100kHz | - | 180 mΩ | - | 0.130 3.30mm | 7.9mm | 5.3mm | - | Non-RoHS Compliant | - | - | ||
![]() EEF-LL0J470R Panasonic Electronic Components | 3500 | - | Datasheet | - | - | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap LL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | Tin (Sn) | General Purpose | 47μF | - | BULK | - | compliant | - | - | 18mOhm | POLARIZED | - | 6.3V | - | 0.02961mA | 2500mA | - | 0.06 | - | - | - | - | - | - | 0.075 1.90mm | - | - | - | RoHS Compliant | - | - | ||
![]() EEH-ZE1H680P Panasonic Electronic Components | 244 |
| - | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 145°C | 50V | -55°C~145°C | Tape & Reel (TR) | - | ZE | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | Automotive | 68μF | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | 90mA @ 100Hz | 600mA @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZE1E221P Panasonic Electronic Components | 20000 |
| - | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 145°C | 25V | -55°C~145°C | Tape & Reel (TR) | - | ZE | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | Automotive | 220μF | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | - | 105mA @ 100Hz | 700mA @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZA1V330V Panasonic Electronic Components | 444400 |
| - | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | ZA, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | Automotive | 33μF | - | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | - | - | 130mA @ 100Hz | 1.3A @ 100kHz | - | - | - | 0.252 6.40mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEH-ZA1E151V Panasonic Electronic Components | 34 |
| - | 14 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | ZA, Anti-Vibration | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Hybrid | - | Automotive | 150μF | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | - | - | - | 345mA @ 100Hz | 2.3A @ 100kHz | - | - | - | 0.425 10.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 16SVF1000MX Panasonic Electronic Components | 19500 |
| - | 10 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVF | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | General Purpose | 1000μF | - | - | - | - | - | - | 16mOhm | - | - | - | - | - | - | - | - | - | 215mA @ 120Hz | 4.3A @ 100kHz | - | - | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | - |