- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-UE0E221R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 12mOhm | Tin (Sn) | General Purpose | 220μF | 2.5V | BULK | 4.3mm | 2.5V | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | - | - | - | 0.033mA | 3.3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 4SVP680M Panasonic Electronic Components | 2000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 8 | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2006 | OS-CON™, SVP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 680μF | 4V | TR | - | - | - | - | - | 25mOhm | Polar | - | - | - | 4141 | 4V | 544μA | 3.7A | 2000 hours | 0.12 | 185mA @ 120Hz | 3.7A @ 100kHz | 12 % | 3.7A | 10mm | 7.9mm | 0.315 8.00mm | 11mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-SE0G221R Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 5mOhm | Tin (Sn) | General Purpose | 220μF | 4V | BULK | 4.3mm | - | 7343 | 2917 | - | 5mOhm | POLARIZED | - | 4V | - | - | - | 0.0528mA | 4A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-GX0D331R Panasonic Electronic Components | 70990 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | SP-Cap GX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 330μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | 1.3mm | 3mOhm | POLARIZED | - | - | 2.4 mm | - | 2V | 66μA | 4A | 1000 hours | 0.06 | - | 10.2A @ 100kHz | - | 4A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 50SVPK120M Panasonic Electronic Components | 500 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 125°C | 50V | -55°C~125°C | Tape & Reel (TR) | - | OS-CON™, SVPK | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | 120μF | 50V | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | 67.5mA @ 120Hz | 1.35A @ 100kHz | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 25SVPD47M Panasonic Electronic Components | 99 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 12 | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPD | 0.315Dia 8.00mm | ±20% | - | yes | Active | 2A (4 Weeks) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 47μF | 25V | TR | - | - | - | - | 3.2mm | 30mOhm | Polar | - | - | - | 3333 | 25V | 235μA | 2.98A | 2000 hours | - | 47.15mA @ 120Hz | 943mA @ 100kHz | 12 % | - | 8mm | 8.3mm | 0.472 12.00mm | 9mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-CD0J330ER Panasonic Electronic Components | 214 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | - | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | TIN | General Purpose | 33μF | 6.3V | BULK | 4.3mm | - | 7343 | 2917 | - | 28mOhm | POLARIZED | - | - | - | - | - | 20.8μA | 2A | 1000 hours | - | - | 2A @ 100kHz | 0.06 % | 2A | - | 1.8mm | 0.075 1.90mm | 7.3mm | - | No | Unknown | RoHS Compliant | - | - | ||
![]() EEF-UD0D181R Panasonic Electronic Components | 2000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 15mOhm | Tin (Sn) | General Purpose | 180μF | 2V | - | 4.3mm | 2V | 7343 | 2917 | - | 15mOhm | POLARIZED | - | 2V | - | - | - | 3μA | 3A | 1000 hours | 0.1 | - | - | 0.1 % | - | - | 3.1mm | 0.118 3.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 10SVP4R7M Panasonic Electronic Components | 4782000 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 5 | - | - | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2005 | OS-CON™, SVP | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 4.7μF | 10V | TR | - | - | - | - | - | 240mOhm | Polar | - | - | - | 1717 | 10V | 23.5μA | 670mA | 2000 hours | 0.08 | 33.5mA @ 120Hz | 670mA @ 100kHz | 8 % | 670mA | 4mm | 5.4mm | 0.217 5.50mm | - | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 16SVPC68M Panasonic Electronic Components | 75 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 6 | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPC | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 68μF | 16V | TR | - | - | - | - | - | 30mOhm | Polar | - | - | - | - | 16V | 300μA | 2.2A | 2000 hours | 0.12 | 110mA @ 120Hz | 2.2A @ 100kHz | 12 % | 2.2A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-UE0J221LR Panasonic Electronic Components | 38000 | - | Datasheet | 14 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 220μF | 6.3V | BULK | 4.3mm | - | 7343 | 2917 | - | 7mOhm | POLARIZED | - | - | - | - | 6.3V | 55.5mA | 3.7A | 1000 hours | 0.1 | - | - | 0.1 % | 3.7A | - | 4.2mm | 0.165 4.20mm | 7.3mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 25SVP33M Panasonic Electronic Components | 20 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2008 | OS-CON™, SVP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 33μF | 25V | TR | - | - | - | - | - | 30mOhm | Polar | - | - | - | 3333 | 25V | 413μA | 2.98A | 2000 hours | 0.12 | - | - | 12 % | - | 8mm | - | 0.472 12.00mm | 9mm | 8.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() EEH-ZA1J220XP Panasonic Electronic Components | 700 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 8 | Polymer | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | ZA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Hybrid | - | - | Automotive | 22μF | 63V | TR, 15 INCH | - | - | - | - | 1.8mm | 80mOhm | Polar | - | - | 650 μm | 2626 | 63V | 3μA | 1.5A | 10000 hours | - | 150mA @ 100Hz | 1.5A @ 100kHz | - | 1.5A | 6.3mm | 7.7mm | 0.315 8.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEF-CX1C330R Panasonic Electronic Components | 8000 |
| Datasheet | 11 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | Aluminium | 130.010913mg | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | General Purpose | 33μF | 16V | TR, EMBOSSED, 7/13 INCH | 4.3mm | - | 7343 | 2917 | - | 40mOhm | POLARIZED | - | - | - | - | 16V | 158.4μA | 3A | 1000 hours | 0.06 | - | 3.2A @ 100kHz | - | - | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 10SVP56M Panasonic Electronic Components | 240 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 56μF | 10V | TR | - | - | - | - | - | 45mOhm | Polar | - | - | - | - | 10V | 112μA | 1.7A | 2000 hours | 0.12 | 85mA @ 120Hz | 1.7A @ 100kHz | 12 % | 1.7A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-UE0J151R Panasonic Electronic Components | 442 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2003 | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 150μF | 6.3V | BULK | 4.3mm | 6.3V | 7343 | 2917 | - | 12mOhm | POLARIZED | - | - | - | - | 6.3V | 3μA | 3.3A | 1000 hours | 0.1 | - | - | 0.1 % | 3A | - | 7.3mm | 0.165 4.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 25SVP56M Panasonic Electronic Components | 77 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 56μF | 25V | TR | - | - | - | - | - | 28mOhm | Polar | - | - | - | 4141 | 25V | 700μA | 3.8A | 2000 hours | 0.12 | - | - | 12 % | - | 10mm | - | 0.500 12.70mm | 11mm | 10.3mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-CX0E221R Panasonic Electronic Components | 24500 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | 220μF | 2.5V | BULK | 4.3mm | - | 7343 | 2917 | - | 15mOhm | Polar | - | - | - | - | 2.5V | 55μA | 2.7A | 1000 hours | - | - | 5.1A @ 100kHz | 0.06 % | 2.7A | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-SL0D151R Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | General Purpose | 150μF | 2V | BULK | 4.3mm | - | 7343 | 2917 | - | 9mOhm | POLARIZED | - | 2V | - | - | - | 18μA | 3A | 1000 hours | - | - | - | 0.06 % | - | - | 1.8mm | 0.071 1.80mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 32SEPF68M Panasonic Electronic Components | 100 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 7 | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2013 | OS-CON™, SEPF | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | 68μF | 32V | - | - | - | - | - | 3.5mm | 25mOhm | Polar | 0.138 3.50mm | - | 600 μm | - | 32V | 435μA | 3.2A | 5000 hours | 0.1 | 160mA @ 120Hz | 3.2A @ 100kHz | 10 % | - | 8mm | 7mm | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |