- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Panasonic Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Terminal Shape | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Capacitance | ESR (Equivalent Series Resistance) | Rated (DC) Voltage (URdc) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEF-UD0D331CR Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 2V | -40°C~105°C | Tape & Reel (TR) | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | Polymer | - | General Purpose | 330μF | - | - | - | - | 0.118 3.00mm | - | - | ||
![]() EEF-UE0E271CR Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 2.5V | -40°C~105°C | Tape & Reel (TR) | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | Polymer | - | General Purpose | 270μF | - | - | - | - | 0.169 4.30mm | - | - | ||
![]() EEF-UE0E331CE Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 2.5V | -40°C~105°C | Tape & Reel (TR) | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | Polymer | - | General Purpose | 330μF | - | - | - | - | 0.169 4.30mm | - | - | ||
![]() EEF-UE1B680CR Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 12.5V | -40°C~105°C | Tape & Reel (TR) | SP-Cap UE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | Polymer | - | General Purpose | 68μF | - | - | - | - | 0.169 4.30mm | - | - | ||
![]() EEF-UD0J121CR Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Tape & Reel (TR) | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | Polymer | - | General Purpose | 120μF | - | - | - | - | 0.118 3.00mm | - | - | ||
![]() EEF-CD0K330XR Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 2917 (7343 Metric) | J BEND | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 8V | -40°C~105°C | Tape & Reel (TR) | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Polymer | TIN | General Purpose | 33μF | - | 8V | - | - | 0.075 1.90mm | - | - | ||
![]() EEF-SL0G820CR Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 4V | -40°C~105°C | Tape & Reel (TR) | SP-Cap SL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | Polymer | - | General Purpose | 82μF | 9mOhm | - | - | 3A @ 100kHz | 0.075 1.90mm | - | - | ||
![]() EEF-UD0G151CX Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | 4V | -40°C~105°C | Tape & Reel (TR) | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | Polymer | - | General Purpose | 150μF | - | - | - | - | 0.118 3.00mm | - | - | ||
![]() EEF-SX0G331ER Panasonic Electronic Components | 20000 |
| Datasheet | 18 Weeks | Surface Mount | 2917 (7343 Metric) | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Tape & Reel (TR) | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | 3 (168 Hours) | - | - | Polymer | - | General Purpose | 330μF | 9mOhm | - | - | 6.3A @ 100kHz | 0.079 2.00mm | ROHS3 Compliant | - | ||
![]() EEH-ZA1V100R Panasonic Electronic Components | 444400 | - | - | 12 Weeks | Surface Mount | Radial, Can - SMD | - | 0.209Lx0.209W 5.30mmx5.30mm | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | ZA | 0.197Dia 5.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | Hybrid | - | Automotive | 10μF | 100mOhm | - | 90mA @ 100Hz | 900mA @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZC1E680XP Panasonic Electronic Components | 40000 |
| - | 12 Weeks | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | ZC | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | - | - | Hybrid | - | Automotive | 68μF | 30mOhm | - | 210mA @ 100Hz | 1.4A @ 100kHz | 0.315 8.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZA1J470P Panasonic Electronic Components | 20000 |
| - | 12 Weeks | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | ZA | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | Hybrid | - | Automotive | 47μF | 40mOhm | - | 255mA @ 100Hz | 1.7A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZA1E680XV Panasonic Electronic Components | 172 |
| - | 14 Weeks | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | ZA, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | - | - | Hybrid | - | Automotive | 68μF | 30mOhm | - | 300mA @ 100Hz | 2A @ 100kHz | 0.327 8.30mm | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZA1J680P Panasonic Electronic Components | 48 |
| - | 12 Weeks | Surface Mount | Radial, Can - SMD | - | 0.406Lx0.406W 10.30mmx10.30mm | 10000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | ZA | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | Hybrid | - | Automotive | 68μF | 30mOhm | - | 270mA @ 100Hz | 1.8A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZC1E470P Panasonic Electronic Components | 1748 |
| - | 12 Weeks | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | ZC | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | - | - | Hybrid | - | Automotive | 47μF | 50mOhm | - | 135mA @ 100Hz | 900mA @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZC1V100R Panasonic Electronic Components | 8000 |
| - | 12 Weeks | Surface Mount | Radial, Can - SMD | - | 0.209Lx0.209W 5.30mmx5.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | ZC | 0.197Dia 5.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | Hybrid | - | Automotive | 10μF | 100mOhm | - | 55mA @ 100Hz | 550mA @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZA1E151P Panasonic Electronic Components | 712 |
| - | 12 Weeks | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | ZA | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | Hybrid | - | Automotive | 150μF | 27mOhm | - | 345mA @ 100Hz | 2.3A @ 100kHz | 0.413 10.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZC1E470V Panasonic Electronic Components | 7 |
| - | 14 Weeks | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 25V | -55°C~125°C | Tape & Reel (TR) | ZC, Anti-Vibration | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | - | - | Hybrid | - | Automotive | 47μF | 50mOhm | - | 135mA @ 100Hz | 900mA @ 100kHz | 0.252 6.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZC1V330P Panasonic Electronic Components | 7 |
| - | 12 Weeks | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | ZC | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | - | - | Hybrid | - | Automotive | 33μF | 60mOhm | - | 90mA @ 100Hz | 900mA @ 100kHz | 0.240 6.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() EEH-ZC1V221V Panasonic Electronic Components | 20000 |
| - | 14 Weeks | Surface Mount | Radial, Can - SMD | - | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | ZC, Anti-Vibration | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | Hybrid | - | Automotive | 220μF | 20mOhm | - | 300mA @ 100Hz | 2A @ 100kHz | 0.425 10.80mm | ROHS3 Compliant | AEC-Q200 |