- Applications
- Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Panasonic Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Lead/Base Style | Custom Capabilities | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECC-A3D151JGE Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Disc | - | WIRE | CERAMIC | - | -25°C~105°C | Bulk | 2002 | KGE | 0.354Dia 9.00mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | SL/GP | Tin (Sn) | - | - | - | General Purpose | - | 8532.23.00.60 | 150pF | 2kV | - | 7.5mm | - | unknown | - | - | 7.493mm | CERAMIC CAPACITOR | 20mm | 0.295 7.50mm | SL | No | 2000V | 3522 | Formed Leads | Formed Leads | - | High Voltage | 9mm | 0.512 13.00mm | - | 5.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() ECCT3H270JGM Panasonic | In Stock | - | Datasheet | Surface Mount | - | Ceramic | - | - | - | - | - | - | - | ECC | - | 5% | e2 | yes | - | - | 2 | Gull Wing | EAR99 | -1000/+350ppm/Cel ppm/°C | Tin/Silver (Sn/Ag) | 105°C | -25°C | - | - | - | 8532.23.00.20 | 27pF | 5kV | TR, EMBOSSED, 13 INCH | - | 6.3mm | - | - | - | - | - | - | - | SL | No | 5000V | 2725 | - | - | - | - | 2.5mm | - | 6.8mm | - | - | - | RoHS Compliant | - | ||
![]() ECCTBC470JG Panasonic | In Stock | - | Datasheet | Surface Mount | - | 2825 | - | WRAPAROUND | - | - | - | - | - | ECC-BC | - | 5% | e2 | yes | - | - | 2 | SMD/SMT | EAR99 | -1000/+350ppm/Cel ppm/°C | Tin/Silver (Sn/Ag) | 105°C | -25°C | Ceramic | - | RATED AC VOLTAGE: 250V | - | 47pF | 250V | TR, EMBOSSED, 13 INCH | - | 6.3mm | - | - | - | - | - | - | - | SL | No | - | - | - | - | - | - | 2.5mm | - | 7.1mm | - | - | - | RoHS Compliant | - | ||
![]() ECJ-HVB0J475M Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | 6.3V | -55°C~85°C | Tape & Reel (TR) | 2008 | ECJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | X5R | - | - | - | - | General Purpose | - | 8532.24.0020 | 4.7μF | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | RoHS Compliant | - | ||
![]() ECJ-2VF1H154Z Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | CERAMIC | 50V | -30°C~85°C | Tape & Reel (TR) | 2008 | ECJ | 0.079Lx0.049W 2.00mmx1.25mm | -20% +80% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Y5V F | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 0.15μF | - | TR, PAPER, 7 INCH | - | - | unknown | - | - | - | CERAMIC CAPACITOR | - | - | Y5V | Yes | 50V | - | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | RoHS Compliant | - | ||
![]() ECJ-3VB1C124K Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2006 | ECJ | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 0.12μF | 16V | TR, PAPER, 7 INCH | - | - | unknown | 3216 | 1206 | - | CERAMIC CAPACITOR | - | - | X7R | Yes | - | - | - | - | - | - | 850μm | - | - | - | 0.037 0.95mm | 939.8μm | RoHS Compliant | - | ||
![]() ECJ-2VB2D471K Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | CERAMIC | 200V | -55°C~125°C | Tape & Reel (TR) | 2008 | ECJ | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | X7R | Tin (Sn) | - | - | - | General Purpose | - | 8532.24.00.20 | 470pF | - | TR, PAPER, 7 INCH | - | - | unknown | - | - | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 200V | - | - | - | - | - | 0.85mm | - | 2mm | 1.25mm | 0.037 0.95mm | - | RoHS Compliant | - | ||
![]() ECJ-GVB1C225K Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | CERAMIC | 16V | -55°C~85°C | Tape & Reel (TR) | 2008 | ECJ | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | X5R | Tin (Sn) | - | - | - | General Purpose | - | 8532.24.00.20 | 2.2μF | - | TR, PAPER, 7 INCH | - | - | unknown | 2012 | 0805 | - | CERAMIC CAPACITOR | - | - | X5R | Yes | 16V | - | - | - | - | - | 0.85mm | - | 2mm | 1.25mm | 0.037 0.95mm | 939.8μm | RoHS Compliant | - | ||
![]() ECJ-0EB1E181K Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2008 | ECJ | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | - | X7R | - | - | - | - | General Purpose | - | - | 180pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | ||
![]() ECJ-2VF1C104Z Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | CERAMIC | 16V | -30°C~85°C | Tape & Reel (TR) | 2008 | ECJ | 0.079Lx0.049W 2.00mmx1.25mm | -20% +80% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Y5V F | Tin (Sn) | - | - | - | General Purpose | - | 8532.24.00.20 | 0.1μF | - | TR, PAPER, 7 INCH | - | - | unknown | - | - | - | CERAMIC CAPACITOR | - | - | Y5V | Yes | 16V | - | - | - | For 13 Inch Reel & Bulk Contect MFR | - | 0.6mm | - | 2mm | 1.25mm | 0.028 0.70mm | - | RoHS Compliant | - | ||
![]() ECJ-BVB0J225M Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2006 | ECJ | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | X5R | Tin (Sn) | - | - | - | General Purpose | - | 8532.24.00.20 | 2.2μF | 6.3V | TR, PAPER, 7 INCH | - | - | unknown | 1608 | 0603 | - | CERAMIC CAPACITOR | - | - | X5R | Yes | - | - | - | - | - | - | 450μm | - | 1.6mm | 0.8mm | 0.020 0.50mm | 508μm | RoHS Compliant | Lead Free | ||
![]() ECJ-HVB1A226M Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2006 | ECJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | X5R | Tin (Sn) | - | - | - | General Purpose | - | 8532.24.00.20 | 22μF | 10V | TR, PAPER, 7 INCH | - | 1.6mm | unknown | 3216 | 1206 | - | CERAMIC CAPACITOR | - | - | X5R | Yes | - | - | - | - | - | - | 0.85mm | - | 3.2mm | - | 0.037 0.95mm | 939.8μm | RoHS Compliant | Lead Free | ||
![]() ECJ-0EBFJ105K Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 6.3V | -55°C~85°C | Tape & Reel (TR) | 2005 | ECJ | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | - | X5R | - | - | - | - | General Purpose | - | - | 1μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | ||
![]() ECJ-1VBFJ225K Panasonic Electronic Components | 369038 |
| Datasheet | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | 6.3V | -55°C~85°C | Tape & Reel (TR) | 2005 | ECJ | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | - | X5R | - | 85°C | -55°C | - | General Purpose | - | - | 2.2μF | 6.3V | - | - | - | - | 1608 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6002mm | 787.4μm | 0.035 0.90mm | 889μm | RoHS Compliant | Lead Free | ||
![]() ECJ-3VC1H272J Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | ECJ | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | - | - | General Purpose | - | - | 2700pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 0.70mm | - | - | - | ||
![]() ECJ-3FC1H822J Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2006 | ECJ | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | C0G NP0 | - | - | - | - | General Purpose | - | 8532.24.0020 | 8200pF | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.049 1.25mm | - | RoHS Compliant | - | ||
![]() ECJ-0EB1C333K Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | CERAMIC | 16V | -55°C~85°C | Tape & Reel (TR) | 2008 | ECJ | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | General Purpose | - | 8532.24.00.20 | 0.033μF | - | TR, PAPER, 7 INCH | - | - | - | - | - | - | CERAMIC CAPACITOR | - | - | X5R | Yes | 16V | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | RoHS Compliant | - | ||
![]() ECJ-0EB1C393K Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | CERAMIC | - | -55°C~85°C | Tape & Reel (TR) | 2008 | ECJ | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | X5R | Tin (Sn) | - | - | - | General Purpose | - | 8532.24.00.20 | 0.039μF | 16V | TR, PAPER, 7 INCH | - | - | unknown | 1005 | 0402 | - | CERAMIC CAPACITOR | - | - | X5R | Yes | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | 558.8μm | RoHS Compliant | - | ||
![]() ECJ-2FB1H563K Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | CERAMIC | - | -55°C~125°C | Tape & Reel (TR) | 2008 | ECJ | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | X7R | Tin (Sn) | - | - | - | General Purpose | - | 8532.24.00.20 | 0.056μF | 50V | TR, EMBOSSED, 7 INCH | - | 1.25mm | unknown | 2012 | 0805 | - | CERAMIC CAPACITOR | - | - | X7R | Yes | - | - | - | - | - | - | - | - | 2mm | - | 0.055 1.40mm | 1.397mm | RoHS Compliant | - | ||
![]() ECJ-2FC2D221J Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | CERAMIC | 200V | -55°C~125°C | Tape & Reel (TR) | 2008 | ECJ | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Tin (Sn) | - | - | - | General Purpose | - | 8532.24.00.20 | 220pF | - | TR, EMBOSSED, 7 INCH | - | - | unknown | 2012 | 0805 | - | CERAMIC CAPACITOR | - | - | CH | Yes | 200V | - | - | - | - | - | 1.25mm | - | 2mm | 1.25mm | 0.055 1.40mm | 1.397mm | RoHS Compliant | - |