- Applications
- Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Panasonic Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Custom Capabilities | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECK-F2A152ZFE Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECU-V1H100FCV Panasonic | In Stock | - | - | - | - | - | - | - | - | CERAMIC | 125°C | -55°C | - | ECU(F TOL,NP0,0603) | - | e0 | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | - | - | - | 0.00001μF | - | TR | - | - | - | - | CERAMIC CAPACITOR | - | - | NP0 | Yes | - | 50V | - | 0603 | - | 10% | 10% | - | - | 0.8mm | - | 1.6mm | 0.8mm | Non-RoHS Compliant | - | ||
![]() ECUV1H821KBV Panasonic | In Stock | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 125°C | -55°C | Cut Tape | - | 10% | e0 | 2 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8532.24.00.20 | 820pF | 50V | TR, PAPER, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 800μm | - | 1.6mm | 800μm | Non-RoHS Compliant | Contains Lead | ||
![]() ECU-V1H120JCV Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ECK-F2A102KBE Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECUV1H392KBV Panasonic | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 125°C | -55°C | - | ECUV1H(0603,X7R) | - | e0 | 2 | EAR99 | 10% ppm/°C | Tin/Lead (Sn/Pb) | - | - | 8532.24.00.20 | 3.9nF | 50V | TR, PAPER | - | - | - | - | CERAMIC CAPACITOR | - | - | X7R | Yes | - | - | - | 0603 | - | 10% | 10% | - | - | 0.8mm | - | 1.6mm | 0.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECKD3G102MDU. Panasonic | 60000 | - | - | Through Hole | Radial | - | - | - | 2 | Ceramic | - | - | Bulk | MDU | 20% | e3 | 2 | EAR99 | - | Tin (Sn) | 85°C | -25°C | - | 1nF | 4kV | - | - | 7mm | 4kV | 10mm | - | 20mm | Y5T | Y5T | - | 10GOhm | - | 650 μm | - | 4kV | - | - | - | - | - | - | 11.5mm | - | RoHS Compliant | - | ||
![]() ECK-D3F182KBP Panasonic | In Stock | - | - | Through Hole | Radial | - | - | - | - | CERAMIC | - | - | Tape & Reel (TR) | KBP | 10% | e3 | 2 | EAR99 | -/+10ppm/Cel ppm/°C | Tin (Sn) | 125°C | -25°C | - | 1.8nF | 3kV | Bulk | - | - | - | 10.0076mm | CERAMIC CAPACITOR | 20mm | - | Y5P | - | - | 3000V | - | - | - | - | - | - | 16mm | - | 19.9898mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECK-D2H222KBE Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECUV1H391JCG Panasonic | In Stock | - | - | - | - | - | - | - | - | CERAMIC | 125°C | -55°C | - | ECU(J TOL,NP0,0805) | - | e0 | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | - | - | - | 0.00039μF | - | TR | - | - | - | - | CERAMIC CAPACITOR | - | - | NP0 | Yes | - | 50V | - | 0805 | - | 5% | 5% | - | - | 0.6mm | - | 2mm | 1.25mm | Non-RoHS Compliant | - | ||
![]() ECUS2A152JCB Panasonic | In Stock | - | - | - | - | - | - | - | - | CERAMIC | 125°C | -55°C | - | ECU-S | - | - | 2 | EAR99 | -/+30ppm/Cel ppm/°C | - | - | - | - | 0.0015μF | - | Bulk | 5mm | - | - | - | CERAMIC CAPACITOR | - | - | NP0 | Yes | - | 100V | - | 2010 | - | - | - | Also Suitable for 63V Applications | - | 5.5mm | - | 5mm | 2.5mm | Non-RoHS Compliant | - | ||
![]() ECUS1H224KBB Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ECK-DNS221MB Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECC-D2H680KE Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECUS1H181JCA Panasonic | In Stock | - | - | - | - | - | - | - | - | CERAMIC | 125°C | -55°C | - | ECU-S | - | e0 | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | - | - | - | 0.00018μF | - | Bulk | 2.5mm | - | - | - | CERAMIC CAPACITOR | - | - | NP0 | Yes | - | 50V | - | 2010 | - | 5% | 5% | Also Suitable for 63V Applications | - | 5.5mm | - | 5mm | 2.5mm | Non-RoHS Compliant | - | ||
![]() ECU-S1H154KBB Panasonic | In Stock | - | - | - | - | - | - | - | - | CERAMIC | 125°C | -55°C | - | ECU-S | - | - | 2 | EAR99 | -/+15ppm/Cel ppm/°C | - | - | - | - | 0.15μF | - | Bulk | 5mm | - | - | - | CERAMIC CAPACITOR | - | - | X7R | Yes | - | 50V | - | 2010 | - | - | - | Also Suitable for 63V Applications | - | 5.5mm | - | 5mm | 2.5mm | Non-RoHS Compliant | - | ||
![]() ECKZRS151MB Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ECUV1H271KBN Panasonic | In Stock | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 125°C | -55°C | - | - | 10% | - | 2 | EAR99 | - | - | - | - | 8532.24.00.20 | 270pF | 50V | TR, PAPER | - | - | - | - | CERAMIC CAPACITOR | - | - | X7R | Yes | - | - | - | - | - | - | - | - | - | 600μm | - | 2mm | 1.25mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECUE1H560JCQ Panasonic | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 125°C | -55°C | - | ECU(J TOL,NP0,Q) | - | e0 | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | - | - | 8532.24.00.20 | 0.000056μF | - | TR, PAPER, 7 INCH | - | - | - | - | CERAMIC CAPACITOR | - | - | C0G | Yes | - | 50V | - | 0402 | - | 5% | 5% | Consult Factory | - | 0.5mm | - | 1mm | 0.5mm | Non-RoHS Compliant | - | ||
![]() ECU-S2A153KBA Panasonic | In Stock | - | - | - | - | - | - | - | - | CERAMIC | 125°C | -55°C | - | ECU-S | - | e0 | 2 | EAR99 | -/+15ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | - | - | - | 0.015μF | - | Bulk | 2.5mm | - | - | - | CERAMIC CAPACITOR | - | - | X7R | Yes | - | 100V | - | 2010 | - | 10% | 10% | Also Suitable for 63V Applications | - | 5.5mm | - | 5mm | 2.5mm | Non-RoHS Compliant | - |