- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- JESD-609 Code
- Series
- Terminal Shape
- Tolerance
- Packaging
- Height
- Pbfree Code
- Terminal Finish
Attribute column
Manufacturer
Panasonic Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Lead Spacing | Multilayer | Insulation Resistance | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Lead/Base Style | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECH-U1C103GX5 Panasonic Electronic Components | 3000 | - | Datasheet | 8 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | -55°C~125°C | Tape & Reel (TR) | 2008 | ECH-U(X) | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | - | 10000pF | 16V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 16V | 2012 | 0805 | - | FILM CAPACITOR | - | PPS | - | No | 3GOhm | - | - | 16V | 500 hours | 0.6 % | - | - | 1.1mm | 0.051 1.30mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECQ-U2A104ML Panasonic Electronic Components | 2170 | - | Datasheet | 17 Weeks | Tin | Through Hole | Through Hole | Radial | WIRE | 2 | - | Polyester, Metallized | - | -40°C~100°C | Bulk | 2000 | ECQ-UL | 0.689Lx0.217W 17.50mmx5.50mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | EMI, RFI Suppression | - | 0.1μF | 250V | - | 5.5mm | IEC60384-14 | 250V | - | - | 15mm | FILM CAPACITOR | 20mm | PET | 0.591 15.00mm | No | - | 600 μm | - | 275V | - | - | Straight | - | 12mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | X2 | ||
![]() ECP-U1C104MA5 Panasonic Electronic Components | 2350 | - | - | 12 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | Acrylic, Metallized - Stacked | - | -40°C~85°C | Tape & Reel (TR) | 2006 | ECP-U(A) | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e1 | - | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | EMI, RFI Suppression | - | 0.1μF | 16V | TR | 1.25mm | - | 16V | 2012 | 0805 | - | FILM CAPACITOR | - | PPS | - | - | 1GOhm | - | - | 16V | - | - | - | Low ESR | 1mm | 0.047 1.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECP-U1C105MA5 Panasonic Electronic Components | 110000 | - | - | 12 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | Acrylic, Metallized - Stacked | - | -40°C~85°C | Tape & Reel (TR) | 2006 | ECP-U(A) | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | EMI, RFI Suppression | - | 1μF | 16V | TR | 2.5mm | - | 16V | 3225 | 1210 | - | FILM CAPACITOR | - | PPS | - | - | 300MOhm | - | - | 16V | - | 1.5 % | - | Low ESR | 1.4mm | 0.063 1.60mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECH-U1C473JX5 Panasonic Electronic Components | 1200 |
| Datasheet | 8 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ECH-U(X) | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | - | 0.047μF | 16V | TR, 7 INCH | 1.6mm | - | 16V | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | - | 3GOhm | - | 1306 | 16V | - | 0.6 % | - | - | 1.5mm | 0.067 1.70mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECQ-U2A474ML Panasonic Electronic Components | 87845 |
| Datasheet | 17 Weeks | - | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | - | Polyester, Metallized | - | -40°C~100°C | Bulk | 2006 | ECQ-UL | 1.004Lx0.335W 25.50mmx8.50mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | EMI, RFI Suppression | - | 0.47μF | 250V | - | 8.5mm | IEC60384-14 | 250V | - | - | 22.5mm | FILM CAPACITOR | 20mm | PET | 0.886 22.50mm | No | - | 800 μm | - | 250V | - | - | Straight | - | 17.5mm | 0.709 18.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | X2 | ||
![]() ECH-U1H103GX5 Panasonic Electronic Components | 3000 | - | Datasheet | 8 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | -55°C~125°C | Tape & Reel (TR) | 2008 | ECH-U(X) | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | - | 10000pF | 50V | TR, EMBOSSED, 7 INCH | 1.6mm | - | 50V | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | No | 3GOhm | - | 1306 | 50V | 500 hours | 0.6 % | - | - | 1.1mm | 0.051 1.30mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECP-U1C474MA5 Panasonic Electronic Components | 8000 | - | - | 12 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | Acrylic, Metallized - Stacked | - | -40°C~85°C | Tape & Reel (TR) | 2006 | ECP-U(A) | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | EMI, RFI Suppression | - | 0.47μF | 16V | TR | 1.6mm | - | 16V | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | - | 141MOhm | - | - | 16V | - | - | - | Low ESR | 1.4mm | 0.063 1.60mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECH-U1C393JX5 Panasonic Electronic Components | 3000 |
| Datasheet | 8 Weeks | Copper, Silver, Tin | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ECH-U(X) | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | - | 0.039μF | 16V | TR, EMBOSSED, 7 INCH | 1.6mm | - | 16V | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | No | 3GOhm | - | 1306 | 16V | 500 hours | 0.6 % | - | - | 1.5mm | 0.067 1.70mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ECQ-U2A224ML Panasonic Electronic Components | 43963 | - | - | 17 Weeks | Tin | Through Hole | Through Hole | Radial | WIRE | 2 | - | Polyester, Metallized | - | -40°C~100°C | Bulk | 2006 | ECQ-UL | 0.689Lx0.315W 17.50mmx8.00mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | EMI, RFI Suppression | - | 0.22μF | 250V | - | 8mm | IEC60384-14 | 250V | - | - | 15mm | FILM CAPACITOR | 20mm | PET | 0.591 15.00mm | No | - | 600 μm | - | 275V | - | - | Straight | - | 16mm | 0.650 16.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | X2 | ||
![]() ECH-U1H104GX9 Panasonic Electronic Components | 22 | - | - | 8 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1913 (4833 Metric) | WRAPAROUND | - | Ceramic | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ECH-U(X) | 0.189Lx0.130W 4.80mmx3.30mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | 8532.25.00.45 | 0.1μF | 50V | TR, 13 INCH | 3.3mm | - | 50V | 4833 | 1913 | - | FILM CAPACITOR | - | PPS | - | - | 3GOhm | - | - | 50V | 500 hours | 0.6 % | - | - | 2.1mm | 0.091 2.30mm | 4.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECH-U1H332JX5 Panasonic Electronic Components | 6650 |
| Datasheet | 8 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | -55°C~125°C | Tape & Reel (TR) | 2010 | ECH-U(X) | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | 8532.25.00.45 | 3300pF | 50V | TR, 7 INCH | 1.6mm | - | 50V | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | - | 3GOhm | - | 1306 | 50V | 500 hours | - | - | - | 900μm | 0.043 1.10mm | 3.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECW-U1C224JC9 Panasonic Electronic Components | 1901 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount | 1913 (4833 Metric) | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | 16V | -55°C~105°C | Tape & Reel (TR) | 2008 | ECW-U(C) | 0.189Lx0.130W 4.80mmx3.30mm | ±5% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | 8532.25.00.55 | 0.22μF | 16V | TR | 3.3mm | - | - | 4833 | 1913 | - | FILM CAPACITOR | - | - | - | - | - | - | - | 16V | - | - | - | - | 2.4mm | 0.102 2.60mm | 4.8mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ECH-U1C102JX5 Panasonic Electronic Components | 52306 |
| Datasheet | 8 Weeks | Copper, Silver, Tin | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ECH-U(X) | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | 8532.25.00.45 | 1000pF | 16V | TR, 7 INCH | 800μm | - | 16V | 1608 | 0603 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | 16V | 500 hours | - | - | - | 700μm | 0.033 0.85mm | 1.6mm | 0.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECH-U1H471JX5 Panasonic Electronic Components | 3430 |
| Datasheet | 8 Weeks | Copper, Silver, Tin | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ECH-U(X) | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | - | 470pF | 50V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 50V | 2012 | 0805 | - | FILM CAPACITOR | - | PPS | - | No | 3GOhm | - | - | 50V | - | 0.6 % | - | - | 900μm | 0.043 1.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECW-U4103V17 Panasonic Electronic Components | 2739 | - | Datasheet | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1913 (4833 Metric) | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | -55°C~85°C | Tape & Reel (TR) | 2004 | ECW-UC(V17) | 0.189Lx0.130W 4.80mmx3.30mm | ±5% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | DC Link, DC Filtering | 8532.25.00.45 | 10000pF | 400V | TR | 3.3mm | - | - | 4833 | 1913 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | 0.110 2.79mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ECH-U1H682GX5 Panasonic Electronic Components | 1000 | - | Datasheet | 8 Weeks | Copper, Silver, Tin | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ECH-U(X) | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | - | 6800pF | 50V | TR, 7 INCH | 1.6mm | - | 50V | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | - | 3GOhm | - | 1306 | 50V | - | - | - | - | 900μm | 0.043 1.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECH-U1H223JX5 Panasonic Electronic Components | 20000 |
| Datasheet | 8 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | Ceramic | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ECH-U(X) | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | - | 0.022μF | 50V | TR, 7 INCH | 2.5mm | - | 50V | 3225 | 1210 | - | FILM CAPACITOR | - | PPS | - | - | 3GOhm | - | 1310 | 50V | - | 0.6 % | - | - | 1.5mm | 0.067 1.70mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECH-U1C272GX5 Panasonic Electronic Components | 500 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | 16V | -55°C~125°C | Tape & Reel (TR) | 2008 | ECH-U(X) | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) - hot dipped | General Purpose | - | 2700pF | 16V | TR, 7 INCH | 800μm | - | - | 1608 | 0603 | - | FILM CAPACITOR | - | PPS | - | - | 3GOhm | - | - | 16V | - | 0.6 % | - | - | 700μm | 0.033 0.85mm | 1.6mm | 0.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECQ-U3A224MG Panasonic Electronic Components | 3000 | - | Datasheet | 27 Weeks | - | Through Hole | Through Hole | Radial | WIRE | 2 | - | Polyester, Metallized | - | -40°C~100°C | Bulk | 2010 | ECQ-UG | 0.709Lx0.354W 18.00mmx9.00mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | EMI, RFI Suppression | - | 0.22μF | 833mV | - | 9mm | - | 300V | - | - | 15mm | FILM CAPACITOR | 20mm | PET | 0.591 15.00mm | - | - | 800 μm | - | - | - | - | Straight | - | 9mm | 0.709 18.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | X1 |