- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- JESD-609 Code
- Series
- Terminal Shape
- Tolerance
- Packaging
- Height
- Pbfree Code
- Terminal Finish
Attribute column
Manufacturer
Panasonic Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead/Base Style | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECW-F4245JL Panasonic Electronic Components | 468 | - | Datasheet | 15 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | 400V | -40°C~105°C | Bulk | 2011 | ECW-F(L) | 1.102Lx0.689W 28.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | High Frequency, Switching | 8532.25.00.70 | 2.4μF | 400V | AMMO PACK | - | 17.5mm | - | - | - | - | - | 25mm | FILM CAPACITOR | 25mm | PP | - | 0.984 25.00mm | - | - | 800 μm | - | 400V | Straight | - | 24.8mm | 1.035 26.30mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ECQ-U2A102MLA Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial | - | WIRE | 2 | Polyester, Metallized | - | -40°C~100°C | Bulk | - | ECQ-UL | 0.591Lx0.197W 15.00mmx5.00mm | ±20% | e3 | - | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | EMI, RFI Suppression | - | 1000pF | - | - | - | 5mm | - | IEC60384-14 | 275V | - | - | 12.4968mm | FILM CAPACITOR | - | PET | - | 0.492 12.50mm | No | - | 600 μm | - | - | Straight | - | 5mm | - | - | - | - | - | RoHS Compliant | Lead Free | X2 | ||
![]() ECQ-E1335JF Panasonic Electronic Components | 100 |
| Datasheet | 15 Weeks | PCB, Radial, Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | 100V | -40°C~105°C | Bulk | 2012 | ECQ-E(F) | 0.728Lx0.335W 18.50mmx8.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | 8532.25.00.70 | 3.3μF | 100V | - | 10mm | 8.5mm | - | - | - | - | - | 15mm | FILM CAPACITOR | - | PET | - | 0.591 15.00mm | - | - | 800 μm | 7333 | 100V | Straight | - | 16.5mm | 0.689 17.50mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() ECQ-E2105JB Panasonic Electronic Components | 338 | - | Datasheet | 15 Weeks | PCB, Radial, Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -40°C~105°C | Bulk | 2010 | ECQ-E(B) | 0.602Lx0.276W 15.30mmx7.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Copper (Cu) | General Purpose | 8532.25.00.70 | 1μF | 250V | AMMO PACK | - | 7mm | - | - | 250V | - | - | 12.5mm | FILM CAPACITOR | - | PET | - | 0.492 12.50mm | - | - | 600 μm | - | 250V | Straight | - | 20mm | 0.591 15.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EZP-E1B206MTA Panasonic Electronic Components | 1201 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial - 4 Leads | - | - | 4 | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2012 | EZPE | 1.634Lx1.181W 41.50mmx30.00mm | ±10% | - | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | DC Link, DC Filtering | - | 20μF | 1.1kV | Ammo Pack | - | 30mm | - | - | 1.1kV | - | - | 37.5mm | FILM CAPACITOR | - | PP | 6.3mOhm | 1.476 37.50mm | - | 1100V | 1.2 mm | - | - | - | Low ESR | 51mm | 2.039 51.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECW-U1393JC9 Panasonic Electronic Components | 7433 |
| - | 8 Weeks | Surface Mount | Surface Mount | 1913 (4833 Metric) | - | WRAPAROUND | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | -55°C~125°C | Tape & Reel (TR) | 2010 | ECW-U(C) | 0.189Lx0.130W 4.80mmx3.30mm | ±5% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | 8532.25.00.45 | 0.039μF | 100V | TR | - | 3.3mm | - | - | 100V | 4833 | 1913 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | 2mm | 0.063 1.60mm | 4.8mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() ECW-F4394HL Panasonic Electronic Components | 1397 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | -40°C~105°C | Bulk | 2011 | ECW-F(L) | 0.709Lx0.406W 18.00mmx10.30mm | ±3% | e3 | - | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | High Frequency, Switching | 8532.25.00.70 | 0.39μF | 400V | AMMO PACK | - | - | - | - | - | - | - | 15mm | FILM CAPACITOR | 25mm | PP | - | 0.591 15.00mm | - | - | 800 μm | 7141 | - | - | - | 15.1mm | 0.654 16.60mm | - | 10.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECQ-E2823KFW Panasonic Electronic Components | 7 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -40°C~105°C | Bulk | 2005 | ECQ-E(F) | 0.406Lx0.193W 10.30mmx4.90mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | 8532.25.00.70 | 0.082μF | 250V | AMMO PACK | - | - | - | - | - | - | - | 7.5mm | FILM CAPACITOR | - | PET | - | 0.295 7.50mm | - | - | - | 4119 | - | - | - | - | 0.512 13.00mm | 10.3mm | 4.9mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECW-FD2J824J Panasonic Electronic Components | 361 |
| Datasheet | 15 Weeks | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | -40°C~105°C | Bulk | - | ECW-F(D) | 0.701Lx0.402W 17.80mmx10.20mm | ±5% | - | - | Active | Not Applicable | - | PC Pins | - | - | EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT | - | 0.82μF | 630V | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | 0.654 16.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECQ-E2274JF9 Panasonic Electronic Components | 7 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -40°C~105°C | Tape & Reel (TR) | 2005 | ECQ-E(F) | 0.472Lx0.236W 12.00mmx6.00mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | 8532.25.00.70 | 0.27μF | 250V | AMMO PACK | - | - | - | - | - | - | - | 5mm | FILM CAPACITOR | - | PET | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 0.650 16.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECW-H12473JV Panasonic Electronic Components | 2010 |
| - | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | 1.25kV | -40°C~105°C | Bulk | 2011 | ECW-H(V) | 0.906Lx0.453W 23.00mmx11.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | High Frequency, Switching | 8532.25.00.70 | 0.047μF | 1.25kV | AMMO PACK | - | 11.5mm | - | - | - | - | - | 20mm | FILM CAPACITOR | 25mm | PP | - | 0.787 20.00mm | - | - | 800 μm | 9145 | 1.25kV | Straight | - | 20.5mm | 0.866 22.00mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ECQ-E6333KF9 Panasonic Electronic Components | 7 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -40°C~105°C | Tape & Reel (TR) | 2005 | ECQ-E(F) | 0.472Lx0.236W 12.00mmx6.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | 8532.25.00.70 | 0.033μF | 630V | TR | 10mm | - | - | - | - | - | - | 5mm | FILM CAPACITOR | - | PET | - | 0.197 5.00mm | - | - | - | 4724 | - | - | - | - | 0.665 16.90mm | 12mm | 6mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECQ-E2125KFW Panasonic Electronic Components | 7 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -40°C~105°C | Bulk | 2008 | ECQ-E(F) | 0.728Lx0.315W 18.50mmx8.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | 8532.25.00.70 | 1.2μF | 250V | AMMO PACK | - | - | - | - | - | - | - | 10mm | FILM CAPACITOR | - | PET | - | 0.394 10.00mm | - | - | - | 7332 | - | - | - | - | 0.823 20.90mm | 18.5mm | 8mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECQ-E2125JFW Panasonic Electronic Components | 7 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -40°C~105°C | Bulk | 2005 | ECQ-E(F) | 0.728Lx0.315W 18.50mmx8.00mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | 8532.25.00.70 | 1.2μF | 250V | AMMO PACK | - | - | - | - | - | - | - | 10mm | FILM CAPACITOR | - | PET | - | 0.394 10.00mm | - | - | - | 7332 | - | - | - | - | 0.823 20.90mm | 18.5mm | 8mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECW-HA3C363HQ Panasonic Electronic Components | 36 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | -40°C~105°C | Bulk | 2012 | ECW-H(A) | 0.811Lx0.461W 20.60mmx11.70mm | ±3% | e3 | - | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | High Frequency, Switching | 8532.25.00.70 | 0.036μF | 1.6kV | - | - | - | - | - | - | - | - | 17.5mm | FILM CAPACITOR | - | PP | - | 0.689 17.50mm | - | 1600V | 800 μm | 8146 | - | - | - | 24.5mm | 0.965 24.50mm | 20.6mm | 11.7mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECW-U4124V17 Panasonic Electronic Components | 7 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 3931 (9880 Metric) | - | WRAPAROUND | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | -55°C~85°C | Tape & Reel (TR) | 2004 | ECW-UC(V17) | 0.386Lx0.315W 9.80mmx8.00mm | ±5% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | DC Link, DC Filtering | 8532.25.00.45 | 0.12μF | 400V | TR | - | 8mm | - | - | - | 9880 | 3931 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | 3.8mm | 0.165 4.20mm | - | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() ECQ-E6124JFW Panasonic Electronic Components | 7 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | - | -40°C~105°C | Bulk | 2005 | ECQ-E(F) | 0.728Lx0.248W 18.50mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | 8532.25.00.70 | 0.12μF | 630V | AMMO PACK | - | - | - | - | - | - | - | 10mm | FILM CAPACITOR | - | PET | - | 0.394 10.00mm | - | - | - | 7325 | - | - | - | - | 0.768 19.50mm | 18.5mm | 6.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() ECH-U01223JX5 Panasonic Electronic Components | 3000 | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | -55°C~125°C | Tape & Reel (TR) | 2008 | ECH-U(X) | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e1 | - | Obsolete | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | 8532.25.00.45 | 0.022μF | 10V | TR, 7 INCH | - | - | unknown | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | 10V | - | - | - | - | - | - | 0.043 1.10mm | 2mm | 1.25mm | - | - | RoHS Compliant | - | - | ||
![]() ECQ-B1H333JF3 Panasonic Electronic Components | 39980 | - | Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester | - | -40°C~105°C | Tape & Box (TB) | 2006 | ECQ-B(F) | 0.295Lx0.138W 7.50mmx3.50mm | ±5% | e3 | - | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | General Purpose | 8532.25.00.70 | 0.033μF | 50V | AMMO PACK | - | - | unknown | - | - | - | - | 5.0038mm | FILM CAPACITOR | 20mm | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 6.5mm | 0.295 7.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ECW-HA3C512HB Panasonic Electronic Components | 44 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | - | -40°C~105°C | Bulk | 2012 | ECW-H(A) | 0.701Lx0.260W 17.80mmx6.60mm | ±3% | e3 | - | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | High Frequency, Switching | 8532.25.00.70 | 5100pF | 1.6kV | - | - | 6.6mm | - | - | - | - | - | 10mm | FILM CAPACITOR | - | PP | - | 0.394 10.00mm | - | 1600V | 600 μm | 7026 | - | - | - | 14.4mm | 0.567 14.40mm | 17.8mm | - | - | - | ROHS3 Compliant | - | - |