- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- JESD-609 Code
- Series
- Terminal Shape
- Tolerance
- Packaging
- Height
- Pbfree Code
- Terminal Finish
Attribute column
Manufacturer
Panasonic Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Lead Spacing | Multilayer | Insulation Resistance | Lead Diameter | Size Code | Voltage | Life (Hours) | Lead/Base Style | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECH-U1H333JB5 Panasonic Electronic Components | 5820 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | -55°C~125°C | Cut Tape (CT) | 2004 | ECH-U(B) | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | 8532.25.00.45 | 0.033μF | 50V | TR | - | 2.5mm | - | - | 3225 | 1210 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | 2mm | 0.087 2.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ECQ-U3A104MG Panasonic Electronic Components | In Stock | - | Datasheet | 27 Weeks | - | - | Through Hole | Radial | NO | WIRE | - | - | Polyester, Metallized | -40°C~100°C | Bulk | 2010 | ECQ-UG | 0.591Lx0.315W 15.00mmx8.00mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | EMI, RFI Suppression | 8532.25.00.70 | 0.1μF | 300V | - | 12.5mm | - | - | - | - | - | - | FILM CAPACITOR | - | - | 0.492 12.50mm | - | - | - | - | - | - | - | - | 0.610 15.50mm | 15mm | 8mm | - | - | RoHS Compliant | Lead Free | X1 | ||
![]() ECQ-E4393JFB Panasonic Electronic Components | 7 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | -40°C~105°C | Bulk | - | ECQ-E(F) | 0.472Lx0.193W 12.00mmx4.90mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | 8532.25.00.70 | 0.039μF | 400V | - | - | - | - | - | - | - | 10mm | FILM CAPACITOR | - | PET | 0.394 10.00mm | - | - | - | 4719 | - | - | - | - | 0.512 13.00mm | 12mm | 4.9mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECH-U1H681JX5 Panasonic Electronic Components | 120000 |
| Datasheet | 8 Weeks | Copper, Silver, Tin | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | Polyphenylene Sulfide (PPS), Metallized - Stacked | -55°C~125°C | Tape & Reel (TR) | 2010 | ECH-U(X) | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | 8532.25.00.45 | 680pF | 50V | TR, 7 INCH | - | 1.25mm | - | 50V | 2012 | 0805 | - | FILM CAPACITOR | - | PPS | - | - | 3GOhm | - | - | 50V | 500 hours | - | 900μm | 0.043 1.10mm | 2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECQ-E2223KF Panasonic Electronic Components | 1006 |
| Datasheet | 15 Weeks | Tin | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | -40°C~105°C | Bulk | 2011 | ECQ-E(F) | 0.406Lx0.173W 10.30mmx4.40mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | General Purpose | 8532.25.00.70 | 0.022μF | 250V | - | - | 4.4mm | - | 250V | - | - | 7.5mm | FILM CAPACITOR | 20mm | PET | 0.295 7.50mm | - | - | 600 μm | 4117 | - | - | Straight | 7.5mm | 0.335 8.50mm | - | - | - | Unknown | ROHS3 Compliant | Contains Lead | - | ||
![]() ECH-U1C223GB5 Panasonic | 3000 |
| - | - | - | Surface Mount | - | 1206 | - | WRAPAROUND | - | - | - | - | - | - | ECH-U | - | 2% | e1 | yes | - | - | 2 | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -55°C | - | 8532.25.00.45 | 22nF | 16V | TR | - | 1.6mm | - | - | - | - | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | 800μm | - | 3.2mm | 1.6mm | - | - | RoHS Compliant | - | - | ||
![]() ECW-U1184KC9 Panasonic Electronic Components | 20 |
| Datasheet | 8 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 2820 (7150 Metric) | - | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | -55°C~125°C | Tape & Reel (TR) | 2011 | ECW-U(C) | 0.280Lx0.197W 7.10mmx5.00mm | ±10% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | 8532.25.00.45 | 0.18μF | 100V | TR | - | 5mm | - | 100V | 7150 | 2820 | - | FILM CAPACITOR | - | - | - | - | - | - | - | 100V | - | - | 2mm | 0.087 2.20mm | 7.1mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ECQ-E6123KF9 Panasonic Electronic Components | 7 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | -40°C~105°C | Tape & Reel (TR) | 2005 | ECQ-E(F) | 0.472Lx0.177W 12.00mmx4.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | 8532.25.00.70 | 0.012μF | 630V | TR | 10mm | - | - | - | - | - | 5mm | FILM CAPACITOR | - | PET | 0.197 5.00mm | - | - | - | 4718 | - | - | - | - | 0.504 12.80mm | 12mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECQ-E2474KB Panasonic Electronic Components | 222 | - | Datasheet | 15 Weeks | Tin | PCB, Radial, Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | -40°C~105°C | Bulk | 2010 | ECQ-E(B) | 0.484Lx0.244W 12.30mmx6.20mm | ±10% | - | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Copper (Cu) | - | - | General Purpose | 8532.25.00.70 | 0.47μF | 250V | AMMO PACK | - | 6.2mm | - | 250V | - | - | 10mm | FILM CAPACITOR | 20mm | PET | 0.394 10.00mm | - | - | 600 μm | - | 250V | - | Straight | 12.5mm | 0.488 12.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ECQ-U2A105KL Panasonic Electronic Components | 10000 | - | Datasheet | 17 Weeks | Tin | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | - | Polyester, Metallized | -40°C~100°C | Bulk | 2011 | ECQ-UL | 1.004Lx0.472W 25.50mmx12.00mm | ±10% | e3 | - | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | EMI, RFI Suppression | - | 1μF | 275V | - | - | 12mm | IEC60384-14 | 275V | - | - | 22.5mm | FILM CAPACITOR | - | PET | 0.886 22.50mm | No | - | 800 μm | - | 250V | - | Straight | 22mm | 0.886 22.50mm | - | - | No | Unknown | RoHS Compliant | - | X2 | ||
![]() ECH-U1C273JX5 Panasonic Electronic Components | 78000 |
| - | 8 Weeks | Copper, Silver, Tin | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | Ceramic | Polyphenylene Sulfide (PPS), Metallized - Stacked | -55°C~125°C | Tape & Reel (TR) | 2000 | ECH-U(X) | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | 8532.25.00.45 | 0.027μF | 16V | TR, 7 INCH | - | 1.6mm | - | 16V | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | - | 3GOhm | - | 1306 | 16V | - | - | 1.1mm | 0.051 1.30mm | 3.2mm | - | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() ECW-U1334KC9 Panasonic Electronic Components | 12912 |
| - | 8 Weeks | Copper, Silver, Tin | PCB, Surface Mount | Surface Mount | 2820 (7150 Metric) | - | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | -55°C~125°C | Tape & Reel (TR) | 2010 | ECW-U(C) | 0.280Lx0.197W 7.10mmx5.00mm | ±10% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | 8532.25.00.45 | 0.33μF | 100V | TR | - | 5mm | - | 100V | 7150 | 2820 | - | FILM CAPACITOR | - | - | - | - | 3GOhm | - | - | 100V | - | - | 3.5mm | 0.146 3.70mm | 7.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECQ-E2106KF Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | -40°C~105°C | Bulk | 2011 | ECQ-E(F) | 1.220Lx0.626W 31.00mmx15.90mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | General Purpose | 8532.25.00.70 | 10μF | 250V | - | - | 15.9mm | - | 250V | - | - | 27.5mm | FILM CAPACITOR | 20mm | PET | 1.083 27.50mm | - | - | 800 μm | - | - | - | Straight | 25.8mm | 1.055 26.80mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ECH-U1C823JB5 Panasonic Electronic Components | 5884 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | -55°C~125°C | Tape & Reel (TR) | 2004 | ECH-U(B) | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | 8532.25.00.45 | 0.082μF | 16V | TR | - | 2.5mm | - | - | 3225 | 1210 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | 2mm | 0.087 2.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ECW-U1153JC9 Panasonic Electronic Components | 280 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 1913 (4833 Metric) | - | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | -55°C~125°C | Tape & Reel (TR) | 2006 | ECW-U(C) | 0.189Lx0.130W 4.80mmx3.30mm | ±5% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | 8532.25.00.45 | 0.015μF | 100V | TR | - | 3.3mm | - | 100V | 4833 | 1913 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | 1.4mm | 0.063 1.60mm | 4.8mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ECW-U4123V17 Panasonic Electronic Components | 50917 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 2416 (6041 Metric) | - | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | -55°C~85°C | Tape & Reel (TR) | 2004 | ECW-UC(V17) | 0.236Lx0.161W 6.00mmx4.10mm | ±5% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | DC Link, DC Filtering | 8532.25.00.55 | 0.012μF | 400V | TR | - | 4.1mm | - | - | 6041 | 2416 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | 2mm | 0.110 2.79mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ECW-U2224KCV Panasonic Electronic Components | 235 |
| Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 2825 (7163 Metric) | - | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | -55°C~125°C | Tape & Reel (TR) | 2000 | ECW-U(C) | 0.280Lx0.248W 7.10mmx6.30mm | ±10% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | 8532.25.00.55 | 0.22μF | 250V | TR, 13 INCH | - | 6.3mm | - | - | 7163 | 2825 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | 5.1mm | 0.209 5.30mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECW-U1824KCV Panasonic Electronic Components | 44 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 3925 (9863 Metric) | - | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | -55°C~125°C | Tape & Reel (TR) | 2011 | ECW-U(C) | 0.386Lx0.248W 9.80mmx6.30mm | ±10% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | 8532.25.00.45 | 0.82μF | 100V | TR | - | 6.3mm | - | 100V | 9863 | 3925 | - | FILM CAPACITOR | - | - | - | - | - | - | - | 100V | - | - | 4.3mm | 0.177 4.50mm | 9.8mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ECQ-E2103KF Panasonic Electronic Components | 2442 |
| - | 15 Weeks | Tin | PCB, Through Hole | Through Hole | Radial | - | - | - | - | Polyester, Metallized | -40°C~105°C | Bulk | 2010 | ECQ-E(F) | 0.406Lx0.169W 10.30mmx4.30mm | ±10% | - | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | General Purpose | - | 10000pF | 250V | - | - | 4.3mm | - | 250V | - | - | 7.5mm | FILM CAPACITOR | 20mm | PET | 0.295 7.50mm | - | - | 600 μm | 4117 | - | - | Straight | 7.4mm | 0.331 8.40mm | - | - | No | Unknown | ROHS3 Compliant | Contains Lead | - | ||
![]() ECW-U1122JX5 Panasonic Electronic Components | 15923 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | -55°C~105°C | Tape & Reel (TR) | 2010 | ECW-U(X) | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | 8532.25.00.55 | 1200pF | 100V | TR | - | 1.6mm | - | 100V | 3216 | 1206 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | 1.1mm | 0.051 1.30mm | 3.2mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | - |