- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- JESD-609 Code
- Series
- Terminal Shape
- Tolerance
- Packaging
- Height
- Pbfree Code
- Terminal Finish
Attribute column
Manufacturer
Panasonic Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Dissipation Factor | Lead/Base Style | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECW-F4165HBB Panasonic | 17 |
| Datasheet | - | - | Through Hole | - | Radial | - | WIRE | - | - | - | - | - | Bulk | - | ECW-F(B) | - | 3% | e3 | yes | - | - | 2 | - | EAR99 | Tin (Sn) | 105°C | -25°C | - | 8532.25.00.70 | 1.6μF | 400V | - | - | - | - | - | - | 17.5mm | FILM CAPACITOR | - | PP | - | - | - | - | - | 800 μm | - | - | - | - | - | 31.5mm | - | 28mm | 19.5mm | - | - | RoHS Compliant | - | - | ||
![]() ECQ-E4223JF Panasonic Electronic Components | 622 | - | Datasheet | 15 Weeks | Tin | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | - | Polyester, Metallized | - | -40°C~105°C | Bulk | 2008 | ECQ-E(F) | 0.406Lx0.189W 10.30mmx4.80mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | General Purpose | - | 0.022μF | 400V | AMMO PACK | 4.8mm | - | 400V | - | - | 7.5mm | FILM CAPACITOR | 20mm | PET | - | 0.295 7.50mm | - | - | - | 600 μm | 4119 | 400V | - | Straight | - | 7.9mm | 0.350 8.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ECW-F4754HBB Panasonic | In Stock | - | Datasheet | - | - | Through Hole | - | Radial | - | WIRE | - | - | - | - | - | Bulk | - | ECW-F(B) | - | 3% | e3 | yes | - | - | 2 | - | EAR99 | Tin (Sn) | 105°C | -25°C | - | 8532.25.00.70 | 750nF | 400V | - | - | - | - | - | - | 17.5mm | FILM CAPACITOR | - | PP | - | - | - | - | - | 800 μm | - | - | - | - | - | 25mm | - | 28mm | 13mm | - | - | RoHS Compliant | - | - | ||
![]() ECW-FD2W684J Panasonic Electronic Components | 710 | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | -40°C~110°C | Bulk | 2012 | ECW-F(D) | 0.689Lx0.264W 17.50mmx6.70mm | ±5% | e3 | - | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT | 8532.25.00.80 | 0.68μF | 450V | - | - | - | 450V | - | - | 15mm | FILM CAPACITOR | - | PP | - | 0.591 15.00mm | - | - | - | - | 6926 | - | - | - | - | 9.9mm | 0.390 9.90mm | 17.5mm | 6.7mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ECQ-U2A684KLA Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | 2 | - | Polyester, Metallized | - | -40°C~100°C | Bulk | 2006 | ECQ-UL | 1.004Lx0.413W 25.50mmx10.50mm | ±10% | e3 | - | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | EMI, RFI Suppression | - | 0.68μF | 275V | - | 10.5mm | IEC60384-14 | 275V | - | - | 22.5mm | FILM CAPACITOR | 5mm | PET | - | 0.886 22.50mm | No | - | - | 800 μm | - | 275V | - | Straight | - | 10.5mm | 0.787 20.00mm | - | - | No | No SVHC | RoHS Compliant | - | X2 | ||
![]() EZP-E50506MTA Panasonic Electronic Components | 139 |
| Datasheet | 17 Weeks | - | PCB, Radial, Through Hole | Through Hole | Radial - 4 Leads | - | - | 4 | - | Polypropylene (PP), Metallized | 500V | -40°C~85°C | Bulk | 2012 | EZPE | 1.634Lx1.181W 41.50mmx30.00mm | ±10% | - | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | DC Link, DC Filtering | - | 50μF | 500V | Ammo Pack | 30mm | - | - | - | - | 37.5mm | FILM CAPACITOR | - | PP | 4.4mOhm | 1.476 37.50mm | - | - | - | 1.2 mm | - | 500V | - | Straight | Low ESR | 51mm | 2.028 51.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ECQ-E2105KB Panasonic Electronic Components | 83 |
| Datasheet | 15 Weeks | Tin | Radial, Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | 250V | -40°C~105°C | Bulk | 2000 | ECQ-E(B) | 0.602Lx0.276W 15.30mmx7.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Copper (Cu) | - | - | General Purpose | 8532.25.00.70 | 1μF | 250V | AMMO PACK | 7mm | - | - | - | - | 12.5mm | FILM CAPACITOR | 20mm | PET | - | 0.492 12.50mm | - | - | - | 600 μm | - | 250V | - | Straight | - | 15mm | 0.591 15.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EZP-E50206LTA Panasonic Electronic Components | 173 | - | Datasheet | 17 Weeks | - | PCB, Radial, Through Hole | Through Hole | Radial | - | - | 2 | - | Polypropylene (PP), Metallized | - | -40°C~85°C | Bulk | 2012 | EZPE | 1.634Lx0.787W 41.50mmx20.00mm | ±10% | - | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | DC Link, DC Filtering | - | 20μF | 500V | Ammo Pack | 20mm | - | 500V | - | - | 37.5mm | FILM CAPACITOR | - | PP | 11mOhm | 1.476 37.50mm | - | - | - | 1.2 mm | - | 500V | - | Straight | Low ESR | 42mm | 1.673 42.50mm | 41.5mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ECH-U1C393GX5 Panasonic Electronic Components | 10500 |
| - | 8 Weeks | Copper, Silver, Tin | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ECH-U(X) | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 0.039μF | 16V | TR, 7 INCH | 1.6mm | - | 16V | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | - | - | 3GOhm | - | - | 1306 | 16V | 0.6 % | - | - | 1.5mm | 0.067 1.70mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECW-H8103HA Panasonic Electronic Components | 1163 |
| - | 15 Weeks | - | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | - | Polypropylene (PP), Metallized | - | -40°C~105°C | Bulk | 2010 | ECW-H(A) | 0.606Lx0.213W 15.40mmx5.40mm | ±3% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | High Frequency, Switching | - | 10000pF | 800V | - | 5.4mm | - | 800V | - | - | 12.5mm | FILM CAPACITOR | - | PP | - | 0.492 12.50mm | - | - | - | 600 μm | - | 800V | - | Straight | - | 9.8mm | 0.445 11.30mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECQ-E2104JB Panasonic Electronic Components | 4124 |
| Datasheet | 52 Weeks | - | PCB, Radial, Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | - | -40°C~105°C | Bulk | 2010 | ECQ-E(B) | 0.311Lx0.232W 7.90mmx5.90mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | 8532.25.00.70 | 0.1μF | 250V | AMMO PACK | 5.9mm | - | 250V | - | - | 5mm | FILM CAPACITOR | - | PET | - | 0.197 5.00mm | - | - | - | 500 μm | 3123 | 250V | - | Straight | - | 13.4mm | 0.394 10.00mm | 7.9mm | - | No | Unknown | RoHS Compliant | - | - | ||
![]() ECH-U1H151GB5 Panasonic Electronic Components | 24000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | -55°C~125°C | Tape & Reel (TR) | 2004 | ECH-U(B) | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | 8532.25.00.55 | 150pF | 50V | TR | 1.25mm | - | - | 2012 | 0805 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.039 1.00mm | 2mm | - | - | - | RoHS Compliant | - | - | ||
![]() ECH-U1H473JC9 Panasonic Electronic Components | 11310 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1913 (4833 Metric) | - | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | -55°C~125°C | Tape & Reel (TR) | 2006 | ECH-U(C) | 0.189Lx0.130W 4.80mmx3.30mm | ±5% | e1 | - | Obsolete | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | 8532.25.00.45 | 0.047μF | 50V | TR | 3.3mm | - | 50V | 4833 | 1913 | - | FILM CAPACITOR | - | PPS | - | - | - | 3GOhm | - | - | - | - | - | - | - | 1.4mm | 0.063 1.60mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ECH-U1H272GX5 Panasonic Electronic Components | 30000 |
| - | 8 Weeks | - | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ECH-U(X) | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | 8532.25.00.45 | 2700pF | 50V | TR, 7 INCH | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | 0.043 1.10mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECW-FD2W124KQ Panasonic Electronic Components | 37 |
| Datasheet | 15 Weeks | - | PCB, Through Hole | Through Hole | Radial | - | - | 2 | - | Polypropylene (PP), Metallized | 450V | -40°C~110°C | Bulk | 2012 | ECW-F(D) | 0.496Lx0.181W 12.60mmx4.60mm | ±10% | e3 | - | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT | - | 0.12μF | 450V | - | - | - | - | - | - | 10mm | FILM CAPACITOR | - | PP | - | 0.394 10.00mm | - | - | - | 600 μm | 5018 | - | - | - | - | 14mm | 0.551 14.00mm | - | 4.6mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() ECH-U1H121JB5 Panasonic Electronic Components | 37 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | -55°C~125°C | Cut Tape (CT) | 2004 | ECH-U(B) | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e1 | yes | Discontinued | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | 8532.25.00.55 | 120pF | 50V | TR | 1.25mm | - | - | 2012 | 0805 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.039 1.00mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECQ-E2823KBB Panasonic Electronic Components | 7 |
| Datasheet | 52 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | - | -40°C~105°C | Bulk | 2012 | ECQ-E(B) | 0.311Lx0.213W 7.90mmx5.40mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | 8532.25.00.70 | 0.082μF | 250V | AMMO PACK | - | - | - | - | - | 5mm | FILM CAPACITOR | - | PET | - | 0.197 5.00mm | - | - | - | - | 3121 | - | - | - | - | - | 0.535 13.60mm | 7.9mm | 5.4mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECQ-E6123RKF Panasonic Electronic Components | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | - | -40°C~105°C | Tape & Box (TB) | 2008 | ECQ-E(F) | 0.472Lx0.177W 12.00mmx4.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | 8532.25.00.70 | 0.012μF | 630V | Ammo Pack | - | - | - | - | - | 7.5mm | FILM CAPACITOR | - | PET | - | 0.394 10.00mm | - | - | - | - | 4718 | - | - | - | - | 7.8mm | 0.504 12.80mm | 12mm | 4.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECW-H12273RJV Panasonic Electronic Components | 27 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | -40°C~105°C | Tape & Box (TB) | 2012 | ECW-H(V) | 0.906Lx0.354W 23.00mmx9.00mm | ±5% | - | - | Active | Not Applicable | - | PC Pins | - | - | 105°C | -40°C | High Frequency, Switching | - | 0.027μF | 1.25kV | - | - | - | - | - | - | 7.5mm | - | - | PP | - | 0.295 7.50mm | - | - | - | - | - | - | - | - | - | 22.5mm | 0.886 22.50mm | 23.0124mm | 8.9916mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECH-U1H473GX9 Panasonic Electronic Components | 8995 |
| Datasheet | 8 Weeks | Copper, Silver, Tin | PCB, Surface Mount | Surface Mount | 1913 (4833 Metric) | - | - | - | Ceramic | Polyphenylene Sulfide (PPS), Metallized - Stacked | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | ECH-U(X) | 0.189Lx0.130W 4.80mmx3.30mm | ±2% | - | - | Active | 1 (Unlimited) | - | Solder Pads | - | - | 125°C | -55°C | General Purpose | - | 0.047μF | 50V | - | 3.3mm | - | 50V | 4833 | 1913 | - | - | - | PPS | - | - | - | - | - | - | - | 50V | - | - | - | 1.5mm | 0.067 1.70mm | 4.8mm | 3.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - |