- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- JESD-609 Code
- Series
- Terminal Shape
- Tolerance
- Packaging
- Height
- Pbfree Code
- Terminal Finish
Attribute column
Manufacturer
Panasonic Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Multilayer | Lead Diameter | Size Code | Voltage | Life (Hours) | Lead/Base Style | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZP-E50356MTA Panasonic Electronic Components | 130 |
| Datasheet | 17 Weeks | - | PCB, Radial, Through Hole | Through Hole | Radial - 4 Leads | - | 4 | Polypropylene (PP), Metallized | 500V | -40°C~85°C | Bulk | 2000 | EZPE | 1.634Lx1.181W 41.50mmx30.00mm | ±10% | - | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | DC Link, DC Filtering | - | 35μF | 500V | Ammo Pack | - | 30mm | - | - | - | - | 37.5mm | FILM CAPACITOR | - | PP | 6.2mOhm | 1.476 37.50mm | - | 1.2 mm | - | 500V | - | Straight | Low ESR | 51mm | 2.028 51.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ECH-U1H821JX5 Panasonic Electronic Components | 95730 |
| - | 8 Weeks | Copper, Silver, Tin | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | 50V | -55°C~125°C | Tape & Reel (TR) | 2010 | ECH-U(X) | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | 8532.25.00.45 | 820pF | 50V | TR, 7 INCH | - | 1.25mm | - | - | 2012 | 0805 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | 50V | 500 hours | - | - | 900μm | 0.043 1.10mm | 2mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ECW-F2W224JAQ Panasonic Electronic Components | 36 | - | Datasheet | 15 Weeks | - | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | Polypropylene (PP), Metallized | - | -40°C~105°C | Bulk | 2012 | ECW-F(A) | 0.512Lx0.256W 13.00mmx6.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | High Frequency, Switching | - | 0.22μF | 450V | AMMO PACK | - | 6.5mm | - | 450V | - | - | 10mm | FILM CAPACITOR | - | PP | - | 0.394 10.00mm | - | 600 μm | - | 450V | - | - | - | 15.6mm | 0.673 17.10mm | 13mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECQ-E2154JF Panasonic Electronic Components | 1326 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | -40°C~105°C | Bulk | 2012 | ECQ-E(F) | 0.406Lx0.236W 10.30mmx6.00mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | 8532.25.00.70 | 0.15μF | 250V | AMMO PACK | - | 6mm | - | 250V | - | - | 7.5mm | FILM CAPACITOR | - | PET | - | 0.295 7.50mm | - | 600 μm | 4124 | - | - | - | - | 10.8mm | 0.465 11.80mm | 10.3mm | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() ECQ-E2334KF3 Panasonic Electronic Components | 7 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | -40°C~105°C | Tape & Box (TB) | 2005 | ECQ-E(F) | 0.472Lx0.256W 12.00mmx6.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | 8532.25.00.70 | 0.33μF | 250V | AMMO PACK | - | - | - | - | - | - | 5mm | FILM CAPACITOR | - | PET | - | 0.197 5.00mm | - | 600 μm | 4726 | - | - | - | - | 17mm | 0.669 17.00mm | 12mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EZP-E1D106MTA Panasonic Electronic Components | 605 | - | Datasheet | 17 Weeks | - | PCB, Radial, Through Hole | Through Hole | Radial - 4 Leads | - | 4 | Polypropylene (PP), Metallized | 1.3kV | -40°C~85°C | Bulk | 2012 | EZPE | 1.634Lx1.181W 41.50mmx30.00mm | ±10% | - | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | DC Link, DC Filtering | - | 10μF | 1.3kV | Ammo Pack | - | 30mm | - | - | - | - | 37.5mm | FILM CAPACITOR | - | PP | 10mOhm | 1.476 37.50mm | - | 1.2 mm | - | 1.3kV | - | Straight | Low ESR | 51mm | 2.028 51.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ECH-U1H683GB9 Panasonic | In Stock | - | Datasheet | - | - | Surface Mount | - | 1913 | WRAPAROUND | - | - | - | - | - | - | - | - | 2% | e1 | yes | - | - | 2 | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -55°C | - | 8532.25.00.55 | 68nF | 50V | TR | - | 3.3mm | - | - | - | - | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | 1.4mm | - | 4.8mm | 3.3mm | - | - | RoHS Compliant | Contains Lead | - | ||
![]() ECQ-V1H334JL Panasonic Electronic Components | In Stock | - | Datasheet | - | Tin | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | Polyester, Metallized - Stacked | - | -40°C~105°C | Bulk | 2008 | ECQ-V | 0.287Lx0.205W 7.30mmx5.20mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | General Purpose | - | 0.33μF | 50V | AMMO PACK | - | 5.2mm | - | 50V | - | - | 5mm | FILM CAPACITOR | 20mm | PET | - | 0.197 5.00mm | - | 500 μm | - | 50V | - | Straight | - | 7mm | 0.315 8.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECQ-E6224JFW Panasonic Electronic Components | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | -40°C~105°C | Bulk | 2005 | ECQ-E(F) | 0.728Lx0.354W 18.50mmx9.00mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | 8532.25.00.70 | 0.22μF | 630V | AMMO PACK | - | - | - | - | - | - | 10mm | FILM CAPACITOR | - | PET | - | 0.394 10.00mm | - | - | 7335 | - | - | - | - | - | 0.846 21.50mm | 18.5mm | 9mm | No | - | ROHS3 Compliant | - | - | ||
![]() ECQ-U2A684KL Panasonic Electronic Components | In Stock | - | - | 17 Weeks | Tin | Through Hole | Through Hole | Radial | WIRE | 2 | Polyester, Metallized | - | -40°C~100°C | Bulk | 2010 | ECQ-UL | 1.004Lx0.413W 25.50mmx10.50mm | ±10% | e3 | - | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | EMI, RFI Suppression | - | 0.68μF | - | - | - | 10.5mm | IEC60384-14 | 275V | - | - | 22.5mm | FILM CAPACITOR | - | PET | - | 0.886 22.50mm | No | 800 μm | - | 250V | - | Straight | - | 19.5mm | 0.787 20.00mm | - | - | No | - | RoHS Compliant | - | X2 | ||
![]() ECQ-E4153KF9 Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | -40°C~105°C | Tape & Reel (TR) | 2005 | ECQ-E(F) | 0.406Lx0.173W 10.30mmx4.40mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | 8532.25.00.70 | 0.015μF | 400V | TR | - | - | - | - | - | - | 5mm | FILM CAPACITOR | - | PET | - | 0.197 5.00mm | - | - | 4117 | - | - | - | - | - | 0.492 12.50mm | 10.3mm | 4.4mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECW-H12222JV Panasonic Electronic Components | 344 |
| - | 15 Weeks | - | PCB, Through Hole | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | 1.25kV | -40°C~105°C | Bulk | 2011 | ECW-H(V) | 0.709Lx0.256W 18.00mmx6.50mm | ±5% | - | - | Active | Not Applicable | - | PC Pins | - | - | 105°C | -40°C | High Frequency, Switching | - | 2200pF | 1.25kV | - | - | 6.5mm | - | - | - | - | 15mm | - | 25mm | PP | - | 0.591 15.00mm | - | 800 μm | - | 1.25kV | - | Straight | - | 13.5mm | 0.591 15.00mm | 18mm | 6.5mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ECQ-E6153KFB Panasonic Electronic Components | 7 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | -40°C~105°C | Bulk | 2005 | ECQ-E(F) | 0.472Lx0.197W 12.00mmx5.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | 8532.25.00.70 | 0.015μF | 630V | - | - | - | - | - | - | - | 10mm | FILM CAPACITOR | - | PET | - | 0.394 10.00mm | - | - | 4720 | - | - | - | - | - | 0.520 13.20mm | 12mm | 5mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECQ-E1825JF Panasonic Electronic Components | 77 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | 100V | -40°C~105°C | Bulk | 2012 | ECQ-E(F) | 1.024Lx0.394W 26.00mmx10.00mm | ±5% | - | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | General Purpose | 8532.25.00.70 | 8.2μF | 100V | - | - | 10mm | - | - | - | - | 22.5mm | FILM CAPACITOR | - | PET | - | 0.886 22.50mm | - | 800 μm | - | - | - | - | - | 20mm | 0.846 21.50mm | 26mm | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() EZP-E1D256MTA Panasonic Electronic Components | 71 |
| Datasheet | 17 Weeks | - | PCB, Radial, Through Hole | Through Hole | Radial - 4 Leads | - | 4 | Polypropylene (PP), Metallized | 1.3kV | -40°C~85°C | Bulk | 2012 | EZPE | 2.264Lx1.378W 57.50mmx35.00mm | ±10% | - | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | DC Link, DC Filtering | - | 25μF | 1.3kV | Ammo Pack | - | 35mm | - | - | - | - | 52.5mm | FILM CAPACITOR | - | PP | 8.5mOhm | 2.067 52.50mm | - | 1.2 mm | - | 1.3kV | - | Straight | Low ESR | 56mm | 2.224 56.50mm | 57.5mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ECW-F6123RJL Panasonic Electronic Components | 20 |
| - | 15 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP), Metallized | - | -40°C~105°C | Tape & Box (TB) | 2012 | ECW-F(L) | 0.492Lx0.217W 12.50mmx5.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | High Frequency, Switching | 8532.25.00.70 | 0.012μF | 630V | AMMO PACK | - | - | - | - | - | - | 7.5mm | FILM CAPACITOR | - | PP | - | 0.295 7.50mm | - | 600 μm | 4922 | - | - | - | - | - | 0.524 13.30mm | 12.5mm | 5.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECQ-E4563KF Panasonic Electronic Components | 11000 | - | Datasheet | 15 Weeks | - | PCB, Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | -40°C~105°C | Bulk | 2011 | ECQ-E(F) | 0.472Lx0.197W 12.00mmx5.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | 8532.25.00.70 | 0.056μF | 400V | AMMO PACK | - | 5mm | - | - | - | - | 10mm | FILM CAPACITOR | 20mm | PET | - | 0.394 10.00mm | - | 600 μm | 4720 | 400V | - | Straight | - | 10mm | 0.433 11.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ECW-H16332JV Panasonic Electronic Components | 1796 | - | - | 15 Weeks | Tin | PCB, Through Hole | Through Hole | Radial | WIRE | - | Polypropylene (PP), Metallized | 1.6kV | -40°C~105°C | Bulk | 2011 | ECW-H(V) | 0.709Lx0.295W 18.00mmx7.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | High Frequency, Switching | 8532.25.00.70 | 3300pF | 1.6kV | AMMO PACK | - | 7.5mm | - | - | - | - | 15mm | FILM CAPACITOR | 25mm | PP | - | 0.591 15.00mm | - | 800 μm | 7130 | 1.6kV | - | Straight | - | 14.5mm | 0.630 16.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ECH-U1C332GB5 Panasonic | 62500 | - | - | - | - | Surface Mount | - | 0805 | WRAPAROUND | - | - | - | - | - | - | ECH-U | - | 2% | e1 | yes | - | - | 2 | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -55°C | - | 8532.25.00.55 | 3.3nF | 16V | TR | - | 1.25mm | - | - | - | - | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | 800μm | - | 2mm | 1.25mm | - | - | RoHS Compliant | - | - | ||
![]() ECQ-E6823KF Panasonic Electronic Components | 747 |
| Datasheet | 15 Weeks | - | PCB, Through Hole | Through Hole | Radial | WIRE | - | Polyester, Metallized | - | -40°C~105°C | Bulk | 2011 | ECQ-E(F) | 0.728Lx0.256W 18.50mmx6.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | Tin (Sn) | - | - | General Purpose | 8532.25.00.70 | 0.082μF | 630V | - | 10mm | 6.5mm | - | - | - | - | 15mm | FILM CAPACITOR | 20mm | PET | - | 0.591 15.00mm | - | 600 μm | 7326 | - | - | Straight | - | 12mm | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - |