- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- JESD-609 Code
- Series
- Terminal Shape
- Tolerance
- Packaging
- Height
- Pbfree Code
- Terminal Finish
Attribute column
Manufacturer
Panasonic Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Lead Pitch | Capacitor Type | Dielectric | Lead Diameter | Size Code | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECW-H8473JVB Panasonic | 33 |
| - | - | Through Hole | Radial | WIRE | Bulk | - | ECW-H(V) | 5% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 47nF | 800V | - | - | 15mm | FILM CAPACITOR | PP | - | 9130 | 21mm | 23mm | 7.5mm | RoHS Compliant | ||
![]() ECW-H8243HVB Panasonic | In Stock | - | - | - | Through Hole | Radial | WIRE | Bulk | - | ECW-H(V) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 24nF | 800V | - | - | 10mm | FILM CAPACITOR | PP | - | 7130 | 19.5mm | 18mm | 7.5mm | RoHS Compliant | ||
![]() ECW-H8622HV Panasonic | In Stock | - | - | - | Through Hole | Radial | WIRE | Bulk | - | ECW-H(V) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 6.2nF | 800V | - | - | 15mm | FILM CAPACITOR | PP | - | 7126 | 13.5mm | 18mm | 6.5mm | RoHS Compliant | ||
![]() ECW-H8332RHV Panasonic | In Stock | - | - | - | Through Hole | Radial | WIRE | - | - | ECW-H(V) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 3.3nF | 800V | AMMO PACK | - | 7.5mm | FILM CAPACITOR | PP | - | 7130 | 19.5mm | 18mm | 7.5mm | RoHS Compliant | ||
![]() ECW-H8823HV Panasonic | In Stock | - | - | - | Through Hole | Radial | WIRE | Bulk | - | ECW-H(V) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 82nF | 800V | - | - | 20mm | FILM CAPACITOR | PP | - | 9137 | 18mm | 23mm | 9.5mm | RoHS Compliant | ||
![]() ECW-F4164RJB Panasonic | In Stock | - | - | - | Through Hole | Radial | WIRE | - | - | ECW-F(B) | 5% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -25°C | 8532.25.00.70 | 160nF | 400V | AMMO PACK | - | 7.5mm | FILM CAPACITOR | PP | 800 μm | 7135 | 21mm | 18mm | 9mm | RoHS Compliant | ||
![]() ECW-F4223HBB Panasonic | In Stock | - | - | - | Through Hole | Radial | WIRE | Bulk | - | ECW-F(B) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -25°C | 8532.25.00.70 | 22nF | 400V | AMMO PACK | - | 7.5mm | FILM CAPACITOR | PP | 800 μm | 6122 | - | 15.5mm | 5.5mm | RoHS Compliant | ||
![]() ECW-F4394JBP Panasonic | 33 |
| - | 15 Weeks | Through Hole | Radial | WIRE | Bulk | 2006 | - | 5% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -25°C | 8532.25.00.70 | 390nF | 400V | AMMO PACK | - | 12.5mm | FILM CAPACITOR | PP | 800 μm | - | - | - | - | RoHS Compliant | ||
![]() ECW-F4434JBP Panasonic | In Stock | - | - | - | Through Hole | Radial | WIRE | Bulk | - | - | 5% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -25°C | 8532.25.00.70 | 430nF | 400V | AMMO PACK | - | 12.5mm | FILM CAPACITOR | PP | 800 μm | - | - | - | - | RoHS Compliant | ||
![]() ECW-H8752RJV Panasonic | In Stock | - | - | - | Through Hole | Radial | WIRE | - | - | ECW-H(V) | 5% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 7.5nF | 800V | AMMO PACK | - | 7.5mm | FILM CAPACITOR | PP | - | 7124 | 17.5mm | 18mm | 6mm | RoHS Compliant | ||
![]() ECW-F4363JB Panasonic | 19 |
| Datasheet | - | Through Hole | Radial | WIRE | Bulk | - | ECW-F(B) | 5% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -25°C | 8532.25.00.70 | 36nF | 400V | AMMO PACK | 7.5mm | 12.5mm | FILM CAPACITOR | PP | 800 μm | 6124 | 17.5mm | 15.5mm | 6mm | RoHS Compliant | ||
![]() ECW-H8112HVB Panasonic | In Stock | - | - | - | Through Hole | Radial | WIRE | Bulk | - | ECW-H(V) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 1.1nF | 800V | - | - | 10mm | FILM CAPACITOR | PP | - | 7126 | 18.5mm | 18mm | 6.5mm | RoHS Compliant | ||
![]() ECW-F4104RJB Panasonic | In Stock | - | - | - | Through Hole | Radial | WIRE | - | - | ECW-F(B) | 5% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -25°C | 8532.25.00.70 | 100nF | 400V | AMMO PACK | - | 7.5mm | FILM CAPACITOR | PP | 800 μm | 7130 | 19mm | 18mm | - | RoHS Compliant | ||
![]() ECW-F4124JBB Panasonic | In Stock | - | - | 15 Weeks | Through Hole | Radial | WIRE | Bulk | 2006 | ECW-F(B) | 5% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -25°C | 8532.25.00.70 | 120nF | 400V | AMMO PACK | - | 10mm | FILM CAPACITOR | PP | 800 μm | 7132 | 20mm | 18mm | 8mm | RoHS Compliant | ||
![]() ECW-F4104RHB Panasonic | In Stock | - | - | - | Through Hole | Radial | WIRE | - | - | ECW-F(B) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -25°C | 8532.25.00.70 | 100nF | 400V | AMMO PACK | - | 7.5mm | FILM CAPACITOR | PP | 800 μm | 7130 | 19mm | 18mm | - | RoHS Compliant | ||
![]() ECW-H8242HV Panasonic | In Stock | - | - | - | Through Hole | Radial | WIRE | Bulk | - | ECW-H(V) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 2.4nF | 800V | - | 10mm | 15mm | FILM CAPACITOR | PP | - | 7128 | 13.5mm | 18mm | 7mm | RoHS Compliant | ||
![]() ECW-H8122RHV Panasonic | In Stock | - | - | - | Through Hole | Radial | WIRE | - | - | ECW-H(V) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 1.2nF | 800V | AMMO PACK | - | 7.5mm | FILM CAPACITOR | PP | - | 7128 | 18.5mm | 18mm | 7mm | RoHS Compliant | ||
![]() ECW-H8123RHV Panasonic | 35 |
| - | - | Through Hole | Radial | WIRE | - | - | ECW-H(V) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 12nF | 800V | AMMO PACK | - | 7.5mm | FILM CAPACITOR | PP | - | 7124 | 18mm | 18mm | 6mm | RoHS Compliant | ||
![]() ECW-F4394JBB Panasonic | In Stock | - | - | 15 Weeks | Through Hole | Radial | WIRE | Bulk | 2006 | ECW-F(B) | 5% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -25°C | 8532.25.00.70 | 390nF | 400V | AMMO PACK | - | 12.5mm | FILM CAPACITOR | PP | 800 μm | 9153 | 25.5mm | 23mm | 13.5mm | RoHS Compliant | ||
![]() ECW-H8753JV Panasonic | In Stock | - | - | - | Through Hole | Radial | WIRE | Bulk | - | ECW-H(V) | 5% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 75nF | 800V | - | 15mm | 20mm | FILM CAPACITOR | PP | - | 9137 | 17.5mm | 23mm | 9.5mm | RoHS Compliant |