- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- JESD-609 Code
- Series
- Terminal Shape
- Tolerance
- Packaging
- Height
- Pbfree Code
- Terminal Finish
Attribute column
Manufacturer
Panasonic Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Voltage Rating DC | Series | Tolerance | Capacitance | Subcategory | Termination Style | Dielectric | Lead Spacing | Lead Style | Product Type | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZPV70606MTS Panasonic | 74 | - | - | 4 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 60 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV1A306MTS Panasonic | 88 | - | - | 4 Pin | + 105 C | - 40 C | 1 kVDC | EZPV | 10 % | 30 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70456MTC Panasonic | 85 | - | - | 4 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 45 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70136MTA Panasonic | 162 | - | - | 4 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 13 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV1A206MTB Panasonic | 433 | - | - | 4 Pin | + 105 C | - 40 C | 1 kVDC | EZPV | 10 % | 20 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70146MTU Panasonic | 187 | - | - | 4 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 14 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70186LTU Panasonic | 198 | - | - | 2 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 18 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV1A256MTS Panasonic | 79 | - | - | 4 Pin | + 105 C | - 40 C | 1 kVDC | EZPV | 10 % | 25 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV1A206MTC Panasonic | 68 | - | - | 4 Pin | + 105 C | - 40 C | 1 kVDC | EZPV | 10 % | 20 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70126LTU Panasonic | 253 | - | - | 2 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 12 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70256MTC Panasonic | 149 | - | - | 4 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 25 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV1A106MTB Panasonic | 106 | - | - | 4 Pin | + 105 C | - 40 C | 1 kVDC | EZPV | 10 % | 10 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV1A106MTT Panasonic | 124 | - | - | 4 Pin | + 105 C | - 40 C | 1 kVDC | EZPV | 10 % | 10 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV1A206MTS Panasonic | 88 | - | - | 4 Pin | + 105 C | - 40 C | 1 kVDC | EZPV | 10 % | 20 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV1A186MTT Panasonic | 142 | - | - | 4 Pin | + 105 C | - 40 C | 1 kVDC | EZPV | 10 % | 18 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV1A305LTT Panasonic | 363 | - | - | 2 Pin | + 105 C | - 40 C | 1 kVDC | EZPV | 10 % | 3 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV1A156MTS Panasonic | 198 | - | - | 4 Pin | + 105 C | - 40 C | 1 kVDC | EZPV | 10 % | 15 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70116LTA Panasonic | 212 | - | - | 2 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 11 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70116LTU Panasonic | 253 | - | - | 2 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 11 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70126LTA Panasonic | 212 |
| - | 2 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 12 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Straight | Film Capacitors | General Film Capacitors |