- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- JESD-609 Code
- Series
- Terminal Shape
- Tolerance
- Packaging
- Height
- Pbfree Code
- Terminal Finish
Attribute column
Manufacturer
Panasonic Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Base Product Number | Dimensions | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | MSL | Package | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Applications | Capacitance | Subcategory | Pitch | Termination Style | Dielectric | Lead Spacing | Note | Lead Diameter | Lead Style | Product Type | ESR | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECQ-E1153KF9 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 157826 Panasonic | In Stock | - | - | n/a | - | - | - | - | n/a | - | - | - | n/a | - | - | Yes | - | - | - | n/a | - | n/a | - | - | n/a | - | n/a | - | n/a | - | n/a | - | - | - | - | - | n/a | - | - | - | - | - | ||
![]() EZP-Q60225LTD Panasonic | 33 | - | - | - | - | 2 Pin | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 10 % | - | - | 2.2 uF | Capacitors | - | Radial | Polypropylene (PP) | 37.5 mm | - | 1 mm | Straight | Film Capacitors | 8.8 mOhms | Safety Film Capacitors | - | 40.5 mm | - | 41.5 mm | 26 mm | - | ||
![]() EZP-Q60155LTD Panasonic | 265 |
| - | - | - | 2 Pin | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 10 % | - | - | 1.5 uF | Capacitors | - | Radial | Polypropylene (PP) | 37.5 mm | - | 1 mm | Straight | Film Capacitors | 11.2 mOhms | Safety Film Capacitors | - | 34.5 mm | - | 41.5 mm | 17 mm | - | ||
![]() EZP-Q60685MTD Panasonic | 65 |
| - | - | - | 4 Pin | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 10 % | - | - | 6.8 uF | Capacitors | - | Radial | Polypropylene (PP) | 20.3 mm, 52.5 mm | - | 1.2 mm | Straight | Film Capacitors | 5.9 mOhms | Safety Film Capacitors | - | 51 mm | - | 57.5 mm | 30 mm | - | ||
![]() ECQ-E2224B383 Panasonic | In Stock | - | - | - | - | - | - | ECQ-E2224 | - | - | Panasonic Electronic Components | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZPV1A905MTB Panasonic | 202 | - | - | - | - | 4 Pin | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | 1 kVDC | - | EZPV | - | 10 % | - | - | 9 uF | Capacitors | - | Radial | Polypropylene (PP) | 37.5 mm | - | - | Straight | Film Capacitors | - | General Film Capacitors | - | - | - | - | - | - | ||
![]() EZPV70106LTT Panasonic | 369 | - | - | - | - | 2 Pin | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | 700 VDC | - | EZPV | - | 10 % | - | - | 10 uF | Capacitors | - | Radial | Polypropylene (PP) | 37.5 mm | - | - | Straight | Film Capacitors | - | General Film Capacitors | - | - | - | - | - | - | ||
![]() EZPV80905MTA Panasonic | 260 | - | - | - | - | 4 Pin | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | 800 VDC | - | EZPV | - | 10 % | - | - | 9 uF | Capacitors | - | Radial | Polypropylene (PP) | 27.5 mm | - | - | Straight | Film Capacitors | - | General Film Capacitors | - | - | - | - | - | - | ||
![]() EZPV70406MTS Panasonic | 71 | - | - | - | - | 4 Pin | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | 700 VDC | - | EZPV | - | 10 % | - | - | 40 uF | Capacitors | - | Radial | Polypropylene (PP) | 52.5 mm | - | - | Straight | Film Capacitors | - | General Film Capacitors | - | - | - | - | - | - | ||
![]() ECQ-E6224B287 Panasonic | In Stock | - | - | - | - | - | - | ECQ-E6224 | - | - | Panasonic Electronic Components | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECQ-U2A564MLC Panasonic | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | ECQ-U2 | - | - | Panasonic Electronic Components | - | - | Bulk | Obsolete | - | 275V | - | -40°C ~ 100°C | ECQ-UL | 1.004 L x 0.413 W (25.50mm x 10.50mm) | ±20% | PC Pins | EMI, RFI Suppression | 0.56 µF | - | - | - | - | 0.886 (22.50mm) | - | - | - | - | - | - | - | - | 0.787 (20.00mm) | - | - | X2 | ||
![]() ECQ-U2A124RKL Panasonic | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | ECQ-U2 | - | - | Panasonic Electronic Components | - | - | Bulk | Obsolete | - | 275V | - | -40°C ~ 100°C | ECQ-UL | 0.689 L x 0.256 W (17.50mm x 6.50mm) | - | PC Pins | EMI, RFI Suppression | 0.12 µF | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | X2 | ||
![]() EZP-Q60106MTD Panasonic | 68 |
| - | - | - | 4 Pin | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | EZPQ | - | 10 % | - | - | 10 uF | Capacitors | - | Radial | Polypropylene (PP) | 20.3 mm, 52.5 mm | - | 1.2 mm | Straight | Film Capacitors | 4.6 mOhms | Safety Film Capacitors | - | 64.5 mm | - | 57.5 mm | 35 mm | - | ||
![]() EZP-Q60475MTD Panasonic | 29 | - | - | - | - | 4 Pin | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | EZPQ | - | 10 % | - | - | 4.7 uF | Capacitors | - | Radial | Polypropylene (PP) | 10.2 mm, 37.5 mm | - | 1.2 mm | Straight | Film Capacitors | 3.8 mOhms | Safety Film Capacitors | - | 50.5 mm | - | 42.5 mm | 35.5 mm | - | ||
![]() ECQ-E4125B172 Panasonic | In Stock | - | - | - | - | - | - | ECQ-E4125 | - | - | Panasonic Electronic Components | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECQ-U2A224RKL Panasonic | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | ECQ-U2 | - | - | Panasonic Electronic Components | - | - | Bulk | Obsolete | - | 275V | - | -40°C ~ 100°C | ECQ-UL | 0.689 L x 0.315 W (17.50mm x 8.00mm) | - | PC Pins | EMI, RFI Suppression | 0.22 µF | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | 0.650 (16.50mm) | - | - | X2 | ||
![]() ECQ-U2A335ML Panasonic | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | ECQ-U2 | - | - | Panasonic Electronic Components | - | - | Bulk | Obsolete | - | 275V | - | -40°C ~ 100°C | ECQ-UL | - | ±20% | PC Pins | EMI, RFI Suppression | 3.3 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X2 | ||
![]() ECQ-U2A154RML Panasonic | In Stock | - | - | - | - | - | - | ECQ-U2 | - | - | Panasonic Electronic Components | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECQ-E2105B172 Panasonic | In Stock | - | - | - | - | - | - | ECQ-E2105 | - | - | Panasonic Electronic Components | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |